-
Supplier: AS Filtration, LLC
Description: high-efficiency sand filter. Unlike traditional sand filters, however, Pathex is EPA registered and proven as an effective way to kill and control bacteria without using or releasing harmful chemicals. The same technology can be applied to larger filter
- Features: Bulk Filter Media, Other
- Application / Industry: Medical
- Filtration Product: Water
-
Supplier: Watts
Description: High performance granular filter media that outperforms conventional multimedia due to its unique zeolite structure, 2.8x's the load capacity of sand. Micro Z™ media is capable of handle higher service flow rate and increased load capacity. 5-micron nominal rating.
- Features: Bulk Filter Media
- Filtration Product: Water
-
Supplier: F.B. Leopold, a Xylem brand
Description: The filter media in a Leopold filter—media quality, bed composition, bed depth, and grain size distribution—is designed according to filter configuration, raw water quality, pretreatment, and desired filtrate quality. Leopold filters employ Engineered
- Features: Other
- Application / Industry: Waste / Sludge
-
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE PM permanent media sand and gravel filters remove free floating solids from plant circulating liquids, preventing blockage in manifolds and orifices located in process equipment. Three seizes are offered to allow tailoring to specific process requirements. APPLICATION
- Features: All Gravity Filters
- Application / Industry: Heat Transfer Fluids
- Equipment Type: Sand Filter
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® FilterWorx™ rapid gravity granular media filter systems with Leopold® FilterWorx® controls remove suspended particulates from water by flowing the water via gravity through a dual media—usually anthracite coal over sand—at a high rate. Monomedia sand,
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: BakerCorp
Description: Weight Range: 1,750 lbs – 6,400 lbs Features Type of Media Used: Silica, sand, gravel Material of Construction: Carbon steel vessels with epoxy interior coating. Options: Two, three and four pod models are available.
- Features: All Gravity Filters, Other
- Application / Industry: Construction Materials
- Equipment Type: Sand Filter
-
Supplier: Watts
Description: Sizes: 1/2 cu.ft., 50 lbs. per bag; 56 bags per pallet Models A7002A Filter Sand 0.45-0.55 mm A7003A Filter Sand 0.6-0.8 mm A7004A Filter Sand 0.8-1.2 mm
- Features: Bulk Filter Media
- Filtration Product: Water
-
Supplier: BakerCorp
Description: Weight Range: 1,750 lbs – 6,400 lbs Features Type of Media Used: Silica, sand, gravel Material of Construction: Carbon steel vessels with epoxy interior coating. Options: Two, three and four pod models are available.
- Features: All Gravity Filters, Other
- Application / Industry: Construction Materials
- Equipment Type: Sand Filter
-
Supplier: BakerCorp
Description: Weight Range: 1,750 lbs – 6,400 lbs Features Type of Media Used: Silica, sand, gravel Material of Construction: Carbon steel vessels with epoxy interior coating. Options: Two, three and four pod models are available.
- Features: All Gravity Filters, Other
- Application / Industry: Construction Materials
- Equipment Type: Sand Filter
-
Supplier: Marmon Industrial Water LLC
Description: The Graver Filter-Pak™ filter is a gravity type filter that combines the advantages of the Monoscour and Scour-Pak™ filters. It is a heavy duty, self cleaning installation using vigorous air scour followed by water backflush. The Filter-Pak filter
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Marmon Industrial Water LLC
Description: fully automatic and incorporates a self contained backwash compartment which eliminates the need for backwash pumps and tanks. It also includes a vigorous air scour step to efficiently clean the filter media while minimizing the volume of backwash water consumed. Filter
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Watts
Description: Carbon Block Lead Out Filter Cartridges are independently tested and verified for the reduction of lead, reduces chloramines, chlorine taste and odor, reduces sand, silt, sediment and rust. Filter uses unique Lead Out Filtration Media. Filters down to 1 micron.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: external surface offers increased porosity to out perform sand filters by reducing water consumption. A Micro Z™ filter bed holds 2.8 times the amount of solids a sand bed holds, reducing backwash requirements by almost three times.
- Configuration: System
-
Supplier: AS Filtration, LLC
Description: The Go-Filter™ Mobile Treatment System is a modular skid-mounted water filtration device designed to reduce turbidity levels in discharge waters at construction sites or industrial facilities. Unlike conventional sand filters, the Go-Filter’s cross-flow filtration
- Equipment Type: Cross-Flow / Tangential Filter
- Features: Other
-
Supplier: United Air Specialists, Inc.
Description: automatically shake the filter media free of dust. Additionally, routine inspections and filter change outs are quick and tool free. Nominal airflow ranges between 280 CFM and 8,232 CFM.
- Airflow: 280 to 8,232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: ProVent LLC
Description: Optional Features Self Supporting Extraction Arm Filter Media Material Variations Stub Legs In lieu of Casters Timer with Automatic Pulse Controls Applications Welding Operations Grinding and Sanding Operations Mixing and Weighing Glove Box Media Blasting Food Processing
- Airflow: 500 to 2,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Filter 1 Clean Air Consultants
Description: inch panel filters with application-specific media may also be used.) Both sides of the table have a six-inch overhang; all sides have side suction slots to catch dust from sanding over the edge, and the work-surface is constructed of rubber mat for ease of use with wood. The motor is
- Airflow: 5,000 SCFM
- Collector Type: Downdraft Table
- Process: Dry
- Features: Dust Collection System, HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Downtron industrial downdraft table features
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Filter 1 Clean Air Consultants
Description: filters may be replaced quickly and easily as needed according to the monitoring gauge. The high-efficiency blower, together with new technology filter medias, results in outstanding flow and velocity, and the lowest possible energy costs. Designed for Flexibility The Benchtron
- Airflow: 4,000 SCFM
- Collector Type: Downdraft Table
- Process: Dry
- Features: Dust Collection System, Fume / Smoke Collector, HEPA / ULPA Filters
-
Supplier: Delta Screens
Description: Delta Screens resin traps feature a continuous slot design that prevents the loss of ion exchange resin, activated carbon media, filter media, greensand media, sand and other media. Not only is this essential to prevent the loss of expensive material, but
-
Supplier: Waterman Industries, Inc.
Description: valve (and to the filter tank) and opening the backwash port. This allows flow from adjoining tanks to flow in reverse direction through the sand media which carries filtered particles out of the media through the backwash port and out of the system …
-
Supplier: Filter 1 Clean Air Consultants
Description: diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Pulsatron dust collector requires lower
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 1,500 to 3,500 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: ProVent LLC
Description: available to accommodate space restrictions. Modules are available in one, two or three cartridge widths, and depths up to four cartridges. Standard Features Continuous Pulse Filter Cleaning 10 Ga. Welded Sheet Steel construction CAM-LOC Cartridge Filter Positive Door Seal Design
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
-
Supplier: Sentry Air Systems, Inc.
Description: as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Sitting height enables the operator to comfortably use the unit and prevent fatigue. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: 30” x 23.5” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury,
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury,
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Aget Manufacturing Company
Description: Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit
- Airflow: 150 to 250 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System, Fume / Smoke Collector
- Applications: Fine Powders, Metalworking Chips / Fluids, Toxic Media
-
Supplier: F.B. Leopold, a Xylem brand
Description: Using iron-based coagulants, and passing through a dual media anthracite/sand gravity filter at loading rates of 3 to 4 gpm/ft2 (7.5 to 10m/hr), the effluent SDI is consistently below 3 . . . within the SDI required by RO membrane suppliers.
-
Supplier: ProVent LLC
Description: benches are used in sparking operations or where combustible metals are processed. Fiberglass finishing operations are ideal applications for cartridge media down draft benches like the V-4000 series. Custom sized down draft tables can be connected to existing ducted dust collection systems
- Airflow: 500 to 15,000 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System
- Applications: Metalworking Chips / Fluids
-
Supplier: Georgia-Pacific Corporation
Description: production of foundry shell molds and cores by the hot-sand process and our RESI-SHELL® resins are used in the production of foundry shell molds and cores by the warm air sand process. GP Chemicals phenolic resins are also used for saturating substrates in applications such as oil and
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
Find Suppliers by Category Top
Conduct Research Top
-
White Paper: The Effect of Low Uniformity Coefficient Anthracite on Dual Media Filtration
The Philadelphia Suburban Water Company replaced the support gravel and media in four. of the dual media filters at the Pickering West Water Treatment Plant in Phoenixville, PA. The support gravel and sand was replaced with the same size and quality in all of the. filters. The anthracite
More Information Top
-
Water Quality & Treatment: A Handbook on Drinking Water, Sixth Edition > GRANULAR MEDIA FILTRATION
The occurrence (and desirability) of manganese oxide (MnOx) coatings on standard anthracite and sand filter media is of special importance.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28928/60524490-MIT.pdf?sequence=2
On the other hand, there may be some significant, but as yet unresearched, drawbacks to using the combined ceramic candle and sand filtration media , for example: 1.
-
HWMA/RCRA Closure Plan for the Basin Facility Basin Water Treatment System - Voluntary Consent Order NEW-CPP-016 Action Plan
The waste inventory (solids) remaining in the sand filters ( sand filter media ) and ion exchange columns VES-SF-131, VES-SF-101, and VES-SF-102 (ion exchange media) was characterized as HWMA/RCRA hazardous for cadmium (EPA HWN D006) (EDF-2619; EDF …
-
Reclaimed Water Filtration Efficiency and Drip Irrigation Emitter Performance with Different Combinations of Sand and Disc Filters
It is generally believed that a UCS of ≤ 1.5 for sand filter media represents an optimal filtration grade (Haman et al., 1994;Burt and Styles, 2007).
-
The Use of Best Management Practices (BMPs) in Urban Watersheds
According to one definition, “bioretention systems are a variation of a surface sand filter, where the sand filtration media is replaced with a planted soil bed” (U.S. EPA, 1999b).
-
Water Treatment: Principles and Design 2nd Edition
Typical specifications for slow sand filter media are an effective size between 0.30 and 0.45 mm and a uniformity coefficient less than 2.5 (Great Lakes Upper Mississippi River Board, 1992), although some studies have shown that a higher uniformity …
-
Environmental Engineering 5th Edition Complete Document
Concentrations above 0.05 mg/l or less can sometimes build up coat- ings on sand filter media , glass parts of chlorinators, and concrete structures and in piping, which may reduce pipe capacity.
-
Assessment of the KE Basin Sand Filter Inventory In Support of Hazard Categorization
Also, the potential radiological consequence of an accident involving the sand filter media is discussed to provide perspective for the hazard categorization results.
-
Intakes and Outfalls for Seawater Reverse-Osmosis Desalination Facilities
… showed that a period of several months was required for the system to remove up to 50 % of the total organic carbon (TOC) entering the column (Dehwah et al. 2014b) Design of the slow sand filter media requires that the grain …
-
Optimizing Stormwater Treatment Practices
In this filter, an enhancing agent of steel wool or elemental iron is mixed in with the regular sand filter media .
Indicates content that may require registration and/or purchase.