Products/Services for Shock Absorber Distributor
-
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...Shock Absorber / Damper TypeDampening MethodAbsorption / Damping Action -
Shock and Impact Sensors - (68 companies)Shock and impact sensors are devices that detect sudden or severe impacts at a predetermined level and indicate whether the level has been exceeded. Shock and impact sensors are used to detect and record shock or impact to a product or package... -
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide... -
Shock and Vibration (Dynamics) Testing Services - (223 companies)Shock and vibration (dynamics) testing services or dynamics testing of a finished product or component using shock, sine and random vibration or other dynamic test conditions. Shock and vibration (dynamics) testing services test finished products... -
Rotary Dampers - (52 companies)...rotary motion for the amendment of vibration, noise, and machine component wear. A rotary damper enables products to perform with a smooth mechanical motion. Rotary shock absorbers control vertical and lateral motion in rail suspension applications... -
Screw Machine Shops - (553 companies)Screw machine shops provide high-volume manufacturing of screws and other turned or threaded parts from metals, plastics, and composite materials.
-
Gas Springs - (122 companies)...and fully compressed position. Compressed length is the minimum length of shock (compressed position). Extended length is the maximum length of shock (extended position). The maximum rated force for shock absorber or damper, referred to as the P1 force...
-
Hydraulic Accumulators - (236 companies)Hydraulic accumulators use an incompressible fluid and a compressed gas, spring or raised mass to store energy, absorb shock, eliminate noise, and counter-balance loads. Description. Hydraulic accumulators use an incompressible fluid...
-
Speed Controls - (69 companies)...hydraulic liquid to absorb shock and dampen or slow motion. Air regulated speed controls use atmospheric air to dampen and absorb shock. Gas regulated speed controls utilize a special gas other than air to absorb shock; nitrogen is one common example...
-
Air Springs - (57 companies)Air springs contain a column of air in an elastomeric bellow or sleeve to provide suspension, isolation, or actuation. Commonly found in vehicle suspension systems, perhaps in conjunction with a coil spring, they are also used to insulate vibration in machinery and as linear or angular actuators.
Product News
-
Bansbach Easylift®
Bansbach® Shock Absorbers Bansbach (R) shock absorbers are maintenance-free, and self-contained to provide safe motion control. Our shock absorbers are designed to absorb impacts and smoothly decelerate loads, and prevent damage to equipment. This allows faster cycle rates, increased equipment life, and higher production rates while reducing maintenance expenses. We offer shock absorbers in all sizes, from large industrial shock absorbers to mini shock absorbers in both adjustable and non-adjustable varieties. Bansbach... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Enidine Inc.
Custom Shock Absorbers ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products complement Enidine's existing shock and vibration isolation offerings, enabling Enidine to become your single source for shock and vibration attenuation. Applications include business machines, industrial equipment... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
GGB
Shock Absorber Bearings for Suspension Optimize suspension performance with engineered bearings built for demanding environments. Engineer smarter suspension systems with GGB's shock absorber bearings -- combining low friction, high wear resistance, oil compatibility and precise rod guidance to deliver reliable, long-life performance in demanding conditions. Engineered Shock Absorber Bearing & Bushing Solutions. Designing suspension systems requires balancing comfort, control, and durability while meeting stringent technical... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Enidine Inc.
Adjustable Series Hydraulic Shock Absorbers Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Non-Adjustable Hydraulic Shock Absorbers Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series shock absorber uses a self-compensating design to provide energy absorption in low velocity and high drive force applications. The Platinum PM Series also includes the added benefit of corrosion-resistant... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Shock Absorbers and Rate Controls by Enidine Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Small Shock Absorber -Stable, Reliable Performance PXR Series Shock Absorbers. Stable, Reliable Performance in a Small Shock Absorber Package. Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance, cycle after cycle. The new PXR models are designed to absorb maximum energy within a compact envelope size while providing you with stable performance over the life of the product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
CRS Series Stainless Steel Shock Absorbers Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and piston cap. They are an eco-friendly solution for harsh-environment industrial and wash down applications and incorporate highly engineered energy absorption technologies. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
ECO Series Non-Adjustable Shock Absorbers Enidine is revolutionizing the industrial shock absorber market with the release of the first environmentally friendly design. The ECO Series was designed using materials and fluids that are safe for our environment. Models have the flexibility to accommodate a wide range of operating conditions with varying masses or propelling forces and cover a variety of application parameters. Whether your application has a low velocity/high drive force or high velocity/low drive force condition, the New... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
Conduct Research
CAS DataLoggers provided the real-time data acquisition system for an automotive manufacturer testing the quality of their shock absorbers....
Let's explore how a new, high-end sorting system was experiencing vibration, which increased the risk that packages would fall off the conveyor. ACE miniature shock absorbers put a stop to this problem-ensuring fast, accurate deliveries....
...while controlling security. Subjected to harsh, high cycle-rate environments, turnstile reliability is critical to public safety, and that is why pedestrian turnstile manufacturers utilize customized shock absorbers to keep equipment running smoothly....
A wooden safety beam, which helps sailors maneuver their ships into a ship lock in the Netherlands, recently cracked after a cargo ship collided with it. But despite some splintered wood, the overall structure survived the accident --thanks to some extra-large ACE shock absorbers that had been...
...and noise that can compromise safety and machine reliability. Engineers can sometimes dampen motion with products like inexpensive elastomeric bumpers or simple air cushions. But these typically have a limited ability to absorb energy and decelerate objects....
Technology advancements and the emergence of the industrial internet of things (IIoT) has led to what is referred to as Industry 4.0, or the fourth industrial revolution. Industry 4.0 combines automation with the IIoT to create smart factories, connected by the internet....
When you want to put a rotating part through its paces, detecting unwanted vibration will often be part of the test regimen. In recent years, the process of testing and balancing rotating parts, has increasingly been automated by test systems that can measure balance - verifying that the part's mass...
Design engineers and equipment operators often view shock absorbers and isolators as nonessential fixit elements to add to original equipment only if it shows vibration or shock problems. Here we debunk this and other common misconceptions. Engineering design is always evolving. With its progress...
Energy absorption products, such as shock absorbers and vibration isolators, can help maintain speed and throughput while keeping linear motion processes online with less downtime....
...motion, ACE miniature shock absorbers from the MC150 to MC225 product family are installed. In this application they come with a special side load adapter for use in this situation. Among other things, this improves the ability of the shock absorber to absorb lateral forces during back and forth motion....
-
Computational Biomechanics of the Musculoskeletal System
In addition, it has powerful protractor quadrati and protractor pterygoidei muscles, which could form a muscular shock absorber and distributor , holding the beak in “resilient rigidity.” .
-
Biomechanism of impact resistance in the woodpecker’s head and its application
Earlier classic ornithologi- cal studies indicated that powerful protractor quadrati and protractor pterygoidei muscles form a muscular shock ab- sorber or distributor by holding the beak with resilient rigid- ity [7,16,25].
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
The earlier classic ornithological study indicated that woodpecker has powerful protractor quadrati and pro- tractor pterygoidei muscles, forming a muscular shock ab- sorber or distributor due to holding the beak in resilient rigidity [1].
-
Magnetic Resonance Imaging in Orthopedic Sports Medicine
The irreparably torn meniscus is often surgically removed, but because the menisci act as shock absorbers and distributors of axial load, extensive partial or complete meniscectomy can lead to degenerative arthritis.
-
An anatomical study of meniscal allograft sizing
The function of the menisci as load distributors and shock absorbers is dependent upon the formation of hoop stresses within the circumferentially orientated collagen fibres.
-
The discoid meniscus
The menisci serve as load distributors and shock absorbers and play a role in joint stability as well as in synovial fluid distribution and cartilage nutrition.
-
Code of Federal Regulations > Title 26 - Internal Revenue > Miscellaneous Excise Taxes > [26 CFR Part 48] Manufacturers and Retailers Excise Taxes
The mere disassembling, cleaning, and reassembling (with any necessary replacements of worn parts) of automobile parts or accessories, such as fuel pumps, water pumps, carburetors, distributors , shock absorbers , windshield-wiper motors, brake shoes, clutch disks, voltage regulators, and other parts or accessories …
-
Ignition Coil Suppliers, Ignition Coil Manufacturers and Exporters (Page 2)
Products/Services:ignition coil, distributor , shock absorbers , electric parts, sensors .
-
Discoid lateral meniscus in children: magnetic resonance imaging after arthroscopic resection
Today, an arthroscopic partial meniscectomy is performed, trying to preserve parts of the meniscal tissue, which act as shock absorber and load distributors of the joint.
-
Biomechanical Study of the Lumbar Spine With and Without Implant: A Finite Element Approach
Intervertebral discs are placed be- tween the vertebrae, which basically act as shock absorbers and load distributors .
Indicates content that may require registration and/or purchase.