-
Supplier: Carlisle
Description: Name: Century LEL Internal Mix Spray Gun Models: 102-3800 Wet Out 102-3825 Chop 102-3835 Filled Chop Resin Catalyst inlet size: 7/16 - 20 JIC (#4) Resin inlet size: 1/4" or 3/8" NPS (m) Solvent inlet size: 1/4" NPS (m) Chopper air inlet size: 1/4" NPS (m) Maximum fluid pressure: 3500
- Fluid / Output Pressure: 3,500 psi
- Features: Applicator / Gun, Component / Sub-system, Fiber Chopper / Composites Spray-up, Plural Components / Catalyst Injector, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Techsil Limited
Description: The Spraytec™7300 is the world's most powerful output spray gun - nothing else comes close! This is an extremely robust, 43mm spray glue gun which offers interchangeable spray heads allow you to change the spray patterns from wide to narrow and over
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techsil Limited
Description: The tec™ 4500S is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and easy to use glue gun offers great user-comfort thanks to its ergonomic design and ensures effortless and lightweight
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
-
Supplier: Techsil Limited
Description: The Spraytec™ 6300 is an extremely robust 43mm spray glue gun designed for bonding large areas. The output and spray pattern can be quickly adjusted to meet the requirements of each application. Bead, swirl and spray patterns are all achieved with one simple adjustment.
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Cammda Corporation
Description: Cammda’s interchangeable 2KSprayPak™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers.
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Features: Batch (Syringe), Multiple Component Dispensing, Spray Valve
- Dispensing Type: Bead
-
Supplier: Carlisle
Description: Name: SprayVantage3 MC Part Number: 98-1266 Gun: Model 2001 Pump: no pump Tank: 83C Series Model 220 Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Carlisle
Description: and gauges, 2100 spray gun, 25 ft. each of air and fluid hose with connectons, 15 ft. of air compressor hose with connections. Use the PT 78-K10 (10 pack) disposable liner for waterborne compatability.
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techsil Limited
Description: operated by air supply, an inlet can be found near the electrical supply. Also available as a spray gun (tec™ 4500S).
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Carlisle
Description: Name: 98-3061 Pogo Plus Glue Outfit Part Number: 98-3061 Gun: Model 2100 Pump: Pogo Plus Pump Tank: no tank Typical Application: Solvent based adhesives Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar) Markets: Adhesive General Industrial Miscellaneous
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Gluefast Company, Inc. (The)
Description: and air (10-90 psi), and you’re ready to apply the adhesive with the controlled amounts you desire. The PAT Sprayer has three individual controls on the spray gun itself: Trigger Pull – this controls the amount of glue applied. Atomizing Air Control – this limits the amount of air used
- Application: Adhesive / Silicone
Find Suppliers by Category Top
More Information Top
-
Development of antibacterial coating on silicone surface via chlorhexidine-loaded nanospheres
Nanosphere suspension was perpendicularly sprayed to the spinning silicone tubes for 10 s by air pump spray gun with the flow rate of 0.2 mL/s.
-
Fluoropolymers 2
In the commercial application of a silicone nonstick coating to metal bakeware using electrostatic automatic spray guns , solids in the coating concentrate were increased from 20 to 64% together with the accrual of a number of other benefits, as shown in Table …
-
Advanced Design Technology, ICAMMP 2011
The droplet spray from the spray gun is then deposited onto the surface of the silicone rubber mold until the desired thickness is built to form the coating surface.
-
FEM analysis of frequency selective composites with regularly or randomly distributed conductive fibers
The host material was silicone , which was sprayed onto a Teflon platform using a spray gun .
-
1988 Big 40 gas- oil leak
Flush the groove clean with spray carb cleaner and an air blow gun , then pack it with silicone , pushed from a caulk gun size tube.
-
1988 Big 40 gas- oil leak
Flush the groove clean with spray carb cleaner and an air blow gun , then pack it with silicone , pushed from a caulk gun size tube.
-
Coil Coating
… Solid to 221 swiveling biegen 212 sweating water-constant climate test 178 fuse device 248 silane 57 silicate 70 silicone polyesters 78 Painting 142 … … steel sheet 192 spraying gun , electrostatic 140 schwingungsdämpfendes to … … 205 mirror gloss 186 spray mist test, dünnfilmbeschichtetes 303 …
-
Flammability behaviour of wood and a review of the methods for its reduction
Although silicon is typically applied to the surface of the wood through the utilisation of a brush, spray or air gun , one study (Eastman et al. 2009) described the use of supercritical CO2 to incorporate various silicones into Aspen samples.
-
Large area all-elastomer capacitive tactile arrays
As seen in Fig. 2B, a spray gun (Tool Force A-C2 HVLP) is used to spray the cPDMS and solvent solution onto the stencil-covered silicone sheet 3 times, with 3 second passes.
Indicates content that may require registration and/or purchase.