-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COPPER-NICKEL-TIN SPINODAL ALLOY STRIP
-
Supplier: Accuris
Description: Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
-
Supplier: Accuris
Description: Standard Specification for Copper-Nickel-Tin Spinodal Alloy Rod and Bar
-
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-nickel-tin spinodal alloy strips with Copper Alloy UNS Nos. C72700, C72900, and C72650. Tempers are available as follows: TB00 (solution heat treated), TD01 to TD12 (solution heat treated and cold worked),
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COPPER-NICKEL-TIN SPINODAL ALLOY STRIP - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This specification covers the requirements for UNS C72900 copper-nickel-tin alloy rods and bars. Products should be manufactured by hot working, cold working, and annealing processes to produce a uniform wrought structure in the finished product. Each product should then be hot or cold
-
Supplier: SAE International
Description: This specification covers a copper-nickel-tin alloy in the form of plate .
-
Supplier: SAE International
Description: This specification covers a copper-nickel-tin alloy in the form of mechanical tube (See 8.8 ).
-
Supplier: SAE International
Description: This specification covers a copper-nickel-tin alloy in the form of castings, made using the investment process unless sand or centrifugal processes are agreed upon by the purchaser.
-
Supplier: ASTM International
Description: 1.1 This specification covers Copper Alloy UNS Nos. C63800, C70250, C70260 and C72400 (Note 1) Sheet and Strip. Note 1-This document contains some patented alloys. Alternatives such as beryllium coppers and spinodal alloys are available for similar
-
Supplier: Materion Corporation
Description: BrushForm 158 Strip by Materion Brush Performance Alloys is a high-performance, heat treatable spinodal copper nickel tin alloy designed to provide optimal formability and strength characteristics in conductive spring applications such as electronic connectors, switches,
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Processing, Temper & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: SAE International
Description: This specification covers a copper-nickel-tin alloy in the form of bars, rods, and tubes.
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper alloy strip for use in the manufacture of electrical connectors or spring contacts produced from one of the following Copper Alloy UNS Nos.: C14530, C15100, C15500, C17000, C17200, C17410, C17450, C17460,
-
Supplier: Avins USA, Inc.
Description: Spinodal Copper Nickel Tin
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
Find Suppliers by Category Top
More Information Top
-
Spinodal copper alloy C72900 – new high strength antifriction alloy system
Spinodal copper alloy C72900 .
-
Copper Spinodal Alloys: Part One
Until now, spinodal copper alloys have been commercially available only in thin sections and with limited temper options.
-
Strengthening of some spinodal binary and pseudobinary copper alloys
P. Kratoehvil et al.: Strengthenin# of some spinodal copper alloys ...
-
The Properties of Selected Spinodally Strengthened Copper Alloys Following High-Temperature Neutron Irradiation
Swelling of spinodal copper alloys and marz copper disks as measured by immersion density of irradiated TEM disks.
-
Corrosion and Materials Selection: A Guide for the Chemical and Petroleum Industries
Spinodal copper alloy C72900 – New high strength antifriction alloy system.
-
Machining characteristics and fracture morphologies in a copper-beryllium (Cu-2Be) alloy
W.R. Cribb and J.O. Ratka, Copper Spinodal Alloys , Adv.
-
Spinodal Cu-Ni-Sn Alloys for Electronic Applications
In 1972 he received his PhD in materials science and engineering from the University of California at Berkeley where he studied microstructural changes in spinodal copper alloys .
-
Materials proficiency for national progress
Fig. 7-- Spinodal copper al- loys .
-
ToughMet® Alloy: Improving Thrust Bearing Performance Through Enhanced Material Properties
REFERENCES 1 Cribb W. Raymond and Ratka John O. , “ Copper Spinodal Alloys ” Advanced Materials & Processes , vol.
-
Metallurgy for the Non-Metallurgist
In addition to copper al- loys , spinodal decomposition has been particu- larly useful in the production of permanent magnet materials, because the morphologies favor high coercivities.
Indicates content that may require registration and/or purchase.