-
Supplier: Tompkins Industries, Inc.
Description: Supra Heavy-Duty T-Bolt Hose Clamp The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications
- Capacity / Opening: 1.5 to 1.69 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: T-Bolt Clamps are available in both Carbon and Stainless Steel. They are used where gear clamps do not provide adequate strength. They have a large size range and are tightened with a standard socket wrench. The band has a beveled edge which helps to prevent damage to the
- Capacity / Opening: 0.7500 to 9.88 inch
- Type: T-Bolt Band Clamps
-
Supplier: Clampco Products, Inc.
Description: Corrosion Safeguard Clampco Products manufactures and stocks Marine Grade 316 Stainless Steel T-Bolt Band Clamps. The 316 T-bolt band clamps offer better corrosion resistance than the standard 301, 302, and 304 T-bolt band clamps.
-
-
Supplier: Clampco Products, Inc.
Description: Clampco's Adjustable Diameter T-Bolt Band Clamps offer new functionality to the clamp market. The clamps provide a large diametrical adjustment range, which is associated with worm gear clamps, but maintain the higher strength of T-Bolt Band
-
Supplier: Clampco Products, Inc.
Description: following components: 300 Series Stainless Steel Bands and Trunnions Floating Bridges Superior Two-piece Trunnions Zinc Plated T-Bolts and Nuts One-Piece Springs
-
Supplier: Clampco Products, Inc.
Description: Ready to Deliver! Our Most Popular 300 Series Stainless Steel T-Bolt Band Clamps in Standard T-Bolt, Channel Tongue, and Floating Bridge styles. Clampco T-Bolt Band Clamps provide leak-proof connections in a wide variety of industrial, commercial, and
-
Supplier: Princess Auto Limited
Description: 3.63" to 3.94" T-Bolt Hose Clamp
- Capacity / Opening: 3.63 to 3.94 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Princess Auto Limited
Description: 1.81" to 2.06" T-Bolt Hose Clamp
- Capacity / Opening: 1.81 to 2.06 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Princess Auto Limited
Description: 1.31" to 1.56" T-Bolt Hose Clamp
- Capacity / Opening: 1.31 to 1.56 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Princess Auto Limited
Description: 3.06" to 3.38" T-Bolt Hose Clamp
- Capacity / Opening: 3.06 to 3.38 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Tompkins Industries, Inc.
Description: Supra Heavy-Duty T-Bolt Hose Clamp The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications
- Capacity / Opening: 3.58 to 3.82 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Essentra Components
Description: T-Bolt Hose Clamps are designed to provide a dependable seal on large diameter applications where high vibration occurs. The available rolled edges prevent accidental cutting into the hose or tube.
- Material: Stainless Steel
-
Supplier: Watson-Marlow Fluid Technology Group
Description: BioClamp is a patented plastic union clamp, specifically designed to meet the needs of busy pharmaceutical and bioprocessing laboratories. Lot numbers moulded in for full traceability Moulded from reinforced Nylon 66 USP Class VI, FDA Reduce distortion on polymeric
- Capacity / Opening: 0.5000 to 8 inch
- Material: Plastic
- Type: T-Bolt Band Clamps
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304
- Capacity / Opening: 0.6562 to 0.7500 inch
- Clamping Width: 0.7188 inch
- Material: Stainless Steel, Other
- Type: Band Clamps
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304
- Capacity / Opening: 0.9062 to 1 inch
- Clamping Width: 0.7188 inch
- Material: Stainless Steel, Other
- Type: Band Clamps
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304
- Capacity / Opening: 0.7812 to 0.8750 inch
- Clamping Width: 0.7188 inch
- Material: Stainless Steel, Other
- Type: Band Clamps
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304
- Capacity / Opening: 3.03 to 3.31 inch
- Clamping Width: 0.9375 inch
- Material: Stainless Steel, Other
- Type: Band Clamps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BAND CLAMP, T-BOLT. FREE 2 YEAR RADWELL WARRANTY
-
Standards and Technical Documents - T-bolt and Eye Bolt, A-286 CRES, 1000 °F Fatigue Rated -- AS4108Supplier: SAE International
Description: This specification defines the requirements for A-286 cres T-bolts and eye bolts, with room temperature tensile strength of 160 000 to 190 000 psi, for use with clamps and V-band couplings at 1000°F maximum ambient temperature.
-
Supplier: RS Components, Ltd.
Description: in 5 lengths. T-bar/screwdriver combination tool, ¼ inch hex power tool bits and buckles available separately. Buckles supplied in bags of 25 Product Type = Sign Fixing Clamp For Post Diameters = 100 - 130mm Band Width = 16mm Screw/Bolt Head = Tamtorque Seven Sided Socket
Find Suppliers by Category Top
More Information Top
-
chemical hose - offers from chemical hose manufacturers, suppliers, exporters & wholesalers
19*0.6mm Thicnkess Band T Bolt Hose Clamps Stainless Steel For ...
-
The North American Automotive Supplier Report
Eminox designs exhaust systems and emissions control devices for heavy-duty internal combustion engines, while Teconnex manufactures vee retainer clamps and t - bolt band clamps for various industries.
-
Eberspächer buys majority stake in Hexadex's subsidiary Swenox
Eminox designs exhaust systems and emissions control devices for heavy-duty internal combustion engines, while Teconnex manufactures vee retainer clamps and t - bolt band clamps for various industries.
-
Spot Welders Manufacturers, Spot Welders Product Catalogs Directory
19*1.0mm Band Thickness T Bolt Hose Clamps 44 - 51mm For Sewage Treatment .
-
Resistance Welders Manufacturers (Page 2). Resistance Welders Product Catalogs Directory
1.0mm Band Thickness T Bolt Hose Clamps 44 - 51mm For Sewage Treatment .
-
Air Emissions Testing at an Oilfield Service Company Bulk Storage Facility
One was a flexible alloy band clamp with tightening screw, one a flexible alloy band clamp with a spring-loaded latching mechanism, and a solid stainless steel band clamp with alloy, T - bolt latching device.
-
hose clamp - offers from hose clamp manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : stainless steel band clamps , stainless steel t - bolt hose ] .
-
Sealing Exporters, Sealing Selling Leads (Page 5)
[ Related Keywords : stainless steel band clamps , stainless steel t - bolt hose ] .
-
http://eprints.hud.ac.uk/1635/1/fulltext.pdf
Keywords: V-clamp, Marman clamp, clamp band , friction, T - bolt .
Indicates content that may require registration and/or purchase.