Products/Services for TEE Transducer Probe

  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points...
  • Ultrasonic Transducers-Image
    Ultrasonic Transducers - (166 companies)
    ...or discontinuities. Wheel probes or dry couplant continuous test rolling probes have contact and roll across the surface to be evaluated. Originally, the dry couplant rollers or wheels were oil filled rubber tires containing one immersion ultrasonic transducer...
  • CMM Probes-Image
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  • Bias Tees-Image
    Bias Tees - (65 companies)
    Bias tees allow the insertion of DC voltages into a signal path without disrupting the existing signal in that path. How to Select Bias Tees. Bias tees allow the insertion of direct current (DC) voltages into a signal path without disrupting...
  • Audio Transducers and Buzzers-Image
    Audio Transducers and Buzzers - (326 companies)
    Audio transducers and buzzers are used in electronic equipment, toys and various warning devices as the sounding component. Audio transducers and buzzers produce a continuous or intermittent tone by converting electrical energy into acoustic energy...
  •  
    RF Waveguide Tees - (19 companies)
    RF waveguide tees are components that allow one signal (line) to branch into two or more lines. RF waveguide tees are components that allow one signal or line to branch into two or more lines. They are made of aluminum, brass, bronze, copper...
  •  
    Temperature Probes - (921 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  •  
    Electro-Pneumatic Transducers - (91 companies)
    Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control...
  •  
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Nondestructive Testing (NDT) Probes - (106 companies)
    Nondestructive testing (NDT) probes and sensors include eddy current, ultrasonic, induction, hall effect and EMAT and other specialized transducers. They enable materials, components, systems and parts to be tested without limiting future usability...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.