-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 735336-TMA166S Manufacturer Homepage: www.sanken-ele.co.jp/en Reference case: TO-220F Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 727929-TMA560 Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
-
Supplier: DigiKey
Description: CONN SEALING PLUG 20MD ORANGE
- Connector Type: Circular / Cylindrical Connector
-
-
Supplier: Win Source Electronics
Description: Manufacturer: TRACO Electronic AG Win Source Part Number: 840657-TMA0512S Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 828026-LMX1600TMA Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
-
Supplier: Rochester Electronics
Description: Line Transceiver, 1 Func, 1 Driver, PDSO8
- Features: Other
- Package Type: SOP
- Device Type: Transceiver
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an integrated loop
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: L.H. Dottie Company
Description: POCKET TYPE 25 FT 1 INCH 25 LENGTH IN FT 8.3333 LENGTH IN YD ANALOG DISPLAY TYPE ABS CASING MATERIAL NEON GREEN, ORANGE, YELLOW TAPE COLOR DOTTIE. BRAND ASSORTED QUANTITY 6 EACH COLOR ITEMS/FEATURES POSITIVE THUMB LOCK, TRIPLE RIVETED END HOOK TAPE PROCESS HEAT TREATED STANDARD PACKAGE 24 TAPE
- Width: 1 inches
-
Supplier: DigiKey
Description: Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
- Supply Voltage: 3.135 to 3.465 volts
- Mounting: Surface Mount (SMT)
-
Supplier: Rutke Signs & Safety
Description: Moving vehicles pose one of the most prevalent safety hazards today. Managing vehicle and pedestrian traffic requires a wide array of signs and mounting accessories. ADA rules stipulate the number, type and identification of handicapped accessible parking spaces. National Marker offers a complete
- Width: 12 inches
- Height: 0.5 ft
- Materials of Construction: Metal
-
Supplier: Hitachi High-Tech America
Description: The Hitachi TMA (Thermo mechanical Analyzer) is used for evaluating expansion or shrinkage of samples across a wide temperature range. These parameters are essential to design engineers, and our TMA7100 & TMA7300 analyzers are also used for quality assurance or outgoing inspection to ensure a
- Temperature Range: 25 to 1,500 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Atmosphere Control, Cooling Available
- Thermal Analyzer Type: Dynamic Mechanical Analyzer (DMA), Thermal Mechanical Analyzer (TMA)
-
Supplier: Rigaku Corporation
Description: The Thermo Plus TMA series employs a differential expansion system to realize high-precision measurement. Rigaku's sophisticated technical expertise is incorporated in its compact body. Different measurement methods required for TMA can be dealt with simply by replacing attachments.
- Temperature Range: 1,500 C
- User Interface: Digital Front Panel
- Display: Digital Readout
- Features: Temperature Control
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test
- Temperature Range: 25 to 1,000 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: SKF/North America
Description: The TMA telescopic pillar offers an attractive design for height adjustable desks, tables, chairs and lightweight industrial workstations. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design Efficient retracted
- Maximum Load: 224.8 lbs
- Maximum Stroke: 19.68505 inch
- Maximum Speed: 1.37795275590551 in/sec
- Voltage: 24 volts
-
Supplier: ValueTronics International, Inc.
Description: The TMA802 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: TMA166S from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle
- Features: Triac
-
Supplier: Quarktwin Technology Ltd.
Description: * Microcontroller IC
- Features: Other
- Life Cycle Stage: Removed
-
Supplier: Linseis Inc.
Description: The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of sample shapes and sizes over a wide temperature range to meet all
- Temperature Range: -150 to 1,500 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
-
Supplier: Quarktwin Technology Ltd.
Description: Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
- Interface: Serial
- Mounting: Surface Mount (SMT)
-
Supplier: ODG (Origin Data Global)
Description: TRIAC 600V 16A
- TJ: -40 to 125 C
- Features: Other, Triac
-
Supplier: Roscid Technologies
Description: The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and easy to install. The unit is offered with different ranges in either PPMv or C/F. If specific ranges are required or explosion (EX)
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test
- Temperature Range: 25 to 1,500 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Cornell Dubilier
Description: Axial Leaded
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 160 volts
- Operating Temperature: -25 to 105 C
-
Supplier: DigiKey
Description: TRIAC Standard 400V 5A Through Hole TO-220F
- TJ: -40 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: TO-220
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: TMA560 from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
-
Supplier: Lingto Electronic Limited
Description: IC MCU TRUETOUCH
-
Supplier: PLC-Multipoint, Inc.
Description: TMAS Tunnel illuminance sensors provide analog measurement in Foot-candles. TMAS sensors may be mounted to monitor ambient light near each entrance tunnel portal in unidirectional traffic bores or be located in a compromise location when both traffic directions share the same bore. The
- Effective Area Diameter or Length: 126.99993142003704 mm
- Effective Area Width: 101.59994513602963 mm
- Supply Voltage: 24 volts
- Output Type: Current Output
-
Supplier: Lingto Electronic Limited
Description: IC VIDEO SERIAL DRIVER 8SOIC
- Mounting: Surface Mount (SMT)
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic” for the liqud pumped is totaly restrained in the pump by mean
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 74.84873333333333 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
-
Supplier: Linseis Inc.
Description: The design of the TMA PT1600 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to performing a variety of Thermomechanical experiments, on an array of sample shapes and sizes, over a wide temperature range, to meet all TMA
- Temperature Range: 20 to 1,600 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
Find Suppliers by Category Top
Featured Products Top
-
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and HCI (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Thermomechanical Analyzer (TMA) Differential Scanning Calorimeter (DSC) Follow us on: (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
http://www.inchem.org/documents/sids/sids/TLANA.pdf
Trimellitic Anhydride ( TMA ) and Trimellitic Acid (TMLA .
-
Tissue Microarrays
The tissue microarray ( TMA ) method presents as a modern high technology, although its roots go back to …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38845/36814615-MIT.pdf?sequence=2
… Demethylation to 9-methylanthracene (9MA), and (P3) Methylation, to 1,9,10-trimethylanthracene (and other isomers, TMAs ).
-
Underground Test Area Subproject Phase I Data Analysis Task. Volume V - Transport Parameter and Source Term Data Documentation Package
Standard Quality Practice TBAQ & TMA Timber Mountain Aquifer TC .
-
Manned Spaceflight Log II—2006–2012
Soyuz TMA -9 (updated) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Atomic Layer Deposition of Nanostructured Materials
… Exchange Reactions 15 Example of a Calculated ALD Mechanism: ALD of Al2O3 Using TMA and Water 16 …
-
The International Space Station
Soyuz TMA -1, ®rst of a new class . . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42919/247993079-MIT.pdf?sequence=2
The effect of contouring on a chevron TMA ........................................................................................47 2.4.3 .
-
Recovery of carboxylic acids at pH greater than pK{sub a}
TMA Leaching Curves ....................................
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7774/1/Mohammad_Ashtari_201301_PhD.pdf
4.3.1 The structure of the TMA -(Pro)2-N(CH3)-tether and BOC-(Pro)2 …
Indicates content that may require registration and/or purchase.