-
Supplier: Technic, Inc.
Description: In most semiconductor processing systems, bases are required for proper fabrication of the silicon chip. Technic manufactures a full range of pure base chemistry specifically for the semiconductor industry. Our high level of quality guarantees customers consistent and superior results. To inquire
- Applications: Electronics / Semiconductors
- Form & Features: Organic Chemical / Polymer
- Function: pH Modifier - Base
-
Supplier: HORIBA Instruments, Inc.
Description: lead-free solder for mounting chips on the PCB. And, with its 4-electrode FES-126Ni dedicated sensor, this unit has a high chemical resistance and offers a wide range of measurement, perfect conditions for measuring TMAH. Wide measurement range Suitable temperature compensation for
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
-
Supplier: HORIBA Instruments, Inc.
Description: Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor. Wide range measurement
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 115 mm
-
Supplier: HORIBA Instruments, Inc.
Description: various components of the SC-1 solutions (TMAH/H2O2/H2O) are used as substitutes for SC-1 on an ongoing basis. Feedback control based on the monitor output is used to keep the concentrations of the TMAH/H2O2 solutions within the allowable ranges and to eliminate unnecessary replacement
-
Supplier: DigiKey
Description: MW ADAPTER HC2 TO 1.85(M)
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Technic, Inc.
Description: A TMAH free solution that offers similar performance to the TechniStrip NF52. High resin dissolution and very good metal compatibility.
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins)
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants . Solvents: DMSO, NMP, TMAH, MEA, N-aminopropylmorpholine, Butyldiglycol
- Trigger: Solvent
-
Supplier: Kayaku Advanced Materials, Inc.
Description: KMPR® 1000 develops in standard aqueous TMAH developers and can be removed more easily after fabrication compared to traditional epoxy resists. Available in five viscosities, KMPR® 1000 enables single‑coat thicknesses from 4–110 μm. With excellent adhesion, as well as strong chemical and
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Kayaku Advanced Materials, Inc.
Description: single coat i-Line/broadband sensitivity, 3:1 achievable aspect ratio No rehydration or latency delay Aqueous alkaline development (standard 0.26N TMAH) Excellent chemical resistance and residue-free removal
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Kayaku Advanced Materials, Inc.
Description: angle Aqueous alkaline development (standard 0.26N TMAH developers) Suitable for metal evaporation physical vapor deposition processes Pattern thermal stability up to 200°C Clean removal with standard photoresist removal chemistries Suitable as top imaging resist in bi-layer lift-off
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: ASTM International
Description: diazomethane is detailed in the Appendix. Methyl esters may be formed through the use of tetramethylammonium hydroxide (TMAH), trimethylphenylammonium hydroxide (TMPAH), or N,N-dimethylformamide dimethyl acetal (DMF-DMA). 1.2.2 The two methods for determining the amount of the individual
-
Supplier: TCI America
Description: Tetramethylammonium Hydroxide (10% in Methanol) / TMAH For GC analysis, the substance to be analyzed must be in the gaseous form. Because of this, the analysis of many organic compounds requires that injections, columns, and detectors are kept at relatively high temperatures. However, many
Featured Products Top
-
KMPR® 1000 develops in standard aqueous TMAH developers and can be removed more easily after fabrication compared to traditional epoxy resists. Available in five viscosities, KMPR® 1000 enables single?coat thicknesses from 4–110 μm. With excellent (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
-Line/Broadband sensitivity, 1:1 aspect ratio capability Adjustable sidewall profile angle Aqueous alkaline development (standard 0.26N TMAH developers) Suitable for metal evaporation physical vapor deposition processes Pattern thermal stability up to 200°C (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
10 to 40 μm film thickness in a single coat i-Line/broadband sensitivity, 3:1 achievable aspect ratio No rehydration or latency delay Aqueous alkaline development (standard 0.26N TMAH) Excellent chemical resistance and residue-free removal Material uses Electroplatting RDL Microbumping (read more)
Browse Conformal Coatings Datasheets for Kayaku Advanced Materials, Inc. -
in a single coat i-Line/broadband sensitivity, 2:1 achievable aspect ratio No rehydration or latency delay Aqueous alkaline development (standard 0.26N TMAH) Excellent resistance to copper plating chemistries Residue-free removal (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
, delivering reliable and clean lift-off performance across a wide range of fabrication workflows. Key Features: Won’t intermix when over-coated with imaging resists Single step development of bi-layer stack in TMAH, or KOH developers (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
to the. stamping process [46], was removed by 5 min of wet etching. using TMAH 25% at 701C. To facilitate the stamping. Figure 1. 2-D top. view schematic. of the microdevices. All dimensions. are in mm. Figure 2. log(g) surface plot of (A) device 1, (B) device 2, (C). device 3, (D) device 4, at an applied