Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: TOC-VWS: Wet oxidation/NDIR method, standalone TOC-VWP: Wet oxidation/NDIR method, PC-controlled Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures
- Accuracy: 1.5 %
- Analysis Method: UV Persulfate Oxidation, Other
- Analytes Measured: Total Organic Carbon, Total Carbon, Total Inorganic Carbon, Nonpurgeable Organic Carbon
- Average Analysis Time: 4 minutes
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Highly advanced on-line TOC Analyzer excels in a wide range of applications The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680°C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu
- Analysis Method: Combustion, Other
- Analytes Measured: Total Organic Carbon, Nonpurgeable Organic Carbon, Other
- Average Analysis Time: 4 minutes
- Display Options: Digital Readout
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: compounds, but also hard-to-decompose insoluble and macromolecular organic compounds. Extremely wide measurement range from 4 µg/L to 30,000 mg/L, applicable to everything from ultrapure water to highly contaminated water (TOC-LCSH/CPH) Capable of TC, IC, TOC (= TC
- Analysis Method: Combustion, Other
- Analytes Measured: Total Organic Carbon, Total Carbon, Nonpurgeable Organic Carbon, Purgeable Organic Carbon, Other
- Application Software Included: Yes
- Average Analysis Time: 4 minutes
-
-
Supplier: Real Tech, Inc.
Description: Real Tech’s bypass TOC sensor offers a practical and affordable real-time monitoring solution for many organics monitoring applications. The sensor provides rapid, real-time measurement of TOC without the use of reagents. Benefiting from Real Tech’s innovative Split-Sense Pro
- Analysis Method: Other
- Analytes Measured: Total Organic Carbon
- Average Analysis Time: 0.5000 minutes
- Carrier Gas Flow: 1000 ml/min
-
Supplier: Real Tech, Inc.
Description: TOC PROBE Real Tech’s robust TOC submersible probe provides affordable real-time measurement of total organic carbon (TOC) and/or dissolved organic carbon (DOC) in water or wastewater. The TOC probe utilizes patent-pending technology to provide superior
- Analytes Measured: Total Organic Carbon
- Average Analysis Time: 10 minutes
- Measurement Range: 0.0 to 6000 ppm
- Operating Temperature: 32 to 113 F
-
Supplier: Real Tech, Inc.
Description: The portable TOC/DOC Field Meter from Real Tech provides simple and affordable testing of organic matter in water or wastewater output as total organic carbon (TOC) or dissolved organic carbon (DOC). Operation is straight forward with accurate and repeatable results obtained in
- Analysis Method: Other
- Analytes Measured: Total Organic Carbon, Other
- Display Options: Digital Readout
- Measurement Range: 0.0 to 2500 ppm
-
Supplier: Mettler-Toledo Technologies GmbH
Description: -Time Transparency of TOC Levels Achieve clear control of your water system with the fastest response time available and measurement updates every second for continuous TOC analysis. Conclusive Data to Support Compliance The 6000TOCi uses proven UV oxidation technology and
- Accuracy: 5 %
- Analysis Method: UV Fluorescence
- Analytes Measured: Total Organic Carbon
- Average Analysis Time: 1 minutes
-
Supplier: ABB Measurement & Analytics
Description: UviTec's bypass TOC sensor provides affordable real-time measurement of organic matter in water or wastewater. The sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed to meet the needs of many monitoring applications, the
- Display Type: None
- Electrical Output: Switch / Alarm Relay Output
- Mounting / Environment: Other
- Operating Temperature: 32 to 113 F
-
Supplier: ABB Measurement & Analytics
Description: UviTec's robust TOC submersible probe provides affordable real-time measurement of total organic carbon (TOC) and/or dissolved organic carbon (DOC) in water or wastewater. The probe utilizes patent-pending technology to provide superior measurement performance across
- Display Type: None
- Electrical Output: Switch / Alarm Relay Output
- Operating Temperature: 32 to 113 F
- Self-test / Diagnostics: Yes
-
Supplier: Hach
Description: Maximum uptime and reliability for TOC analysis in drinking water applications The Hach BioTector B3500dw uses patented technology that only requires scheduled maintenance every 6 months and delivers 99.86% uptime ensuring total confidence in your TOC measurement. Rock solid
- Analysis Method: UV Persulfate Oxidation
- Analytes Measured: Total Organic Carbon, Total Inorganic Carbon, Other
- Display Options: Digital Readout
- Local Interface: Digital Front Panel
-
Supplier: Hach
Description: A unique self-cleaning oxidation technology enables the B7000i analyzer to easily handle difficult samples and significantly reduce the maintenance schedule and costs associated with traditional on-line measurement. The B7000i also comes with a built in self-cleaning sample line and
- Analysis Method: UV Persulfate Oxidation
- Analytes Measured: Total Organic Carbon, Total Carbon, Total Inorganic Carbon, Other
- Display Options: Digital Readout
- Local Interface: Digital Front Panel
-
Supplier: ABB Measurement & Analytics
Description: The portable TOC/DOC Field Meter from UviTec provides simple and affordable testing of organic matter in water or wastewater output as total organic carbon (TOC) or dissolved organic carbon (DOC). Operation is straight forward with accurate and repeatable results obtained in seconds.
- Battery Powered: Yes
- Display Type: Digital Display
- Mounting / Environment: Portable, In-Situ / Field
- Operating Temperature: 32 to 113 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: purification Manufacturing reagents Preparing buffers and media Rinsing glass vessels Features Innovative glass operator interface with touch function Integrated TOC measurement (optional) Volume- and time
- Market: Food / Medical / Sanitary
- Removal Application: Ultra Pure Water
-
Supplier: Linde North America, Inc.
Description: Linde provides the required EN (European Union) 12619 gas standard in a balance of research grade nitrogen gas for flame ionization detection (FID) and measurement of total organic compounds (TOC) in stationary source combustion emissions, including municipal and hazardous waste
- Applications: Calibration Gas / Gas Standard
- Hydrocarbons: Methane, Propane
- Hydrogen, Hydrides and Hydrogen Compounds: Hydrogen
- Nitrogen and Nitrogen Compounds: Nitrogen
-
Supplier: SAE International
Description: The second generation International Space Station (ISS) Total Organic Carbon Analyzer's (TOCA) function is to monitor concentrations of Total Organic Carbon (TOC) in ISS water samples. TOC is one measurement that provides a general indication of overall water quality by
-
Supplier: ABB Measurement & Analytics
Description: components including all relevant pollutants Proven hot/wet extractive measurement Powerful FTIR technology for TOC Complete system with a compact and modular design - Internal references - allow on-going system validation - Lowest detection limits
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
- Measurement Type: %Volume, Trace
- Mounting Type: Fixed
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The M800 multi-parameter transmitter provides simultaneous monitoring of one, two or four in-line sensors. It offers measurement of pH/ORP, optical DO, amperometric oxygen (DO as well as O2 gas), conductivity, resistivity, TOC, dissolved ozone, flow and turbidity in pure water as well
- Form Factor: DIN Rail
- Outputs: Current Loop (e.g., 4-20 mA), Relay
- Specialized / Other Inputs: Other
- User Interface: Front Panel and Display, Touch Screen
-
Supplier: Real Tech, Inc.
Description: Real Tech’s Multi-Wave bypass style sensor offers a practical and affordable real-time monitoring solution for many important water quality parameters and compounds including BOD, COD, TOC, colour, chromium VI and more in water and wastewater. This customizable sensor is factory calibrated
- Flow Rate Range: Over 300 ml/min
- Light Source: LED, Other Method
- Self-Calibration: Yes
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total carbon (TC), inorganic carbon (IC), total organic carbon (TOC), dissolved organic carbon (DOC), and non-purgable organic carbon (NPOC) in water, wastewater, and seawater in the range from 0.5 mg/L to 4000 mg/L of carbon. Higher levels may
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of the integrity of water filtration membrane elements and systems using air based tests (pressure decay and vacuum hold), soluble dye, continuous monitoring particulate light scatter techniques, and TOC monitoring tests for the purpose of rejecting
-
Supplier: TOC Systems, Inc.
Description: For use with All Star TOC Analyzers Alkalinity/Direct Method Avoids Titrimetric/Colorime tric Procedures Reports Total & Phenolphthalein Alkalinity Requires No Probes Integrates with StarTOC Onboard Computer Interference - Free
- Built-in or Self-calibration: Yes
- Display Type: Digital Display
- Dissolved CO2 Range: 1 to 1000 ppm
- User Controls: Digital Front Panel
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total carbon (TC), inorganic carbon (IC), total organic carbon (TOC), dissolved organic carbon (DOC), and non-purgable organic carbon (NPOC) in drinking water, groundwater, surface water, wastewater, and seawater in the range from 0.5 mg/L to
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total carbon (TC), inorganic carbon (IC), total organic carbon (TOC), dissolved organic carbon (DOC), and non-purgable organic carbon (NPOC) in water, wastewater, and seawater in the range from 0.5 mg/L to 4000 mg/L of carbon. Higher levels may
-
Supplier: Hach
Description: Hach is committed to understanding your measurement needs in order to provide you and your lab with the right solution. How much time is your lab spending conducing digestions for parameters such as COD and TOC? Are your laboratory testing procedures optimized to save time and ensure
- Parameters Controlled: Temperature
- Parameters Measured: Temperature
- Reactor Design: Other Reactor Design
- Reactor Operation: Batch
-
Supplier: Dupont Water Solutions
Description: Ultrapure water specifications and analytical measurement capabilities have advanced to meet the exacting needs of microprocessor, semiconductor and other silicon based device manufacturers. DOW™ FILMTEC™ SG30LE-440i reverse osmosis elements have been developed
- Features: Reusable / Cleanable
- Filter Media: Other
- Industry Use: Semiconductor Processing
- Maximum Liquid Flow: 6.94 GPM
Find Suppliers by Category Top
Featured Products Top
-
FlowEVO PLUS and Silarex PLUS you can get even better performance and sensitivity. An example of this is in the measurement of Total Organic Compounds (TOC). Check out the performance and sensitivity. The best by far!!! (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Traceability of Measurements: Ensuring Reliable Performance of Critical TOC Instruments
The use of total organic carbon (TOC) measurements has become a widespread best. practice throughout the pharmaceutical, semiconductor, municipal water treatment,. and wastewater industries. Many industry-leading companies and organizations. are using TOC for specific manufacturing applications
-
Sievers 900/5310 C Series TOC Analyzers - Calibration
The Sievers* 900 and 5310 C Series TOC Analyzers. incorporate a number of new features and options. designed toimprove the accuracy and linearity of the. TOC measurements. Three new calibration options. are available in the Analyzers: automatic conductivity. offset, automatic TOC autozero
-
New Waves in Pharma-Grade Water
Testing Requirements 1996 saw major changes to USP standards --particularly USP General Chapter <645 >, which established water conductivity requirements for WFI and highly purified water, and USP <643 >, which allowed the use of total organic carbon (TOC) measurement---a technique that, before
-
What to Expect at Interphex 2007
for critical measurements in air, liquid and gas. It will showcase its Anatel TOC analyzers for high-purity water systems; Met One and HIAC particle instrumentation for monitoring particulate contamination in air and liquid; and Orbisphere analyzers for measuring ozone levels in water treatment
-
Interphex Booth Previews
SmartPlant-PC is the latest API synthesis plant from The modular systems are designed to allow customers to safely, dispense, charge, sample, filter and dry potent compounds. Coriolis Meter Handles Entrained Gas "The CFT50 digital Coriolis mass flowmeter from provides an accurate measurement
More Information Top
-
Y-12 Groundwater Protection Program Groundwater Monitoring Data Compendium, Revision 1
PAIRED/CLUSTERED WITH: TAG DEPTH (measured): 14.25 ft below top of casing ( TOC ) MEASURING POINT ELEVATION: .
-
Remote Sensing and Atmospheric Ozone
Interference of SO2 and NO2 in Dobson TOC measure- ments . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Organic carbon in Hanford single-shell tank waste
A significant number (28) of the 75 tanks had only one TOC measurement .
-
Organic carbon in Hanford single-shell tank waste
A significantnumber (28) of the 75 tankshad only one TOC measurement .
-
Organic Complexant Topical Report [SEC 1 & 2]
DSC),and TOC measurements .
-
Ground‐based total ozone column measurements and their diurnal variability
Only TOC measurements with uncertainties ≤1% (1σ) were considered.
-
Analysis of organic carbon and moisture in Hanford single-shell tank waste
4.7 Comparison of TOC Measurement Data . . . . . . . . . . . . . . . . . . . . . .
-
Calculation of combustible waste fraction (CWF) estimates used in organics safety issue screening
The basic data consists of H20 and TOC measurements from tank waste at identified locations in the tank.
-
Determination of Formation Organic Carbon Content Using a New Neutron-Induced Gamma Ray Spectroscopy Service that Directly Measures Carbon
Carbon-based measurements such as the ( TOC ) measurement described here are used .
-
Limitation of UV-Vis absorption analysis for determination of aqueous colloidal fullerene (nC60 ) at high ionic strength
Thus, the predicted mobility of nC60 based on the UV absorbance may be overly optimistic under such conditions, and the TOC measurement may be an alternative or a supplement.
Indicates content that may require registration and/or purchase.