-
Supplier: Accuris
Description: Titanium Alloy Sheet, Strip, and Plate 3Al - 8V - 6Cr - 4Mo - 4Zr Solution Heat Treated
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of sheet, strip, and plate.
-
Supplier: Accuris
Description: Titanium Alloy Bars, Forgings and Forging Stock 3Al - 8V - 6Cr - 4Mo - 4Zr Solution Heat Treated
-
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars, forgings, and stock for forging.
-
Supplier: Accuris
Description: TITANIUM ALLOY BARS AND WIRE 3Al - 8V - 6Cr - 4Mo - 4Zr Consumable Electrode Melted Cold Drawn
-
Supplier: Accuris
Description: Titanium Alloy Bars, Forgings, and Forging Stock 3Al - 8V - 6Cr - 4Mo - 4Zr Solution Heat Treated
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars and wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up through 4.000 inches (101.60 mm), inclusive, and stock for forging of any size (see 8.6 ).
-
Supplier: IHS ESDU
Description: without bushes which shows the effect of mean stress, one for lugs without bushes where the material around the hole has been cold-worked, and one for lugs with close-fitted steel bushes. For Ti-4Al-4Mo-2Sn-0.5Si, a graph gives data for lugs with fitted copper alloy bushes. Geometrical
-
Supplier: IHS ESDU
Description: and aged forged bar and plate all under axial loading. The effect of mean stress is shown by superimposing curves of constant stress ratio on the data. For Ti-4Al-4Mo-2Sn-0.5Si the data are plotted as a non-dimensional alternating stress parameter (involving the stress concentration
-
Description: Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for trials/prototypes. Ulbrich Shaped Wire manufactures Titanium 6-4 in small to
- UNS Number: 56,400
- Tensile Strength (UTS, Break): 135,000 psi
- Yield Strength (YS): 125,000 psi
- Elongation: 15 %
-
Supplier: Matexcel
Description: Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Al 5.50-6.75; V 3.50-4.50; Ti Bal;Fe ≤0.3;C ≤0.08; N ≤0.05; H ≤0.015; O ≤0.2; Y ≤0.005
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Titanium / Titanium Alloy
-
Supplier: Universal Wire Works Inc.
Description: This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent for industrial fans, pressure vessels, aircraft components, compressor blades and jet engine parts. 6-4 Eli is a slightly
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ)
- Features: Light Alloy, Non-ferrous - Any Type, Other, Specialty / Other
- Type: Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrNiAlTi alloy micro powder, please contact customer service!
- Type: Alloy
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Powder
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.16-90 Class ERTi-5ELI (formerly AWS A5.16-70 Class ERTi-6AL-4V-1) AMS 4956C Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at the expense of arc stability. Description Washington Alloy 6AL/4V ELI is
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN HEADER R/A 6POS 1.5MM Product overview: S6B-ZR-3.4 from JST is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Voltage Rating: 50 volts
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrNi2.1MoAl alloy micro powder, please contact customer service!
- Type: Alloy
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Powder
-
Supplier: ESAB Welding and Cutting Products
Description: Features OK Band NiCrMo3 is a nickel-based strip for submerged arc or electroslag strip cladding. Together with OK Flux 10.11 for electroslag welding or OK Flux 10.16 for subarc welding, produces a weld overlay with good corrosion resistance and high-temperature properties. Industries Nuclear
- Welding Filler Types: Hardfacing / Repair Alloy, Nickel Alloy
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Universal Cutting Tools, Inc.
Description: 2-Flute Single End Solid Carbide End Mill - Regular Length - TiCN * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.75 inch
- Shank / Arbor Diameter (if different): 0.75 inch
- Flute / Cutting Length: 1.5 inch
- Overall Length: 4 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: 4-Flute Single End Solid Carbide End Mill - Regular Length - TiCN * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.75 inch
- Shank / Arbor Diameter (if different): 0.75 inch
- Flute / Cutting Length: 1.5 inch
- Overall Length: 4 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: JST Sales America Inc. Win Source Part Number: 818599-B6B-ZR-SM4-TFT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: JST Sales America Inc. Win Source Part Number: 932796-S4B-ZR-3.4(LF)(SN) Series: ZH Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole, Right Angle 4 position 0.059" (1.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: S4B-ZR
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1225223-MMBZ6V8AL Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Tadlock Pipe & Rental, Inc.
Description: For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the
- Outside Diameter / Size: 2.375 inch
- Type: Metal Tubing
- Application: Oil / Fuel
- Features: Other
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Our upgrade printer replaces your current obsolete printer with our latest Ti-1000Z printer (with “industrial series” Zebra xi4 driver) and all of the additional hardware to get your current T-1000 compatible. Ti-1000ZR Inline Thermal Printer (PN: T-Ti1000ZR) Latest generation thermal
- Resolution: 200 dpi
- Features: Bar Codes, Electric, Graphics, Other, Programmable
- Technology: Direct Thermal, Thermal Transfer
- Media Handling: Plastics
-
Supplier: Powell Electronics, Inc.
Description: CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
- Connector Type: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: "Connector Header Through Hole, Right Angle 8 position 0.059"" (1.50mm)"
- Voltage Rating: 50 volts
- Current Rating: 1 amps
- Number of Contacts: 8 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: ASTM International
Description: 1.1 This specification provides material requirements for titanium-6 aluminum-4 vanadium alloy castings to be used in the manufacture of surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
-
Supplier: Win Source Electronics
Description: Manufacturer: JST Sales America Inc. Win Source Part Number: 836473-S8B-ZR-SM4A-TF Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: PHYco Inc.
Description: Modular Plug 6P4C Round stranded
- Connector Type: Modular Connector and RJ Connector
-
Supplier: ODG (Origin Data Global)
Description: CONN HEADER VERT 8POS 1.5MM
- Voltage Rating: 50 volts
- Current Rating: 1 amps
- Operating Temperature: -25 to 85 C
- Number of Contacts: 8
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Networking Cable For use with
-
Supplier: Powell Electronics, Inc.
Description: Sealed, Illuminated Rocker Switch
-
Supplier: ODG (Origin Data Global)
Description: TM3-4 INPUTS TEMPERATURE
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
frequency range: 2.4 to 8.3 GHz • Low insertion loss, 0.75 dB typical @ 5 to 7 GHz • High isolation, 23 dB typical @ 5 to 7 GHz • Excellent linearity performance, IP0.1dB = +31 dBm • Single control logic • 1.1 V and 3.6 V logic (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Black zirconia ceramic, produced by Shenzhen Suntech Advanced Ceramic Co., Ltd., is a high-performance material made from nano ZrO2 ceramic powder and nano black pigment powder. Its exceptional mechanical properties, high-temperature stability (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
H5AN8G6NDJR-XNC is designed for professional applications including embedded computing, networking, industrial controllers, and high-bandwidth memory subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
High-Speed Thermography Infrared camera systems allow thermographic precision at highest speeds Snapshot detectors and complementary components provide for highest (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Co:MgAl₂O₄ saturable absorber for 1.5 μm eye-safe lasers, enabling passive Q-switching with high damage threshold and stable near-infrared performance.
(read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Coiling Technologies is excited to support the manufacturing of the suspension springs in collaboration with Mubea for the 2026 Chevrolet Corvette ZR1X, with its groundbreaking Hypercar performance stats. The Role of Springs in Suspension Performance The (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
-generation ceramics such as Al2O3 and ZrO2. It offers excellent thermal shock resistance and high fracture toughness, compatibility with nonferrous metal melts, and improved structural reliability compared to other ceramic materials. When extreme conditions like these push equipment to its limits (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
ZCP2008IHC227
In this study Ti 10V-2Fe3Al (Ti 10-2-3) and Ti 3Al - 8V - 6Cr - 4Mo - 4Zr (Beta-C) served as beta titanium alloys for research into THP.
-
ZTI130
Ti 3Al - 8V - 6Cr - 4Mo - 4Zr (Age-Hardenable Titanium Alloy) Carpenter titanium alloy Ti 3Al-8V-6Cr-4Mo-4Zr, or Ti-3-8-6-4-4, is a beta alloy that contains large amounts of beta stabilizers (molybdenum and vanadium) and can …
-
Titanium: A Technical Guide
As exam- ples of use, alloys such as Ti-6Al-4V and Ti - 3Al - 8V - 6Cr - 4Mo - 4Zr are being used for offshore drilling applications and geothermal piping, while alloys such as Ti-6Al-4V, Ti-6Al-2Sn-4Zr-2Mo+Si, Ti …
-
Obtainment of Beta Titanium Alloys for Aerospace Applications by Powder Metallurgy
Several titanium alloys are suitable for making springs, including Ti - 3Al - 8V - 6Cr - 4Mo - 4Zr , (Beta-C) which has been used in the aerospace industry over ten years in spring applications similar in scale to those used in automobiles.
-
ZTATG2000P283
… 0.7Nb-0.5Mo -0.35Si Modified Ti (Ti-0.2Pd), grade 7, UNS R52400; grade 11, UNS R52250 Ti-0.3Mo-0.8Ni, ASTM grade 12, R53400 Ti-3Al-2.5V Ti - 3Al - 8V - 6Cr - 4Mo - 4Zr (Beta C) Ti-4 …
-
Influence of Oxygen Content on the Mechanical Properties of Titanium-35Niobium-7Zirconium-5Tantalum Beta Titanium Alloy
… oxygen and alloy content values are larger for these three alloys, and this is generally true for other commercially available metastable beta titanium alloys used in the aerospace industry; particularly so for Ti - 3Al - 8V - 6Cr - 4Mo - 4Zr (UNS R58640) with maximum …
-
Metastable Beta Titanium Spring Performance at Elevated Temperature
Ti - 3Al - 8V - 6Cr - 4Mo - 4Zr or more simply Ti-36-6-44 (Beta-C™) was not the first beta alloy used in springs.
-
Lightweight Materials: Understanding the Basics
For example, higher-strength alloys such as Ti-6Al-4V and Ti - 3Al - 8V - 6Cr - 4Mo - 4Zr are used for offshore drilling applications and geothermal piping.
Indicates content that may require registration and/or purchase.