-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeMnAlCrTi alloy micro powder, please contact customer service!
- Type: Alloy
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Powder
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS, SAND 6.8Mg - 0.2Ti - 0.2Mn As Cast
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: TE Connectivity
Description: MOUNT,MGM,3/4,58A,TNCM I,CMP,CHR,STD,12F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 954852-SL8MN Series: * Categories: Embedded - Microprocessors
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Win Source Part Number: 832702-NNCD6.8PL-TI Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
-
Supplier: Powell Electronics, Inc.
Description: PROTECTIVE COVERS - PROTECTIVE COVERS
- Type: Cover
-
Supplier: Accuris
Description: Aluminum Alloy Castings, Sand 6.8Mg - 0.18Ti - 0.18Mn (535.0-0) Annealed
-
Supplier: Win Source Electronics
Description: Manufacturer: Advanced Analog Technology Win Source Part Number: 816415-AAT3218IGV-2.8-TI Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS, SAND 6.8Mg - 0.2Ti - 0.2Mn (535.0) As Cast
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS, SAND 6.8Mg - 0.18Ti - 0.18Mn (535.0-0) Annealed
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 862382-ATMEGA8A-MN Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-VQFN (5x5) Core Processor: AVR Speed: 16MHz Package: Tray Package: 32-VFQFN
- Clock Speed: 16 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 512 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sand castings.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Universal Cutting Tools, Inc.
Description: 2-Flute Single End Solid Carbide End Mill - Regular Length - TiCN * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.125 inch
- Shank / Arbor Diameter (if different): 0.125 inch
- Flute / Cutting Length: 0.5 inch
- Overall Length: 1.5 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: 4-Flute Single End Solid Carbide End Mill - Regular Length - TiCN * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.625 inch
- Shank / Arbor Diameter (if different): 0.625 inch
- Flute / Cutting Length: 1.25 inch
- Overall Length: 3.5 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: 2-Flute Single End Solid Carbide End Mill - Regular Length - TiCN * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.625 inch
- Shank / Arbor Diameter (if different): 0.625 inch
- Flute / Cutting Length: 1.25 inch
- Overall Length: 3.5 inch
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Hardness (Durometer): 80 durometer
- O-ring Size: British Standard metric sizes
- Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Universal Cutting Tools, Inc.
Description: 2-Flute Single End Solid Carbide End Mill - Regular Length - TiCN * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.375 inch
- Shank / Arbor Diameter (if different): 0.375 inch
- Flute / Cutting Length: 1 inch
- Overall Length: 2.5 inch
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sandcastings.
-
Supplier: Powell Electronics, Inc.
Description: D-Sub Connector
- Connector Type: D-Sub
-
Supplier: DigiKey
Description: "MOUNT MAGN 3/4"" RG58A 12' TNCM"
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Rochester Electronics
Description: SoC, CMOS, PBGA486
- Package Type: BGA
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: 3M Scotchlok Ring Tongue Nylon Insulat
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET TO-220F MOSFET
- Features: MOSFET
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 8KB FLASH 32VQFN
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of I/O Ports: 23
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches MN Replacement basic
- Maximum Current Rating: 10 amps
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Thin Film Materials - Ti Target BAI1200 8 Stk/Pck - 0483357 -- Ti Target BAI1200 8 Stk/Pck - 0483357Supplier: Umicore Metal Deposition Solutions
Description: Ti Target BAI1200 8 Stk/Pck - 0483357
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 10 cm (4") High-End low-midrange driver, diaphragm cone (titanium), 40-60W, fu 20000 Hz, 8 Ohm, 62Hz
-
Thin Film Materials - Ti Target BAI1200 8 Stk/Pck - 0483357 -- Ti Target BAI1200 8 Stk/Pck - 0483357Supplier: Umicore Materials
Description: Ti Target BAI1200 8 Stk/Pck - 0483357
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals 10-8-WN-A 80610034342
-
Supplier: Quarktwin Technology Ltd.
Description: AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Number of I/O Ports: 23
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: 8 Ohms Speaker 40W 62Hz ~ 20kHz Top Round
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
standards like CE, FCC, and ROHS for safe operation. Quick and Convenient Installation with Auto-negotiation 7013-16T-I responds instantly when it is connected and makes installation convenient. One 12~48VDC power supply connects to the 2-pin terminal block for power. The 10/100 Mbps ports (read more)
Browse Network Switches Datasheets for Volktek Corporation -
A unique patented three prong toothed 3600 RPM impeller that is meshed with teeth that are 0.030" (0.78 mm) apart can produce shear rates upwards of 40,000 reciprocal seconds.
(read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
As an improved formulation of the original SU?8 and SU?8 2000, SU?8 3000 offers enhanced adhesion, reduced coating stress, and reliable performance trusted by MEMS manufacturers. With viscosities that support 2-50 μm film thickness in a single coat, this delivers excellent imaging (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
During exposure, the photoresist undergoes cross?linking, creating highly stable regions that become insoluble in standard liquid developers, ensuring precise pattern retention. With its excellent optical transparency above 360 nm, SU?8 enables the formation of near?vertical sidewalls even in (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Qorvo’s QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a (read more)
Browse RF Switches Datasheets for Qorvo -
Conax solution for FT8 turbines outperforms OEM parts FT8/GG8 frame turbine users are choosing Conax Technologies’ exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
resistance and enhancing thermal performance. Dongguan Sheen Electronic Technology Co. Ltd. offers SP phase change thermal materials with a thermal conductivity range of 1.8-8.0W/m·K, tested for 1,000-hour reliability. Inquiries are welcome. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Vertical or Horiztonal Dual Heat Medical Pouch Sealing Machinery. Seals Tyvek at up to 40 feet per minute. Renders 3/8" wide hermetic seal. Models with conveyors available for heavy or bulky products. Designed with two heating zones, two cooling zones (read more)
Browse Medical Equipment and Supplies Datasheets for All Packaging Machinery Corporation -
Smaller footprint for a limited packaging area! Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 inch x 48 inch long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for “lay-flat” applications! (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Advances in titanium metal injection molding
Ti 8Mn - Ti 6Al 2Sn 4Zr 6Mo- .
-
ZTITA1994P0755
Ti · 8Mn /755 .
-
Titanium: A Technical Guide
Dur- ing the life of the titanium industry, various compositions have had transient usage; Ti-4A1-3Mo-1V, Ti-7A1-4Mo, and Ti - 8Mn are a few examples.
-
Stress-Corrosion Cracking: Materials Performance and Evaluation
Ti - 8Mn .
-
ZASMHBA0003822
For example, the few titanium alloys susceptible to SCC in ambient neutral saltwater in stressed smooth or notched samples include step-cooled Ti-8-1-1 and the Ti - 8Mn and Ti-13-11-3 alloys.
-
ZSCCM1992P265
… Ti-6-2-1-8 Ti-5-2.5 Ti-8-1-1 Ti-6-2-4-2 Ti-4-3-1 Ti-550 Ti-6-6-2 Ti-7-4 Ti-6-2-4-6 Ti - 8Mn BetaHI Ti-3-8 …
-
ZASMHBA0003181
Ti-13V- l ICr-3AI (1.50 Ti - 8Mn (3t) Ti-5AI-2.5Sn (3.50 Ti-8AI-2Cb-ITa (4t) Ti-4A1-3Mo-IV(b) (4.5t) Ti-2.5A1-16V(b) (4.5t) Ti-6AI-4V (4.5t) Ti-5AI …
Indicates content that may require registration and/or purchase.