Products/Services for Ti 15-3-3-3 Foil
-
Titanium and Titanium Alloys - (327 companies)Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios.TypesLight AlloyStandards / Specifications -
Foil Tapes - (168 companies)Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive... -
Metal Foils and Foil Stock - (174 companies)How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How... -
Thermal Transfer Ribbons and Foils - (42 companies)Hot stamping foils or films are used to emboss a metallic or colored finish onto a surface, usually through a thermal bonding or hot stamping process. Width, thickness and length are important product specifications to consider. Typically, the width... -
Embossers and Embossing Equipment - (43 companies)Embossers and embossing equipment create a three-dimensional image or design on paper, film, foil, or other ductile materials. Typically, embossing is accomplished with a combination of heat and pressure. Embossers and embossing equipment create...
-
Slitters and Slitting Equipment - (158 companies)Slitters and slitting equipment uses fixed or rotary knives to slit or trim webs of paper, film, foil, fabric, tape, or other roll stock to a specified width. Slitters and slitting equipment uses fixed or rotary knives to slit or trim webs of paper...
-
Web Winders, Rewinders, and Unwinders - (320 companies)Web Winders, Rewinders and Unwinders Information. Web winders, web rewinders and web unwinders are used for winding, rewinding, and unwinding webs made of paper, film, foil, nonwovens and textiles. These automatic machines are designed to handle web...
-
Adhesive Tapes - (931 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
-
Rolled Metals and Drawn Metals - (246 companies)Rolled Metals and Drawn Metals. Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes...
-
Solid State Lasers - (176 companies)...lasers include Nd: Yag, ND: YVO 4, Nd: YLF, Alexandrite, and Ti: sapphire. Solid-state lasers using yttrium aluminum garnet as the matrix material, doped with neodymium (Nd:YAG) can have wavelength outputs of 1.064 um, 532 nm, 473 nm, 355 nm, or 266 nm...
Product News
-
Budnick Converting, Inc.
Film, Foil, and Electrical Tapes Budnick Converting specializes in converting adhesive tapes, foams, foils, and other flexible materials. Whether you need a standard tape or custom converted parts, Budnick has the solution for your application. Need Film, Foil, and Electrical Tapes? Search by Specification. Our goal is to save you sourcing time, lower your material costs, engineer time-saving processes, and enhance the value of your final goods. (read more)Browse Foil Tapes Datasheets for Budnick Converting, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Ultra-thin Perforated foils application, or help in developing a perforated material that can fulfill your needs. Dexmet specializes in open area products for appliances, audio, automotive, chemical, electrical, filtration, medical, power generation, and aerospace. Perforated technology to complement Dexmet's expanded material. Expanded foils have been Dexmet's calling card for over 70 years. No other manufacturer can match the consistency and uniformity of Dexmet's open-area products. But there are applications where... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Engineered, Expanded Metal Foils PPG Offer a Broad Portfolio of Innovative Materials and Products. PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the renewable energy fields. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Pratt & Whitney Measurement Systems, Inc.
Measuring Aluminum Foil Materials. In the Materials Industry, dimensional measurement can yield much knowledge of the properties of materials including wear characteristics, compressibility, and coefficient of thermal expansion. Customers such as ASML, Corning, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness... (read more)Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Backer Hotwatt Inc.
GLASROPE ® & FOIL HEATERS Pipes, Tubes, and other similar apparatus where spot or particular locations need to be warmed. Odd shapes such as: Laboratory Beakers, Valves, and Piping, Appliances, Drier Units for Blueprint Machines, Incubators, and Tracers for Pipe Lines. Features (Single Glasrope). The Hotwatt Single Glasrope Heater has a termination on each end. The nominal diameter is .165" x .032" wall for 120 volts, and .180" x .040" wall for 240 volts. Lengths to 300". Maximum temperature is 900 F. Made in U.S.A. (read more)Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
Backer-Springfield
Foil bonded heaters for many applications FOIL HEATERS. Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your needs. Our flexible foil heaters are guaranteed to provide an economical and efficient heat source. Foil bonded heaters are used in many applications. One of the most common is as an anti-condensate heater... (read more)Browse Flexible Heaters Datasheets for Backer-Springfield -
Dexmet® Corporation, a part of PPG’s engineered materials division
Customized, highly engineered metal foils Engineered Materials, a subsidiary of PPG's aerospace division. PPG engineered materials is a global supplier of customized, highly engineered, expanded and perforated metal foils and polymers used for mission-critical applications in aerospace, energy storage, and other industrial applications. Follow us on: Facebook. YouTube. LinkedIn. twitter. Our Blog. Watch > > >Working With Dexmet: Applications. Expanded Solutions for Engineers with Tough Applications. PPG expanded metal foils... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
PPG Expanded and perforated metal foils PPG Offer a Broad Portfolio of Innovative Materials and Products. PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the renewable energy fields. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet Thin-gauge Perforated Foils Perforated technology to complement Dexmet's expanded material. Expanded foils have been Dexmet's calling card for over 70 years. No other manufacturer can match the consistency and uniformity of Dexmet's open-area products. But there are applications where expanded foils meet their limits... The relentless push toward thinner, lighter products has led the company to expand its expertise into an adjacent, complementary technology: Perforated foils. The precision, consistency, and volume... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metal Foils for Power Applications Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies. PPG Offer a Broad Portfolio of Innovative Materials and Products. PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the renewable energy fields. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
-
OSIRIS and SOMBRERO Inertial Fusion Power Plant Designs, Volume 2: Designs, Assessments, and Comparisons
If we design our foil support structure with 1inch openings and a support angle of 250, as shown in Fig. 3.77, and assume titanium foil material ( Ti 15 - 3 - 3 -3), for which we have the best data base for e …
-
Sub-Kelvin Thermal Conductivity and Radioactivity of Some Useful Materials in Low Background Cryogenic Experiments
Ti 15 - 3 - 3 -3 foil .
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20110304/offline/sampe_journal_20110304.pdf
For this panel, 0.127 mm thick Ti - 15 - 3 - 3 -3 foils that had been surface treated by the Pasa-Jell™ 107 process were utilized.
-
Structure–properties relations in titanium‐based thermoplastic fiber–metal laminates
The FMLs examined in this work were based on 0.14 mm thick layers of a Ti - 15 – 3 - 3 –3  alloy foil (from TICOMP, CA) and a woven glass-fiber-reinforced PEI ther- moplastic material (CETEX SS0303 from Ten …
-
Design of a mirror pointing and occulting mechanism for the ultraviolet coronagraph spectrometer
The drive belts are 0.05 mm (.002 in) thick by 12.7 mm (.5in) wide, made of a relatively new cold-formable titanium alloy, Ti 15 - 3 - 3 -3, specifically developed for manufacturability in very thin foil .
-
Polymorphism of the human erythrocyte-esterase D
… the fiber the narrow side of the gel, sample application about 3 cm v0n of the cathode with 15 #1-20~1 stromafreiem H ~ imolysat on 5 … … mms filter paper (Whatmann 3 MMS); removal of the … … by the cello gel film method.
-
IV. Specific scope of application
5 - 15 nMol of the samples LSsungsmittel in 1-3 ~ 1 is applied the silica gel coated plastic sheets on raft (with Fluorescenz-Indicator) (Eastman, Chroma grief 6060) and 1, 5 - 2 h developed in chambers that are lined not with …
-
The Beta Titanium Alloys
Ti- 15 - 3 - 3 -3 was also fabricated using a cold shear spinning operation to produce low cost tanks to replace Ti -6Al-4V units machined from forgings.99 Other … … material are as seamless tubing, wire, rivets, and foil for honeycomb structures.
-
Room climate technique
… Mineral and vegetable fiber dam materials stoppering plates of (dampfgehartet) foam plastics, AuBer H - F location foam urea … … roofing felt (nakedly) PVC- film , s>O,1 mm … … glass mosaic or ceramics 15 +35 10 20 70 … … 1 10 30+100 1+3 .
-
How permeable are the wrapping films for oxygen? - Zink‐Luft‐Batterien as sensors
… Non-invasive, Novel method for oxygen specifying Munich 2000, package-round display 3 (2002) 97 [11] J. Nentwig, plastic- films , 137 [12] W. Assel … … renata.com, [14] C. H. Hamann, in: W. Jansen … … electrochemistry Cologne 1999, 71 [ 15 ], band 6, C. H …
Indicates content that may require registration and/or purchase.