-
Supplier: Ed Fagan, Inc.
Description: lead resulting in a higher concentration of mass in a limited area. Tungsten Alloy Products Ed Fagan Inc. stocks Tungsten Alloys in a variety of forms and dimensions. If you do not see the size or form of Tungsten Alloys that you require, please call one of our materials
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular
- Features: Bar Stock, Corrosion Resistant, Non-ferrous - Any Type, Rolled / Drawn, Semi-finished Shape / Mill Stock, Tungsten / Tungsten Alloy
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: Mi-Tech Metals
Description: Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required.
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 90,000 psi
- Elongation: 8 %
- Tensile Modulus (E): 40,000 ksi
-
Supplier: ASTM International
Description: 1.1 This specification covers wrought alloy UNS N06333 in the form of hot-finished and cold-finished bars and flats intended for heat resisting applications and general corrosive service. 1.2 The values stated in inch-pound units are to be regarded as the standard.
-
-
Supplier: ASTM International
Description: This specification covers the standard for hot-finished and cold-finished UNS N06333 alloy bars and flats proposed for use in heat resisting applications and general corrosive service. Materials shall conform to mechanical properties of the material such as tensile strength, yield
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy
- Overall Width / OD: 2 inch
- Overall Length: 36 inch
- Overall Thickness: 1.25196918 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 5 %
- Specifications: AMS, UNS
Find Suppliers by Category Top
Featured Products Top
-
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Cemented Carbide - Cemented Carbide Manufacturers, Suppliers
name: tungsten carbide flats / bar material: k30/yg8 we supply any type of tungsten carbide tips according to samples or drawing . welcome to negotiate.
-
cemented carbide tool - offers from cemented carbide tool manufacturers, suppliers, exporters & wholesalers
name: tungsten carbide flats / bar material: k30/yg8 we supply any type of tungsten carbide tips according to samples or ...
-
Experimental models in antifungal chemotherapy
These teeth are notched on the disto-palatal aspect midway between the incisal rip and gingival margin with a no. 1 tungsten carbide flat fissure bar before the cemen- tation.
-
first time tig welds
I played around with the amperage on the maching and started out at 100 amps but settled on 80 amps with 1/16 ceriated tungsten on 1/16 flat bar .
-
first time tig welds
I played around with the amperage on the maching and started out at 100 amps but settled on 80 amps with 1/16 ceriated tungsten on 1/16 flat bar .
-
A mathematical model of TIG electric arcs operating in the hyperbaric range
The problem of an axisymmetric DC electric arc operated in an argon environment between a non-consumable tungsten cathode and a flat metal anode is considered (see figure 1) for elevated pressures up to 15 bar .
-
Sell Tungsten carbide ball,carbide pellets
Our company is a leading manufacturer of tungsten carbide products contains of Tungsten Carbide Bars / Solid Rods, Tungsten Carbide Mining Bits,Drilling Inserts, Tungsten Carbide Dental High … … Dies / Nibs, Tungsten Carbide Tips, Tungsten Carbide Blocks/ Flats /Strips, Tungsten Carbide Irregular …
-
Modification of impurity transport in the presence of saturated (m,n) = (1,1) MHD activity at ASDEX Upgrade
Tungsten concentration measurements from passive spectroscopy (GIW, thick black lines, (a) from spectral lines, (b … … concentration measurement using the SXR-evaluated W density (black dashed lines with red error bars in both (a) and (b)) throughout the flat -top of discharge #25447.
Indicates content that may require registration and/or purchase.