-
Supplier: BNB INT. Co., Ltd.
Description: Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Plastic / Elastomer Material: Acetal / Polyoxymethylene (POM), Fluoropolymer (PTFE / PVDF), Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Specialty / Other
-
Supplier: Hartford Technologies, Inc.
Description: We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP),
- Diameter / OD: 0.0005 to 0.015 inch
- Plastic / Elastomer Material: Acetal / Polyoxymethylene (POM), Fluoropolymer (PTFE / PVDF), Plastic, Polyamide, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP)
- Features: Corrosion Resistant, Specialty / Other
- Applications: Float / Level Sensing, Medical / Biotech
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load
- Features: Corrosion Resistant
- Plastic / Elastomer Material: Polyethylene (PE, HDPE, UHMW PE)
-
-
Supplier: U.S. Plastic Corporation
Description: Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of spheres also insulates heated liquid reducing evaporation and heat requirements. Ideal for plating tanks and
- Plastic / Elastomer Material: Polyethylene (PE, HDPE, UHMW PE)
-
Supplier: U.S. Plastic Corporation
Description: Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of spheres also insulates heated liquid reducing evaporation and heat requirements. Ideal for plating tanks and
- Plastic / Elastomer Material: Polyethylene (PE, HDPE, UHMW PE)
-
Supplier: BNB INT. Co., Ltd.
Description: Anticorrosive UPE Bearing It pertains to a high-density polyethylene with 1 million or higher average molecular weight and is otherwise known as UHMW-PE and UPE. Among engineering plastics, it has the highest impact resistance and significant wear resistance, so it is widely used for its low
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Vooner FloGard LLC
Description: The SRA-5000™ Actuator is an industry standard in a series of highly specialized shower actuators optimized for their respective range of applications. The oil lubricated "Ball-Reverser" design has three balls in tracks in a ball reverser screw. The actuator can develop 1000 lbs
-
Supplier: Vooner FloGard LLC
Description: The General Morgan™ Actuator ( formerly SRA-2000) is the original model in a series of highly specialized shower actuators optimized for their respective range of applications. The oil lubricated "Ball-Reverser" design has three balls in tracks in a ball reverser screw. The
-
Supplier: Custom Milling & Consulting, Inc.
Description: explosion-proof or Dust Tight control consoles Engineered materials of construction: Stainless Steel Wear resistant steel alloys Ceramics Engineered polymers (nylon & UHMW) Polyurethane – durable “yellow jacket” coating
- Type: Ball / Media Mill
-
Supplier: Dorner Manufacturing Corp.
Description: End Transfer Options: Roller Transfer Plate Powered Transfer for smooth transfer of parts as small as 76 mm (3 in) in diameter Guiding options: 25.4 mm (1 in) high aluminum side 76 mm (3 in) high aluminum side Fully adjustable UHMW guide Tool-less Fully Adjustable UHMW guide
-
Supplier: Industrial Magnetics, Inc.
Description: without double-blanking when the appropriate magnet is selected for the application Double Acting Optional Equipment: V-brackets to keep rounds or 90° shapes centered on the magnet. Made of UHMW to provide non-marring contact. Apple core mount Ball mount 3/8" NPT mount
- Use: General Industrial
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Lift Products, Inc.
Description: ways. We can customize the platform shape and size to fit specific applications as well as provide a wide range of top platform options including conveyor, ball transfer, UWMH and stainless steel tops. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
( formerly SRA-2000) is the original model in a series of highly specialized shower actuators optimized for their respective range of applications. The oil lubricated "Ball-Reverser" design has three balls in tracks in a ball reverser screw. The actuator can develop 1000 lbs of thrust. Length (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC
More Information Top
-
Outcomes of a self-constrained distal radioulnar joint arthroplasty: a case series of six patients
This implant is bipolar and self-constrained, consisting of an intramedullary ulnar stem and UHMW polyethylene ball that fits into a socket on a radial side plate (Fig. 1) [22].
-
Evaluation of wear in an all-polymer total knee replacement. Part 1: laboratory testing of polyethylene on polyacetal bearing surfaces.
The components consisted of 41 mm diameter polyacetal copolymer balls in combination with acetabular cups of UHMW polyethylene, and were compared to the conventional combination of cobalt-chromium alloy balls against UHMW polyethylene cups.
-
Implant materials for hip endoprostheses: old proofs and new trends
Ball head UHMW -polyethylene .
-
Effect of stereoregularity on the properties of syndiotactic‐rich ultrahigh molecular weight poly(vinyl alcohol)/dimethyl sulfoxide/water gel
Fig. 2 shows the change of the relative ball height in UHMW S-PVA gel with temperature.
-
Wear of Titanium 6-4 Alloy in Laboratory Tests and in Retrieved Human Joint Replacements
The balls were oscillated against UHMW polyethylene sockets under static loads of 25, 50, 100 and 200 lbs (112 to 893 N) for 10,000 cycles at each load, at first clean and then with particles of acrylic cement placed between the …
-
Tribological properties of kohlenstoffaserverstärktem plastics (CFK)
Further, [26] is listed the values known from the literature for the pairing CoCr ball / PE UHMW socket for comparison.
-
Disorders of the Hand
This ball is made of UHMW polyethylene and comes in three sizes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43126/245539427-MIT.pdf?sequence=2
… qty 4 (we can't find the supper bouncey ones but regular ones are on toysrus.com) * Large bearings - 3/4" ID - McMaster 5908K19, qty 4, $32.74 * Material for lining slides - roll of UHMW (found on Mcmaster) * Exercise Balls (Lg - 3-5ft?)- qty …
-
Concept and material properties of a cementless hip prosthesis system with Al2 O3 ceramic ball heads and wrought Ti-6Al-4V Stems
… orthopaedic implants to use for this total hip prosthesis system a combination ofwrought titanium alloy Prota- sull-64WF (for the femoral component stem), sin- tered aluminium oxide ceramic Biolox 2 (for the ball head) and hot-pressed UHMW -polyethylene Chiru- len3 (for …
-
How safe are the ceramic spherical heads for hip doh prostheses
Long, G. Willmann H.-G. Willert, G. book horn, Change retrieved Biolox ceramic ball heads paired with PE- UHMW acetabular sockets anus long-term function in surface characteristics of.
Indicates content that may require registration and/or purchase.