Products/Services for UJT Sawtooth Generator
-
Oscillators - (647 companies)...produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs. Oscillators are devices that are used to generate repetitive signals. They produce output signals without...Oscillator TypePackage / Form FactorRF Connector -
Unijunction Transistors (UJT) - (20 companies)...in relaxation oscillators. A relaxation oscillator charges a capacitor gradually. At a preset voltage, the capacitor is discharged rapidly, producing a sawtooth wave. With two bases, a UJT is sometimes called a double-base diode. An integrated circuit... -
Signal Generators - (411 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF... -
Packet Generators - (5 companies)Packet generators create a discrete chunk of communication in a pre-defined format. Packet generators create a discrete chunk of communication in a predefined format. A packet is a data block containing a header that includes a destination address... -
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate... -
RF Generators - (92 companies)RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF Generators Information. RF generators provide power for thin film processing equipment...
-
IC Signal Generators - (44 companies)IC waveform generators provide several different waveforms or functions at the desired frequency. Image Credit: MySkunkWorks | dhGate.com | D and N Electronics, Inc. IC waveforms generators (function generators) and IC waveform synthesizers provide...
-
Plasma Generators - (13 companies)Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices. Plasma generators produce the needed radio frequency (RF) power to create and maintain plasma in plasma...
-
Comb Generators - (25 companies)Comb generators create harmonic frequencies from which one frequency can be selected with a narrow filter and filtered out. Comb generators create harmonic frequencies from which one frequency can be selected with a narrow filter and then filtered...
-
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
Product News
-
Charles Ross & Son Company
Saw-tooth Dispersers vs. Rotor/stator Mixers The saw-tooth disperser and rotor/stator mixer are two of the most widely used high speed mixers yet many are unaware of the differences in their utility and operating capacities. Knowing the unique attributes of these devices is important in mixer selection and process optimization. High speed mixing is often required when incorporating solids into liquid especially when the powders are difficult to wet out, or when large amounts of solids are involved. Mixing under high shear and turbulent... (read more)Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Festo Corporation
Custom Venturi Vacuum Generators Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)Browse Venturi Vacuum Generators Datasheets for Festo Corporation -
Uni-Trend US
Arbitrary Waveform Generator UTG4202A UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator. The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 200MHz signals in a variety of modulations. Revolutionize Your Testing Experience with the UNI-T UTG4202A Waveform Generator. Attention, electrical engineers! It's time to elevate your testing capabilities with the UNI-T UTG4202A waveform generator -a true game-changer for your engineering... (read more)Browse Signal Generators Datasheets for Uni-Trend US -
C.I. Analytics, Inc.
Digital Calibration Blend Generator Automated multiple standard gas dilution unit for generation of in-house calibration standards. A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase - ensuring space maximization and cost savings. The 960 AMF Digital Calibration Blend Generator can dilute multiple compounds from different... (read more) -
SiTime Corporation
MEMS Clock Generators Cascade TM MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks. Always-accurate clock synthesis by eliminating crystal capacitive mismatch... (read more) -
SiTime Corporation
Chorus Automotive Clock Generators Highest Integration. FailSafe technology. Chorus TM Automotive is the industry 's first fully-integrated clock with built-in, end-to-end fault monitoring --simplifying system timing architecture and accelerating functional safety development time by up to six weeks. (read more) -
Corech Microwave
RF Signal Generators The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( >=100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Festo Corporation
Custom Vacuum Pumps and Vacuum Generators Festo Corporation manufactures custom vacuum pumps and vacuum generators to match your specifications. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Festo Corporation -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event -- so your critical power systems are ready when they're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's... (read more)
-
Elements of the applied electronics
Image 3 Controllable ramp generator (ramp generator) with UJT a) circuit diagram, b) voltage-time diagram .
-
Manual electrical engineering
Saw tooth voltage generator or igniting generator with UJT .
-
Practical Electronics for Inventors, Third Edition > Semiconductors
Here, a UJT is combined with a few resistors, a bipolar transistor, and a capacitor to make an oscillatory sawtooth generator that has controlled amplification (set by the bipolar transistor).
-
Advanced Semiconducting Materials and Devices
The UJT finds use in circuit meant for the following. .... • Timing circuit • Phase control • Voltage regulation • Sawtooth generator • Switching • Pulse generation • Current regulation • Sine wave generator Example 12.2 Discuss a switching device which is suitable for power control applications?
-
Books received
Sawtooth (ramp function) generator . .... The unijunction transistor ( ujt ).
-
Improved Pulse Delay Circuit for Phase-Controlled Rectifiers and Ac Voltage Controllers
…of 1800 is ensured in firing circuits based on the properties of the UJT , in which, the .... These pulses actuate a ramp generator at the same frequency; the sawtooth voltage and the delay-angle control voltage are fed to a comparator, whose output is a signal A whose negative going edges represent the delay angle.
-
Power electronics
derung of the steepness of the rise flank of the saw tooth that is replaced in simple circuits through the exponentially increasing voltage on a capacitor which is charged through a variable current. .... The igniting pulse becomes is supplied through an unijunction transistor UJT to the thyristors at the time … the sum of both components passes through zero, a driving pulse is formed in the pulse producer .
-
Analysis of the influence of the FM non-linearity on the range resolution of LFMCW radar
The signal generator adopting this method does not have steady state, but is always in dynamic adjustment … form of frequency deviation function will differ notably according to different temperature and divers sawtooth wave slope. .... ICf (r)=Eh&) - UJt .
-
Three-Phase AC Power Control Using Power Transistors
The modulator consists of a linear sawtooth UJT oscillator synchronized near the transition of each mode and a comparator with a dc control signal vC as shown. .... Sync pulse generator circuit.
-
Practical Electronics for Inventors, Third Edition > Oscillators and Timers
Here's another relaxation oscillator that generates a sawtooth waveform (see Fig. 10.3). .... This circuit combines a triangle-wave generator with a comparator. .... Here is a unijunction transistor ( UJT ), along with some resistors and a capacitor, that makes up a…
Indicates content that may require registration and/or purchase.