Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHOENIX CONTACT USA
Description: GSM UMTS antenna, with omnidirectional characteristic, 2 m antenna cable with SMA round connector
- Primary Frequency Range: 2,100 MHz
- Gain: 1 dB
- Operating Temperature: 104 to 185 F
- Pattern Type: Omnidirectional
-
Supplier: Advantech
Description: Antenna GSM/UMTS/LTE, Magnetic base, SMA-M GSM/UMTS/LTE 700/800/900/1700/1800/1900/2100/2500/2600/2700 MHz Magnetic base for easy attaching Gain 7 - 9 dBi, Low VSWR Thin bendy cable RG195/U, length 3 m Connector 1x SMA-Male
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GSM/UMTS, PENTA BAND; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; VSWR:-; Gain:2dB; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Antenna Applications:-; Antenna Mounting:SMA Connector; Product Range:-; RoHS Compliant: Yes
-
-
Supplier: Richardson RFPD
Description: 3/4 in Hole Rooftop Mounts for 800 MHz ""Male-Female Contact"" Antennas.
-
Supplier: PHOENIX CONTACT USA
Description: Directional antenna, outdoor installation, gain 8 dBi, connection N (female)
- Primary Frequency Range: 800 to 2,500 MHz
- Gain: 8 dB
- Operating Temperature: 32 to 158 F
- Pattern Type: Directional
-
Supplier: Moxa Inc.
Description: Frequency Range 850/900/1800/1900/2100 MHz Operating Frequency Omni-directional Antenna Gain 0 dBi Impedance 50±5 ohms Polarization Linear HPBW/Horizontal 360° HPBW/Vertical 40° V.S.W.R. 1 : 1.5 Max. Length 420mm Weight 430 g Connector Type N Type Female
- Primary Frequency Range: 850 to 2,100 MHz
- Gain: 0 dB
- VSWR: 1.5 :1
- Applications: Cellular / PCS Terminal
-
Supplier: PHOENIX CONTACT USA
Description: Mobile network antenna cable, 10 m in length, SMA (male) -> SMA (female), 50 ohm impedance
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Mobile network antenna cable, 5 m in length, SMA (male) -> SMA (female), 50 ohm impedance
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: Antenna splitter with 3 SMA sockets; GSM/ UMTS/ Bluetooth / WLAN
-
Supplier: Qorvo
Description: Qorvo's RF1292 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1292 is ideal for multi-mode GSM, EDGE, UMTS and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need
- Technology: GSM
-
Supplier: Newark, An Avnet Company
Description: Rod antenna; with 1m cable and SMA straight plug; GSM UMTS; 850/ 900/ 1800/ 1900/ 2100 MHz
-
Supplier: Qorvo
Description: Qorvo's RF1255 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1255 is ideal for multi-mode GSM, EDGE, and UMTS handset applications. This module integrates low pass filtering on the GSM transmit paths, thus avoiding the need for
- Technology: GSM
-
Supplier: Newark, An Avnet Company
Description: Magnetic foot antenna; with 2.5m cable and SMA straight plug; GSM UMTS; 850/ 900/ 1800/ 1900/ 2100 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas PSI-GSM/UMTS-QB-ANT
-
Supplier: RS Components, Ltd.
Description: Antenna, Cellular band on UMTS/LTE, Omni
- Primary Frequency Range: 2,600 MHz
- Gain: 2 dB
- Applications: Telemetry / Surveillance
-
Supplier: DigiKey
Description: 1.575GHz CDMA, GPS, GSM, UMTS Module RF Antenna 4dBic SMA Male Adhesive
- Primary Frequency Range: 1,575 MHz
- Gain: 4 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, GPS
-
Supplier: Advantech
Description: Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 Outdoor antenna for fix wall mounting Omnidirectional radiation
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal, GPS
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: Richardson RFPD
Description: The TG.22.0112 Penta-band GSM-DCS-PCS-UMTS-CDMA-GPRS-EDGE-HSPA 800MHz to 2200MHz monopole helical antenna is a quality robust antenna with high gain in small form factor.
- Primary Frequency Range: 800 to 2,200 MHz
- Gain: 0 dB
- VSWR: 2.3 :1
- Polarization: Linear
-
Supplier: Belden Inc.
Description: Directly mountable rod antenna for 5G, LTE, UMTS, GSM and WLAN networks. Linear antenna with vertical polarisation for signal enhancement in mobile radio and WLAN networks.
-
Supplier: WAGO
Description: Magnetic foot antenna; with 2.5m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz
- Primary Frequency Range: 2,700 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: 900MHz, 1.8GHz, 1.9GHz, 2.1GHz UMTS Whip, Straight RF Antenna 0dBd Panel Mount
- Polarization: Other
- Technology Type: Whip / Vertical Monopole
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : GPS, AWS, 3G, GSM+UMTS, Wi-Fi, Cellular, WISP, WLAN Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Application Coverage Type : Omnidirectional Product Type
- Primary Frequency Range: 815 to 2,500 MHz
- Gain: 3 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: Broadcom Inc.
Description: The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. The device also enables co-banding between UMTS Band 1 and Band 4. In addition to maintaining high isolation between
- RX (Low): 1,930 to 2,110 MHz
- TX (High): 1,995 to 2,170 MHz
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Powell Electronics, Inc.
Description: UMTS/Aux. 1.13mm Cable
-
Supplier: Ignion
Description: ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850,
- Primary Frequency Range: 400 to 8,000 MHz
- Gain: 7.1 dB
- VSWR: 4.5 :1
- Operating Temperature: -40 to 257 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 905083-1052630001 Series: 105263 Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Antenova Win Source Part Number: 858795-A10376 Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS - RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.6dBi, -2.4dBi - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake
-
Supplier: TOP-electronics USA
Description: Quectel UMTS/LTE EVB KIT, Evaluation Board for UG95, UC20, EC20/21/25 modules ** Please note that this EVB KIT does not contain the actual module or test boards, so they will need to be ordered separately ** EVB Components and Interface: A: UART port B: Antenna interface C: Adapter
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: Antenova Win Source Part Number: 858793-A10315 Series: Reflexus Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 3.7dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and
-
Supplier: Win Source Electronics
Description: Manufacturer: Ethertronics/AVX Win Source Part Number: 929913-P822602 Series: Prestta™ Features: 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: High-gain 23 element log-periodic directional antenna covering 824-2170 MHz. Covers GSM900, TDMA, CDMA, AMPS, TACS, GSM 1800, PCS, PCN, GSM 1900 and UMTS ranges Robust aluminum alloy construction resists extreme weather conditions Mounts to pole with included stainless steel clamps
- Primary Frequency Range: 824 to 2,170 MHz
- Gain: 11 dB
- Applications: Cellular / PCS Terminal
- Pattern Type: Directional
-
Supplier: Belden Inc.
Description: The Antenna-Roof-LG is a combined antenna for LTE, UMTS, GSM and GPS. The omnidirectional antenna is suited for applications as vehicle tracking, weather stations, wind parks and much more. With protection level IPX7 (waterproof) and with supported temperature range from
-
Supplier: L-com, Inc.
Description: The Multi-Band design of these antennas eliminates the need to purchase different antennas for each frequency. Model types include standard "Rubber Duck" style antennas and "Desk Top" style antennas with sticky mounts. The antenna covers the frequencies 900MHz
- Primary Frequency Range: 900 MHz
- Gain: 2 dB
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
-
Supplier: L-com, Inc.
Description: PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG72708U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 6 to 8 dB
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
- Pattern Type: Omnidirectional
Find Suppliers by Category Top
Featured Products Top
-
modules supporting LTE Cat 1 FDD and LTE Cat 1 TDD radio access technology with 3G UMTS/HSPA and 2G GSM/GPRS/EGPRS fallback. They provide a superb global and multi-regional coverage solution in the small LARA LGA form factor (26.0 mm x 24.0 mm, 100-pin). All voice+data modules in the series (read more)
Browse Memory Modules Datasheets for DigiKey -
requirements, and well as designs that were market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
requirements, and well as designs that were market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
were market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Using Serial RapidIO (R) to Optimize Baseband Interconnect in DSP-based 3G Base Stations
a significant portion of infrastructure cost. Open standards within the Node B allow costs to be reduced by enabling a more competitive environment and allowing multi-vendor solutions. The baseband card in a UMTS wireless base station (Figure 1) receives the digitized antenna data from the RF module
More Information Top
-
UMTS Radio Network Planning, Optimization and QOS Management
UMTS ANTENNA CONFIGURATION .
-
Specific absorption rate assessment near a base-station antenna (2,140 MHz): some key points
A typical UMTS antenna , operating at 2,140 MHz (which is the dedicated frequency in Europe), was simulated at different distances in front of a human model.
-
A dual‐band antenna design for GPS and UMTS applications
The simulation and experi- mental results presented in Figure 4 show that, for the UMTS antenna element, the impedance bandwidth centered at 2055 MHz is about 270 MHz (ϳ13%), satisfying the bandwidth requirement for UMTS application.
-
Assessment methods for antenna spatial separation of UMTS and LMDS systems in view of intersystem EMC
The UMTS antenna was modeled as a system of four half- wave dipoles placed over a screen at a distance of U4.
-
Study and Reduction of the Mutual Coupling Between Two Mobile Phone PIFAs Operating in the DCS1800 and UMTS Bands
The goal of the DCS antenna was to cover the 1710–1880 MHz band with the best return loss as possible while the UMTS antenna had to cover the 1920–2170 MHz band with the same requirement.
-
Optimized isolation between internal antennas for a dual-network wireless device
In the study the UMTS antennas is a patch PIFA and is arranged to be mounted at the top portion ofthe system circuit board (40 x 120 mm2) of the wireless device, similar to most of the conventional mobile phone antenna designs …
-
EMC internal patch antenna for UMTS operation in a mobile device
Index Terms—Antennas, electromagnetic compatibility (EMC) an- tennas, internal mobile phone antennas, mobile antennas, Universal Mobile Telecommunication System ( UMTS ) antennas .
-
Dual-band antenna design for GPS and UMTS applications
The experimental results presented in Fig.4 shown that for the UMTS antenna element, the impedance bandwidth, referred to as 10 dB return loss, centered at 2055 MHz is about 270 MHz (13 %).
Indicates content that may require registration and/or purchase.