-
Supplier: Accuris
Description: (R) Aluminum, Foil and Light Gage Sheet 99.45Al(1145-0) Annealed (UNS A91145)
-
Supplier: Accuris
Description: Standard Specification for Forged or Rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033 Alloy Pipe Flanges, Forged Fittings, and
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033* pipe flanges, forged fittings, and valves
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNS N08904, UNS N08925, UNS N08031, UNS NO8932, AND UNS N08926 PLATE, SHEET, AND STRIP
-
Supplier: ASTM International
Description: This specification covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675, UNS
-
Supplier: Accuris
Description: Standard Specification for UNS N08904, UNS N08925, UNS N08354, and UNS N08926 Seamless Pipe and Tube
-
Supplier: ASTM International
Description: 1.1 This specification covers alloys UNS N08904, UNS N08925,* UNS N08031, UNS N08932, UNS N08926, and UNS R20033 plate, sheet, and strip in the annealed temper. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in
-
Supplier: ASTM International
Description: 1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm)
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4418, Fed-QQ-M-56 QE22A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: JIT Packaging
Description: Upright--Plastic
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.25 inch
- Screw Lead: 0.025 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Caplugs
Description: Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal Designed for
- NPT Thread: 3/8 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET 2N-CH 20V 10.7A PWRDI3333 Product overview: DMN2022UNS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- V(BR)DSS: 20 volts
- PD: 1.9 milliwatts
- TJ: -55 to 150 C
- MOSFET Operating Mode: Enhancement
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch point.
- Number of Switch Points: 1 to 5 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- V(BR)DSS: 20 volts
- PD: 1,200 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass stem
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 70 psi
- Material Temperature Range: -4 to 248 F
- Maximum Current: 3 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14) Product overview: LC75834JEHS-UNS-E from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
- Features: Other
-
Supplier: DigiKey
Description: Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10.7A (Ta) 1.2W Surface Mount PowerDI3333-8
- Features: Other
-
Description: MOSFET 2N-CH 20V 10.7A PWRDI3333
- V(BR)DSS: 20 volts
- IDSS: 10,699.999999999998 milliamps
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as
- High Temperature Set Point: 122 to 194 F
- Maximum Diameter or Width: 1.1875 inch
- Maximum Height or Length: 4.875 inch
- Weight: 5.3 oz
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: DigiKey
Description: Black Connector Cable Clamp 1 3/4-18 UNS 32
- Features: Other
- Geometry: Straight
-
Supplier: DigiKey
Description: 12MM IPROX CLONE,AC,UNS 10MM SN,
- Operating Temperature: -40 to 158 F
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
Find Suppliers by Category Top
Featured Products Top
-
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
up to dimension 1 3/8”. UNS S32750 or other dimensions can be produced on request. Properties A summary of the properties of BUMAX® SDX Norsok according to the demands in NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. Other requirements according to NORSOK M-630 MDS D60 (read more)
Browse Bolts Datasheets for BUMAX® -
. HASTELLOY® alloy C-22® (UNS N06022) Ni 58, Cr 22, Mo 13.0, Fe 3.0, W 3.0 Better corrosion than C-276 in select environments. Resistance to a wide range of organic acids and the resistance to chloride-induced SCC, and other reducing chemicals. Also has (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Aluminium / Aluminum 1145 Alloy (UNS A91145)
Aluminium / Aluminum 1145 Alloy ( UNS A91145 .
-
ZEMPM2000P006
… 2 Volume Resistivity at Ambient Temperature of High Conductivity Material Families Alloy-temper ( UNS number) µ . m … … H18 (A91100) 1100-O (A91100) 1100-O (A91100) 1100-O (A91100) 1145-H18 ( A91145 ) 1145-O (A91145 …
-
ZASMHBA0003123
UNS N~x AANo, UNS No. … A91060 A91065 A91070 A91ff75 A91080 A91085 A91090 A91095 A91098 A91100 A91110 A91120 A91135 A91145 A91150 A91170 A91175 …
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
Alloy-temper ( UNS number) Ω circular-mil/ft oC 1145-H18 ( A91145 ) .
-
ZASMHBA0001058
hum Assedatiou UNS No. A91230 A91135 A91235 A91345 A91145 A91345 . . . . .
-
Materials Selection for Corrosion Control
A91145 Association UNS No.
Indicates content that may require registration and/or purchase.