-
Supplier: Accuris
Description: Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNALLOYED TITANIUM, FOR SURGICAL IMPLANT APPLICATIONS (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
-
Supplier: Accuris
Description: Standard Specification for Forged or Rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033 Alloy Pipe Flanges, Forged Fittings,
-
-
Supplier: Accuris
Description: (R) PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
Supplier: ASTM International
Description: This specification covers alloys UNS N08925, UNS N08031, UNS N08932, UNS N08926, UNS N08354, and UNS R20033 plate, sheet, and strip in the annealed temper. The alloys shall conform to the required chemical composition such as carbon, manganese,
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033* pipe flanges, forged fittings, and
-
Supplier: ASTM International
Description: 1.1 This specification covers UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08026, UNS N08024, UNS N08926, and UNS N08367, UNS N10276, UNS N10665, UNS N10675, and UNS R20033* billets and bars for
-
Supplier: ASTM International
Description: 1.1 This specification2 covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N10362, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665,
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA5.6 Class EcuNi MIL-E-22200/4 Type MIL-CuNi (70/30) UNS #W60715 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 187 is a 70% copper – 30% nickel flux-coated electrode
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNi MIL-E-21562 Type MIL-RN67, MIL EN67 ASME SFA5.7, Class ERCuNi QQ-R-571C MIL-R-19631B Type MIL-RcuNi MIL-1-23413 (MIL-67) Description Washington Alloy 67 is a copper-nickel filler metal used for MIG, TIG
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4396, MIL-R-6944 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nick el alloy of the type identified under the Unified Numbering System as UNS R30035. The following specification designations and their properties are covered:
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Spanners TORQUE WRENCH 1/4-36 UNS 280 NCM
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.997 Size: 40-50um
- Metal / Alloy Types: Refractory / Reactive (UNS R)
- Overall Length: 0.0016 to 0.0020 inch
- Shape / Form: Powder
-
Supplier: Materion Corporation
Description: AM 162 H minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness and adjusts for platform requirements. Plus, EB Weldable, TIG weldable, DIP and Vacuum brazing & machines like aluminum, can be coated like
- Applications: Electronics / RF-Microwave
- Metal / Alloy Types: Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy, Other / Miscellaneous Nonferrous (UNS M)
- Metal Matrix Composite: Yes
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
-
Supplier: Materion Corporation
Description: AM 162 Rolled Sheet minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness, adjusts for platform requirements. AM 162 Rolled Sheet is 62% commercially pure beryllium and 38% commercially pure aluminum in rolled,
- Applications: Aerospace / Aircraft (AQ)
- Metal Matrix Composite: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Specialty / Other (UNS M)
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- ID: 4.37 inch
- Metal / Alloy Types: Stainless Steel (UNS S)
- Overall Length: 13 inch
- Overall Width / OD: 8 inch
-
Supplier: Trinity Brand Industries
Description: Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Overall Thickness: 0.0070 inch
- Performance Features: Coiled Stock
-
Supplier: Rhenium Alloys, Inc.
Description: Rhenium Alloys specializes in a variety of materials including pure rhenium, pure molybdenum, and their alloys, pure tungsten, and variety of copper-tungsten alloys. Their goal is to use these materials to obtain the best results for your application. Let them help you determine which material and
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Materion Corporation
Description: Alloy 360 beryllium nickel strip by Materion Brush Performance Alloys combines unique mechanical and physical properties required in today’s high reliability electrical /electronic systems, heavy duty controls, electromechanical devices and in other high performance applications.
- Applications: Electronics / RF-Microwave
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Performance Features: Light Alloy
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well
- Applications: Other
- Metal / Alloy Types: White / Low Melting (UNS L), Lead / Lead Alloy
- Shape / Form: Other
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: High Performance Alloys, Inc.
Description: MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general
- Alloy: Yes
- Applications: Chemical / Materials Processing, Marine, Oil and Gas, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Corrosion Resistant
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Tokusen Kogyo Co., Ltd.
Description: Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor devices during the production process to test for conductivity. As today’s LSI chips become
- Applications: Electronics / RF-Microwave, Other
- Metal / Alloy Types: Noble / Precious Metal (UNS P), Palladium / Palladium Alloys, Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy, Tungsten / Tungsten Alloy
- Overall Length: 0.9843 to 5.91 inch
- Overall Width / OD: 0.0020 to 0.0098 inch
-
Supplier: Materion Corporation
Description: Electronic Materials E-40 materials are used as laminated, multi-chip modules in satellites, as heat sinks and in avionics of F-22, F-16, and F-18 tactical fighters. Along with thermal cycle reliability over a broad temperature range, Electronic Materials E-40’s high elastic modulus helps absorb
- Applications: Electronics / RF-Microwave
- Metal / Alloy Types: Beryllium / Beryllium Alloy
- Metal Matrix Composite: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Specialty / Other (UNS M)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10?² mbar in °C 1330 10?¹ mbar in °C 1470 Boiling point in °C 2672 Sublimation Good Directly from Cu crucible Possible W Good Low residual
- Applications: Other
- Metal / Alloy Types: Refractory / Reactive (UNS R)
- Overall Width / OD: 0.0276 to 0.1378 inch
- Shape / Form: Powder, Other
-
Supplier: Plansee SE
Description: We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and optimized production processes, we are able to improve the properties of pure
- Metal / Alloy Types: Refractory / Reactive (UNS R), Molybdenum / Molybdenum Alloy
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior corrosion resistance.
- Metal / Alloy Types: Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Powder
-
Supplier: Plansee SE
Description: Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy R-405 (UNS N04405) Ni 66.5 Cu 31.5 S 0.04 (Similar to MONEL alloy 400) Solid solution strengthened alloy with high strength and toughness over a wide range of (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. 3.maximizes ?ow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides: 1 (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(UNS R30605) Co 50.0, Cr 20.0, W 15.0, Ni 10.0, Fe 3.0 Mn 1.5 Excellent strength for continuous service to 1800°F. Oxidation and carburization resistance to 1900°F. Galling resistant, with resistance to marine environments, acids and body fluids. Non-magnetic, even when severely (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
ZASMHBA0001079
Mo-0.5Ti Mo-0.5Ti-0.02C Commercial Names UNS number. R03620 A S T M designation.
-
Design for Manufacturability Handbook, Second Edition > FORGINGS
UNS designation R03620 .
Indicates content that may require registration and/or purchase.