-
Supplier: Accuris
Description: Cobalt-Chromium-Tungsten-Nickel Alloy (UNS R30605) and Cobalt-Chromium-Tungsten Alloy (UNS R30016) Bars and Forgings
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNALLOYED TITANIUM, FOR SURGICAL IMPLANT APPLICATIONS (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
-
Supplier: Accuris
Description: Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
-
-
Supplier: Accuris
Description: Standard Specification for Wrought Seamless and Welded and Drawn Cobalt Alloy Small Diameter Tubing for Surgical Implants (UNS R30003, UNS R30008, UNS R30035, UNS R30605, and UNS R31537)
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033* pipe flanges, forged fittings, and valves
-
Supplier: ASTM International
Description: 1.1 This specification covers UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08026, UNS N08024, UNS N08926, and UNS N08367, UNS N10276, UNS N10665, UNS N10675, and UNS R20033* billets and bars for reforging.
-
Supplier: ASTM International
Description: R50250; Grade 2-UNS R50400; Grade 3-UNS R50550; and Grade 4-UNS R50700. Mill products may be supplied with a descaled or pickled, abrasive blasted, chemically milled, ground, machined, peeled, or polished finish, or as specified by the purchaser. Materials shall be furnished in
-
Supplier: ASTM International
Description: This specification covers alloys UNS N08925, UNS N08031, UNS N08932, UNS N08926, UNS N08354, and UNS R20033 plate, sheet, and strip in the annealed temper. The alloys shall conform to the required chemical composition such as carbon, manganese, phosphorus,
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4396, MIL-R-6944 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30159.
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30035.
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion and heat resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30159. The following specification designations and their properties are covered:
-
Supplier: Newark, An Avnet Company
Description: 18mm iProx Dual Out, DC, PNP,UNS 16mm Sn,1NO/1NC 2m Cable
-
Supplier: VAST STOCK CO., LIMITED
Description: Spanners TORQUE WRENCH 1/4-36 UNS 280 NCM
-
Supplier: High Performance Alloys, Inc.
Description: MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance
- Tensile Strength (UTS, Break): 70,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 105,000 psi
- Elongation: 15 to 50 %
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 10um; 250um; 325mesh
- Overall Length: 0.000393701 to 0.009842525 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.997 Size: 40-50um
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti grade2 Ø23x5mm hex. 100Stk - 0481623
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Plansee SE
Description: We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and optimized production processes, we are able to improve the properties of pure
- Metal / Alloy Type: Molybdenum / Molybdenum Alloy
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti ELC 99.9% Ø21x3mm 100Stk - 0481872
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti grade2 disc SW 28.5 hex. 100Stk - 0481748
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Type: Cobalt / Cobalt Alloy
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668 10⁻² mbar in °C 1730 10⁻¹ mbar in °C 1920 Boiling point in °C 3287 Melting Good Directly from Cu crucible Possible W Possible
- Overall Width / OD: 1.71259935 inch
- Overall Length: 1.0629927 inch
- Features: Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior performance in metal cutting applications.
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Tungsten / Tungsten Alloy
-
Supplier: Hyperion Materials & Technologies
Description: Ready-to-press carbide powder grades designed and manufactured to customer requirements.
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.99 Size: 5um; 325mesh
- Overall Length: 0.0001968505 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Pure / Very Low Alloy
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy R-405 (UNS N04405) Ni 66.5 Cu 31.5 S 0.04 (Similar to MONEL alloy 400) Solid solution strengthened alloy with high strength and toughness over a wide range of (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. 3.maximizes ?ow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides: 1 (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(UNS R30605) Co 50.0, Cr 20.0, W 15.0, Ni 10.0, Fe 3.0 Mn 1.5 Excellent strength for continuous service to 1800°F. Oxidation and carburization resistance to 1900°F. Galling resistant, with resistance to marine environments, acids and body fluids. Non-magnetic, even when severely (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
ZASMHBA0003817
Alloy 6B ( UNS R30016 ) is a wrought version.
-
Advanced Ultra-High Speed Motor for Drilling
HPA COBALT Alloy 6BH, Wear Resistant, (Co-Cr-W) ( UNS R30016 .
-
Wear Resistant Alloys
COBALT Alloy 6B (Co-Cr-W) ( UNS R30016 .
-
ZNCTA2000P395
Examples of wear resistant alloys include the Stellite family of alloys (e.g., alloys No., 1, 6, 12, and 21) and wrought alloy 6B ( UNS R30016 ).
-
ZNCTA2000P387
As shown in Table 1, weld overlay (hardfacing) alloys, wrought alloy 6B ( UNS R30016 ) and its higher carbon version 6K, and Ultimet (R31233) are the alloys most frequently employed for wear resistant applications.
-
Super Alloy Cobalt 6B (UNS R30016)
Super Alloy Cobalt 6B ( UNS R30016 .
-
Superalloys: Alloying and Performance
UNS Number: R30016 .
-
ZSAAP2010P139
Stellite 6B (Cobalt-base superalloy) UNS Number: R30016 Product Form: Unspecified .
-
ZNCTA2000P373
5894 (all product forms) UNS number. R30016 Temperature °C °F Hardness(a) HB .
-
Corrosion and Corrosion Control 4th Edition
UNS No. R30016 .
Indicates content that may require registration and/or purchase.