Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Wrought Seamless and Welded and Drawn Cobalt Alloy Small Diameter Tubing for Surgical Implants (UNS R30003, UNS R30008, UNS R30035, UNS R30605, and UNS R31537)
-
Supplier: Accuris
Description: (R) Bolts, Cobalt-Chromium-Nickel Alloy UNS R30035, Tensile Strength 260 ksi, Procurement Specification
-
Supplier: Accuris
Description: Bolts, Cobalt-Chromium-Nickel Alloy UNS R30035, Tensile Strength 260 ksi, Procurement Specification
-
-
Supplier: Accuris
Description: Standard Specification for Wrought Seamless and Welded and Drawn Cobalt Alloy Small Diameter Tubing for Surgical Implants (UNS R30003, UNS R30008, UNS R30035, UNS R30605, and UNS R31537) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30035.
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30035. The following specification designations and their properties are covered:
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for 35cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) forgings for surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.
-
Supplier: ASTM International
Description: This specification covers the requirements for wrought seamless and welded and drawn cobalt alloy small diameter tubing used for the manufacture of surgical implants. Product variables that differentiate small diameter medical tubing from the bar, wire, sheet, and strip product forms are addressed.
-
Supplier: ASTM International
Description: This specification covers the chemical composition and mechanical requirements for 35cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) forgings for use in surgical implants. The material covered here shall be in the form of bars, plates, sheets, or wires manufactured in the
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements of wrought 35cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) in the form of bar and wire, used for the manufacture of surgical implants. This alloy depends on combinations of work-strengthening, and work-strengthening and aging to
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4396, MIL-R-6944 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion and heat resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30159. The following specification designations and their properties are covered:
-
Supplier: Newark, An Avnet Company
Description: 18mm iProx Dual Out, DC, PNP,UNS 16mm Sn,1NO/1NC 2m Cable
-
Supplier: VAST STOCK CO., LIMITED
Description: Spanners TORQUE WRENCH 1/4-36 UNS 280 NCM
-
Supplier: High Performance Alloys, Inc.
Description: MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance
- Tensile Strength (UTS, Break): 70,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 105,000 psi
- Elongation: 15 to 50 %
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.997 Size: 40-50um
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 1-3um
- Overall Length: 0.0000393701 to 0.0001181103 inch
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Cobalt / Cobalt Alloy, Refractory / Reactive (UNS R)
- Features: Non-ferrous - Any Type
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti grade2 disc SW 28.5 hex. 100Stk - 0481748
- Features: Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R), Titanium / Titanium Alloy
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in °C 1330 10⁻¹ mbar in °C 1470 Boiling point in °C 2672 Sublimation Good Directly from Cu crucible Possible W Good Low residual
- Overall Width / OD: 0.02755907 to 0.13779535 inch
- Features: Chromium, Non-ferrous - Any Type, Other
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti ELC 99.9% Ø21x3mm 100Stk - 0481872
- Features: Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R), Titanium / Titanium Alloy
-
Supplier: Plansee SE
Description: We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and optimized production processes, we are able to improve the properties of pure
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R)
-
Supplier: Hyperion Materials & Technologies
Description: Ready-to-press carbide powder grades designed and manufactured to customer requirements.
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R), Titanium / Titanium Alloy
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668 10⁻² mbar in °C 1730 10⁻¹ mbar in °C 1920 Boiling point in °C 3287 Melting Good Directly from Cu crucible Possible W Possible
- Overall Width / OD: 1.71259935 inch
- Overall Length: 1.0629927 inch
- Features: Non-ferrous - Any Type, Other
- Type: Refractory / Reactive (UNS R), Titanium / Titanium Alloy
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior performance in metal cutting applications.
- Features: Non-ferrous - Any Type, Tungsten / Tungsten Alloy
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- Overall Width / OD: 8 inch
- Overall Length: 13 inch
- ID: 4.37 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior performance in earth/rock removal applications and processing.
- Applications: Mining
- Features: Non-ferrous - Any Type, Tungsten / Tungsten Alloy
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy R-405 (UNS N04405) Ni 66.5 Cu 31.5 S 0.04 (Similar to MONEL alloy 400) Solid solution strengthened alloy with high strength and toughness over a wide range of (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
. 3.maximizes ?ow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides: 1 (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(UNS R30605) Co 50.0, Cr 20.0, W 15.0, Ni 10.0, Fe 3.0 Mn 1.5 Excellent strength for continuous service to 1800°F. Oxidation and carburization resistance to 1900°F. Galling resistant, with resistance to marine environments, acids and body fluids. Non-magnetic, even when severely (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Optimization of Melt Chemistry and Properties of 35Cobalt-35Nickel (.pdf)
alloy falls within the ranges established for UNS designation R30035.
More Information Top
-
BOP Shear Rams for Hydrogen Sulfide Service
The cutting edge is made from a cobalt base ( UNS R30035 ) and an iron-based superalloy (UNS S66286) joined by an electron-beam (EB) welding process.
-
Federal Register > Wednesday, October 2, 2002 > [67 FR 61893] FDA Modernization Act of 1997: Modifications to the List of Recognized Standards, Recognition Lis...
ASTM F961-96, Standard Specification for Cobalt-35 Nickel-20 Chromium-10 Molybdenum Alloy Forgings for Surgical Implants [ UNS R30035 ] .
Indicates content that may require registration and/or purchase.