-
Supplier: Accuris
Description: Standard Specification for Cobalt-Chromium-Nickel-Molybdenum- Tungsten Alloy (UNS R31233) Rod
-
Supplier: Accuris
Description: Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COBALT-CHROMIUM- NICKEL-MOLYBDENUM- TUNGSTEN ALLOY (UNS R31233) PLATE, SHEET AND STRIP
-
-
Supplier: ASTM International
Description: This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy (UNS R31233) in the form of a rod for wear applications and general corrosion service. The requirements for the chemical composition hardness and tolerance, tensile strength, yield strength, and elongation are
-
Supplier: Accuris
Description: Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
-
Supplier: ASTM International
Description: This specification covers the standard for cobalt-chromium-nickelmolybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip proposed for use in wear applications and general corrosion service. Materials should conform to mechanical properties such as tensile
-
Supplier: ASTM International
Description: R50250; Grade 2-UNS R50400; Grade 3-UNS R50550; and Grade 4-UNS R50700. Mill products may be supplied with a descaled or pickled, abrasive blasted, chemically milled, ground, machined, peeled, or polished finish, or as specified by the purchaser. Materials shall be furnished in
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033* pipe flanges, forged fittings, and valves
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4396, MIL-R-6944 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30159.
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30035.
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion and heat resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30159. The following specification designations and their properties are covered:
-
Supplier: Newark, An Avnet Company
Description: 18mm iProx Dual Out, DC, PNP,UNS 16mm Sn,1NO/1NC 2m Cable
-
Supplier: VAST STOCK CO., LIMITED
Description: Spanners TORQUE WRENCH 1/4-36 UNS 280 NCM
-
Supplier: High Performance Alloys, Inc.
Description: MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance
- Tensile Strength (UTS, Break): 70,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 105,000 psi
- Elongation: 15 to 50 %
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.997 Size: 40-50um
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 1-3um
- Overall Length: 0.0000393701 to 0.0001181103 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti grade2 disc SW 28.5 hex. 100Stk - 0481748
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Type: Cobalt / Cobalt Alloy
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti grade2 Ø23x5mm hex. 100Stk - 0481623
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti ELC 99.9% Ø21x3mm 100Stk - 0481872
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Plansee SE
Description: We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and optimized production processes, we are able to improve the properties of pure
- Metal / Alloy Type: Molybdenum / Molybdenum Alloy
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: Hyperion Materials & Technologies
Description: Ready-to-press carbide powder grades designed and manufactured to customer requirements.
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668 10⁻² mbar in °C 1730 10⁻¹ mbar in °C 1920 Boiling point in °C 3287 Melting Good Directly from Cu crucible Possible W Possible
- Overall Width / OD: 1.71259935 inch
- Overall Length: 1.0629927 inch
- Features: Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior performance in metal cutting applications.
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Tungsten / Tungsten Alloy
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- Overall Width / OD: 8 inch
- Overall Length: 13 inch
- ID: 4.37 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior performance in earth/rock removal applications and processing.
- Applications: Mining
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Tungsten / Tungsten Alloy
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy R-405 (UNS N04405) Ni 66.5 Cu 31.5 S 0.04 (Similar to MONEL alloy 400) Solid solution strengthened alloy with high strength and toughness over a wide range of (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. 3.maximizes ?ow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides: 1 (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(UNS R30605) Co 50.0, Cr 20.0, W 15.0, Ni 10.0, Fe 3.0 Mn 1.5 Excellent strength for continuous service to 1800°F. Oxidation and carburization resistance to 1900°F. Galling resistant, with resistance to marine environments, acids and body fluids. Non-magnetic, even when severely (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Chapter 52-Cobalt-Base Alloys
UNS R31233 Wrought Plate (Annealed .
-
ZASMHBA0003817
A half-century after the introduction of Vitallium alloy, there was a further significant development in the field of corrosion-resistant Co-Cr-Mo alloys, namely, the introduction of Ultimet alloy ( UNS R31233 ).
Indicates content that may require registration and/or purchase.