-
Supplier: Accuris
Description: Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COBALT-28CHROMIUM-6MOLYBDENUM POWDER FOR MEDICAL DEVICES (UNS R30075, UNS R31537, AND UNS R31538) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WROUGHT COBALT-28CHROMIUM-6MOLYBDENUM ALLOYS FOR SURGICAL IMPLANTS (UNS R31537, UNS R31538, AND UNS R31539) - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: This specification covers the requirements for cobalt-28chromium-6molybdenum alloy powders for coating of orthopedic implants. This specification covers powder requirements only and does not address coating properties. Materials may be manufactured by rotating electrode process, inert gas
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and metallurgical requirements for three wrought cobalt-28chromium-6molybdenum alloys used for surgical implants. The properties specified apply specifically to wrought bar, rod, and wire. The alloys shall conform to the prescribed chemical
-
Supplier: ASTM International
Description: 1.1 This specification covers the material requirements of wrought cobalt-28-chromium-6-molybdenum alloy used for surgical implants. Material conforming to this specification has been evaluated for biocompatibility and corrosion resistance and has been found to be comparable to material conforming
-
Supplier: Accuris
Description: Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Forgings for Surgical Implants (UNS R31537, R31538, R31539)
-
Supplier: ASTM International
Description: This specification covers the material requirements for low-carbon (UNS R31537), high-carbon (UNS R31538), and dispersion-strengthened (UNS R31539) cobalt-28chromium-6molybdenum alloy high-strength forgings used for the manufacture of surgical implants. The properties
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4396, MIL-R-6944 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: JIT Packaging
Description: Carpet Bonnets
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30159.
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30035.
-
Supplier: SAE International
Description: This procurement specification covers bolts made from a corrosion and heat resistant, work-strengthened, cobalt-chromium-nickel alloy of the type identified under the Unified Numbering System as UNS R30159. The following specification designations and their properties are covered:
-
Supplier: Newark, An Avnet Company
Description: 18mm iProx Dual Out, DC, PNP,UNS 16mm Sn,1NO/1NC 2m Cable
-
Supplier: VAST STOCK CO., LIMITED
Description: Spanners TORQUE WRENCH 1/4-36 UNS 280 NCM
-
Supplier: High Performance Alloys, Inc.
Description: MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance
- Tensile Strength (UTS, Break): 70,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 105,000 psi
- Elongation: 15 to 50 %
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 10um; 250um; 325mesh
- Overall Length: 0.000393701 to 0.009842525 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.997 Size: 40-50um
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
-
Supplier: Plansee SE
Description: We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and optimized production processes, we are able to improve the properties of pure
- Metal / Alloy Type: Molybdenum / Molybdenum Alloy
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti grade2 Ø23x5mm hex. 100Stk - 0481623
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti ELC 99.9% Ø21x3mm 100Stk - 0481872
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Umicore Metal Deposition Solutions
Description: Ti grade2 disc SW 28.5 hex. 100Stk - 0481748
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Type: Cobalt / Cobalt Alloy
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668 10⁻² mbar in °C 1730 10⁻¹ mbar in °C 1920 Boiling point in °C 3287 Melting Good Directly from Cu crucible Possible W Possible
- Overall Width / OD: 1.71259935 inch
- Overall Length: 1.0629927 inch
- Features: Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R)
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior performance in metal cutting applications.
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Tungsten / Tungsten Alloy
-
Supplier: Hyperion Materials & Technologies
Description: Ready-to-press carbide powder grades designed and manufactured to customer requirements.
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Titanium / Titanium Alloy
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.99 Size: 5um; 325mesh
- Overall Length: 0.0001968505 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Powder
- Metal / Alloy Type: Pure / Very Low Alloy
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- Overall Width / OD: 8 inch
- Overall Length: 13 inch
- ID: 4.37 inch
- Features: Ferrous / Iron Based - Any Type
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy R-405 (UNS N04405) Ni 66.5 Cu 31.5 S 0.04 (Similar to MONEL alloy 400) Solid solution strengthened alloy with high strength and toughness over a wide range of (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. 3.maximizes ?ow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides: 1 (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(UNS R30605) Co 50.0, Cr 20.0, W 15.0, Ni 10.0, Fe 3.0 Mn 1.5 Excellent strength for continuous service to 1800°F. Oxidation and carburization resistance to 1900°F. Galling resistant, with resistance to marine environments, acids and body fluids. Non-magnetic, even when severely (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Federal Register > Wednesday, October 2, 2002 > [67 FR 61893] FDA Modernization Act of 1997: Modifications to the List of Recognized Standards, Recognition Lis...
ASTM F1537-00, Standard Specification for Wrought Cobalt-28-Chromium-6-Molybdenum Alloy for Surgical Implants (UNS R31537, UNS R31538 , and UNS R31539 .
Indicates content that may require registration and/or purchase.