-
Supplier: Accuris
Description: DISCOLORATION ACCEPTANCE CRITERIA FOR WELDS AND HEAT-AFFECTED ZONES ON ELECTROPOLISHED UNS S31603 TUBING
-
Supplier: Accuris
Description: Standard Specification for Additive Manufacturing Stainless Steel Alloy (UNS S31603) with Powder Bed Fusion
-
Supplier: Accuris
Description: DISCOLORATION ACCEPTANCE CRITERIA FOR WELDS AND HEAT-AFFECTED ZONES ON MECHANICALLY POLISHED UNS S31603 TUBING
-
-
Supplier: ASTM International
Description: This specification establishes the requirements for additive manufacturing of stainless steel alloy (UNS S31603) components by means of laser and electron beam-based full melt powder bed fusion processes. The components produced by these processes are typically used in applications
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Bars, Wire, Forgings, Tubing, and Rings 17Cr - 12Ni - 2.5Mo Solution Heat Treated (UNS S31603)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Caplugs
Description: DC Series UN / UNS caps seals out contaminants while protecting threads. The rolled threads allow the cap to be pushed on or threaded on. Threads meet UN and UNS specifications Material: High-Density Polyethylene Standard Color: Blue
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Wiseman Threading Tools Ltd.
Description: 11/16x11 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Rochester Electronics
Description: NXB0102 - Series Bus Transceiver
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Caplugs
Description: Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal Designed for
- NPT Thread: 1 1/4 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.11/16x12 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.5/16x10 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Daemar Inc.
Description: This series, designed for use in aircraft and hydraulic equipment applications, seals out contaminants while protecting threads. The rolled threads allow the DC cap to be pushed on or threaded on. Threads meet UN and UNS specifications. Material: High Density Polyethylene Colour: Blue
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Daemar Inc.
Description: Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and
- Features: Threaded
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA FE
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Cable Length: 0.06833993191666667 ft
- Application: RF
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)
- Operating Temperature: -40 to 125 C
- Output Type: 3-State
- Package Type: BGA
- Features: Other, RoHS Compliant
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch point.
- Number of Switch Points: 1 to 5 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Barksdale Control Products
Description: Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 70 psi
- Material Temperature Range: -4 to 248 F
- Maximum Current: 3 amps
-
Supplier: DigiKey
Description: Backplane Connectors - ARINC Inserts Socket Assembly 20-22D
-
Supplier: Lingto Electronic Limited
Description: MQUICK SHORT RECEPTACLE, COMPOSI
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/8 NPT-VA27 Level Switches are ideal for general level measurement in tanks or containers that require a stainless steel stem and float. This series features an
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 14 to 220 F
- Maximum Current: 2 amps
-
Supplier: ASTM International
Description: This specification covers UNS S31673 chromium-nickel-molybdenum wrought annealed stainless steel surgical fixation wires. The wires should conform to the required values of tensile strength and elongation. Wire surfaces should be processed to minimize tool marks, nicks, scratches, cracks,
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be manufactured by placing a
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as
- High Temperature Set Point: 122 to 194 F
- Maximum Diameter or Width: 1.1875 inch
- Maximum Height or Length: 4.875 inch
- Weight: 5.3 oz
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 750 to 2,724 lbs
- Application: Commercial
- Material: Monel® / Nickel Alloy
-
Supplier: Windy City Wire
Description: 22-04 UNS SOL CMP Wht Jkt AL
- North American (AWG): 22 AWG
- Cable Shielding: No Shielding
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
Find Suppliers by Category Top
Featured Products Top
-
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. (read more)
Browse Screws Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
How And Why Does Scale Stick - Can The Surface Be Engineered To Decrease Scale Formation And Adhesion?
Four substrates were investigated in the study, UNS S31603 (stainless steel), electrochemically pretreated UNS S31603 and two coatings: DLC (diamond like carbon) and PTFE (polytetrafluoroethylene).
-
Study of effect of liquid corrosivity in liquid-solid impingement on cast iron and austenitic stainless steel
stainless steel, UNS S31603 .
-
The corrosion performance of metals for the marine environment: a basic guide (EFC 63)
For example, corrosion products of carbon steel have caused localised pitting of UNS S31603 (316L) stainless steel (SS).
-
New Materials and Processes
Effect of Corrosion Inhibition on the Stress Corrosion Cracking of UNS S31603 Austenitic Stainless Steel .
-
Study of passive film on stainless steels and high grade nickel base alloy using X-ray photoelectron spectroscopy
HODGKIESS itic ( UNS S31603 ), superaustenitic (UNS S31254 and UNS S32654) and superduplex (UNS S32760) stainless steels and a Ni base alloy (UNS N06625) using X-ray photoelec- tron spectroscopy.
-
Comparative study of stainless steel and related alloy corrosion in natural sea water
Duplex steel UNS S31603 .
-
Surface scales in sea water systems: effects of their formation on corrosion behaviour of engineering steels
Using dc electrochemical accelerated polarisation tests, the corrosion behaviour of UNS S31603 stainless steel and BS 4360 carbon-manganese steel was studied.
-
Sulphur-Assisted Corrosion in Nuclear Disposal Systems (EFC 59)
Additional tests were performed to obtain the cumulative distribution of the breakdown potentials for crevice corrosion of UNS S31603 samples exposed to sterile aerated seawater.
-
ZCP2011MSTP1152
Several classes of alloys were tested, including stainless steel (316L ( UNS S31603 )), nickel-based alloy (C276 (UNS N10276)), titanium alloys (Ti 6-4 (UNS R56400) and Ti 6-2-4-6 (UNS R56260)), and 316L surface-alloyed with tantalum (Ta).
Indicates content that may require registration and/or purchase.