-
Supplier: Accuris
Description: Standard Specification for Wrought Nitrogen Strengthened 21 Chromium - 10 Nickel - 3 Manganese - 2.5 Molybdenum Stainless Steel Bar for Surgical Implants (UNS S31675)
-
Supplier: Accuris
Description: Standard Specification for Wrought Nitrogen Strengthened 21Chromium-10Nickel-3Manganese-2.5Molybdenum Stainless Steel Alloy Bar for Surgical Implants (UNS S31675)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WROUGHT NITROGEN STRENGTHENED 21CHROMIUM - 10NICKEL - 3MANGANESE - 2.5MOLYBDENUM STAINLESS STEEL ALLOY BAR FOR SURGICAL IMPLANTS (UNS S31675) - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 21 chromium-10 nickel-3 manganese-2.5 molybdenum stainless steel alloy bar for surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard.
-
Supplier: ASTM International
Description: This specification covers the chemical composition, mechanical, and metallurgical requirements for wrought nitrogen strengthened 21chromium-10nickel-3manganese-2.5molybdenum stainless steel alloy bars for use in surgical implants. The alloy bars shall be furnished in the annealed, medium hard, or
-
Supplier: Accuris
Description: PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
Supplier: Caplugs
Description: DC Series UN / UNS caps seals out contaminants while protecting threads. The rolled threads allow the cap to be pushed on or threaded on. Threads meet UN and UNS specifications Material: High-Density Polyethylene Standard Color: Blue
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Wiseman Threading Tools Ltd.
Description: 11/16x11 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Rochester Electronics
Description: NXB0102 - Series Bus Transceiver
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Caplugs
Description: Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal Designed for
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.11/16x12 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.5/16x10 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Daemar Inc.
Description: This series, designed for use in aircraft and hydraulic equipment applications, seals out contaminants while protecting threads. The rolled threads allow the DC cap to be pushed on or threaded on. Threads meet UN and UNS specifications. Material: High Density Polyethylene Colour: Blue
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Daemar Inc.
Description: Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and
- Features: Threaded
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA FE
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)
- Operating Temperature: -40 to 125 C
- Output Type: 3-State
- Package Type: BGA
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Cable Length: 0.06833993191666667 ft
- Application: RF
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch point.
- Number of Switch Points: 1 to 5 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Barksdale Control Products
Description: Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 70 psi
- Material Temperature Range: -4 to 248 F
- Maximum Current: 3 amps
-
Supplier: DigiKey
Description: Backplane Connectors - ARINC Inserts Socket Assembly 16-20
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, UNSEALED, WITH FE
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/8 NPT-VA27 Level Switches are ideal for general level measurement in tanks or containers that require a stainless steel stem and float. This series features an
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 14 to 220 F
- Maximum Current: 2 amps
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as
- High Temperature Set Point: 122 to 194 F
- Maximum Diameter or Width: 1.1875 inch
- Maximum Height or Length: 4.875 inch
- Weight: 5.3 oz
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 750 to 2,724 lbs
- Application: Commercial
- Material: Monel® / Nickel Alloy
-
Supplier: Windy City Wire
Description: 22-04 UNS SOL CMP Wht Jkt AL
- North American (AWG): 22 AWG
- Cable Shielding: No Shielding
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- Overall Width / OD: 1.75 inch
- Overall Length: 34.37 inch
- ID: 0 inch
- Features: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
Find Suppliers by Category Top
Featured Products Top
-
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. (read more)
Browse Screws Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
ZASMHBA0005673
Low-carbon stainless steels (type 316L or UNS S31673) Nitrogen-strengthened 22Cr-12.5Ni-5Mn2.5Mo (UNS S20910) Nitrogen-strengthened 21Cr-10Ni-3Mn2.5Mo ( UNS S31675 ) Nitrogen-strengthened 23Mn-21Cr-1Mo (UNS S29108 .
-
Federal Register > Wednesday, October 2, 2002 > [67 FR 61893] FDA Modernization Act of 1997: Modifications to the List of Recognized Standards, Recognition Lis...
ASTM F1586-02, Standard Specification for Wrought Nitrogen Strengthened 21 Chromium-Nickel-3 Manganese-2.5 Molybdenum Stainless Steel Bar for Surgical Implants ( UNS S31675 .
-
ZHMMD2003P021
Low-carbon stainless steels (type 316L or UNS S31673) Nitrogen-strengthened 22Cr-12.5Ni5Mn-2.5Mo (UNS S20910) Nitrogen-strengthened 21Cr-10Ni-3Mn-2.5Mo ( UNS S31675 ) Nitrogen-strengthened 23Mn-21Cr-1Mo (UNS S29108 .
Indicates content that may require registration and/or purchase.