-
Supplier: Accuris
Description: PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
Supplier: Accuris
Description: (R) PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel-chromium-molybdenum-columbium (UNS N06625), nickel-chromium-molybdenum-silicon alloy (UNS N06219), and Nickel-Chromium-Molybdenum-Tungsten Alloy (UNS N06650)* in the form of hot-worked rod and bar and cold-worked rod in the conditions shown
-
-
Supplier: Accuris
Description: SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
-
Supplier: Accuris
Description: STEEL PLATE, CORROSION RESISTANT, AUSTENITIC (UNS S30400, UNS S30403, S31600, S34700, AND S34800)
-
Supplier: Caplugs
Description: DC Series UN / UNS caps seals out contaminants while protecting threads. The rolled threads allow the cap to be pushed on or threaded on. Threads meet UN and UNS specifications Material: High-Density Polyethylene Standard Color: Blue
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Rochester Electronics
Description: NXB0102 - Series Bus Transceiver
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Wiseman Threading Tools Ltd.
Description: 11/16x11 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Caplugs
Description: Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal Designed for
- NPT Thread: 1 1/4 NPT
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.11/16x12 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.5/16x10 UNS Second Lead Tap SP
- Features: Other
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: Daemar Inc.
Description: This series, designed for use in aircraft and hydraulic equipment applications, seals out contaminants while protecting threads. The rolled threads allow the DC cap to be pushed on or threaded on. Threads meet UN and UNS specifications. Material: High Density Polyethylene Colour: Blue
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
- Chamfer Type: Plug Tap
- Thread Form: UNS
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Daemar Inc.
Description: Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and
- Features: Threaded
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA FE
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel (UNS N02200) and low carbon nickel (UNS N02201 and UNS N04400) in the form of welded and annealed or welded and stress relieved pipe intended for general corrosive service and for mechanical applications. 1.2 This specification covers outside
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Cable Length: 0.06833993191666667 ft
- Application: RF
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)
- Operating Temperature: -40 to 125 C
- Output Type: 3-State
- Package Type: BGA
- Features: Other, RoHS Compliant
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch point.
- Number of Switch Points: 1 to 5 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Barksdale Control Products
Description: Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 70 psi
- Material Temperature Range: -4 to 248 F
- Maximum Current: 3 amps
-
Supplier: DigiKey
Description: Backplane Connectors - ARINC Inserts Socket Assembly 16-20
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, UNSEALED, WITH FE
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/8 NPT-VA27 Level Switches are ideal for general level measurement in tanks or containers that require a stainless steel stem and float. This series features an
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 14 to 220 F
- Maximum Current: 2 amps
-
Supplier: ASTM International
Description: This specification establishes the requirements for additive manufacturing of stainless steel alloy (UNS S31603) components by means of laser and electron beam-based full melt powder bed fusion processes. The components produced by these processes are typically used in applications that
-
Supplier: ASTM International
Description: This specification covers UNS S31673 chromium-nickel-molybdenum wrought annealed stainless steel surgical fixation wires. The wires should conform to the required values of tensile strength and elongation. Wire surfaces should be processed to minimize tool marks, nicks, scratches, cracks,
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as
- High Temperature Set Point: 122 to 194 F
- Maximum Diameter or Width: 1.1875 inch
- Maximum Height or Length: 4.875 inch
- Weight: 5.3 oz
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 750 to 2,724 lbs
- Application: Commercial
- Material: Monel® / Nickel Alloy
Find Suppliers by Category Top
Featured Products Top
-
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. (read more)
Browse Screws Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Characterization of High-Temperature Oxide Films on Stainless Steels by Electrochemical-Impedance Spectroscopy
Three different stainless steel grades produced by Sandvik Steel were included in this investigation: UNS S30403, an austenitic 18Cry 10Ni grade, corresponding to Type 304; UNS S44600 , a ferritic grade, corresponding to Type 446; and UNS S30815, an austenitic steel, alloyed with …
-
Corrosion Of Thermowells In A Coastal Fluidized Bed Biomass Power Boiler
These alternative alloys included Type 446 stainless steel ( UNS S44600 ), Alloy 625 (UNS N06625) and Alloy 600 (UNS N06600).
-
ASTM DS70 - Handbook of Steel Data: American and European
CHEMICAL COMPOSmON OF WROUGHT FERRmC STAINLESS STEELS (Continued) C UNS S44400- Type 444 (Continued) A580Wire UNSS44401 A493Wire UNSS44500 A 240 Plate, Sheet, Strip UNS S44600 ·Type 446 A 276 Bar, Shape A580 Wire A 815 Piping Fitting WP446 UNSS44625 A493Wire UNS 544626 …
-
Carburization And Oxidation Of Heat Resistance Alloys At 1800°F (982°C) In CH4 - H2O Gas Mixtures
This study investigates the transition between carburization and oxidation behaviors of three different kinds of commercial alloys: austenitic stainless steel UNS S34700, ferritic stainless steel UNS S44600 , and Ni based alloy UNS N06025.
-
Intergranular Corrosion of Type 409 Stainless Steel Used in Automotive Exhaust Applications
Demo6 also used the Cr-depletion model to explain the sensitization behavior he observed when examining the effect of heat treatment on Type 446 ( UNS S44600 ) stainless.
-
ZSS267
AlSI Type 446 UNS s44600 .
-
ZITSS1999P099
Type 446 ( UNS S44600 ) B Annealed, hot finished Annealed, cold finished Annealed Annealed, cold finished Annealed 480 70 275 40 20 45 A276 .
-
ZASMHBA0003812
… J92800, J92900 UNS N10276, N06455, N06007, N06200, N06686, N06985, N08020, N06600, N06625, N08800, N08825, N06022, N06030, N06059, N08367 UNS N10276, N06022, N06059, N06200, N06686 UNS S44400, S44626, S44660, S43035, XM27 UNS S43000, S44600, S44700, S44800, XM27 UNS S44600 , S44626, S44660, S44735, S44700 …
-
ZASMHBA0003702
The newer ferritic stainless steels were developed primarily for heat-exchanger tubing applications for use in place of the higher-carbon unstabilized type 446 stainless steel ( UNS S44600 ).
-
CR4 - Thread: Cost of API 5L x-60,x-70,x-80,x-100 pipes...plz help
AISI 446, SUS446, SAE51446, UNS S44600 , SUS 446, AISI-446, Din 1.4762, SAE J405, SAE 51446 .
Indicates content that may require registration and/or purchase.