-
Supplier: Caplugs
Description: DC Series UN / UNS caps seals out contaminants while protecting threads. The rolled threads allow the cap to be pushed on or threaded on. Threads meet UN and UNS specifications Material: High-Density Polyethylene Standard Color: Blue
- Fits NPT Size: 1 1/4 NPT, Other
- Material: Polyethylene (PE)
- Threaded: Yes
-
Supplier: Rochester Electronics
Description: NXB0102 - Series Bus Transceiver
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
-
Supplier: Accuris
Description: (R) PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Rochester Electronics
Description: NXB0102UN - Voltage Level Translator
- Features: RoHS Compliant
- Package: CSP, Other
-
Supplier: Caplugs
Description: Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal Designed for UN/UNS
- Fits NPT Size: 1 1/2 NPT, Other
- Material: Polyethylene (PE)
- Threaded: Yes
-
Supplier: Accuris
Description: SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.11/16x12 UNS Second Lead Tap SP
- Chamfer Type (if applicable): Plug Tap
- Nominal Size (ANSI): Other
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.5/16x10 UNS Second Lead Tap SP
- Chamfer Type (if applicable): Plug Tap
- Nominal Size (ANSI): Other
- Thread Form: UNS
-
Supplier: Wiseman Threading Tools Ltd.
Description: 11/16x11 UNS Second Lead Tap SP
- Chamfer Type (if applicable): Plug Tap
- Nominal Size (ANSI): Other
- Thread Form: UNS
-
Supplier: Accuris
Description: (R) BRACKET, FLAT, CRES UNS S32100
-
Supplier: Wiseman Threading Tools Ltd.
Description: 1.1/16x10 UNS Second Lead Tap (Sucker Rod) (SP)
- Chamfer Type (if applicable): Plug Tap
- Nominal Size (ANSI): Other
- Thread Form: UNS
-
Supplier: SAE International
Description: This document covers bolts and screws made from a corrosion and heat resistant, precipitation hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286.
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)
- Features: RoHS Compliant
- Operating Temperature: -40 to 125 C
- Output Type: 3-State, Other
- Package: BGA, Other
-
Supplier: Daemar Inc.
Description: This series, designed for use in aircraft and hydraulic equipment applications, seals out contaminants while protecting threads. The rolled threads allow the DC cap to be pushed on or threaded on. Threads meet UN and UNS specifications. Material: High Density Polyethylene Colour: Blue
-
Supplier: Daemar Inc.
Description: Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and
- Threaded: Yes
-
Supplier: DigiKey
Description: Backplane Connectors - ARINC Inserts Socket Assembly 20
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, SEALED, WITHOUT C
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel (UNS N02200) and low carbon nickel (UNS N02201 and UNS N04400) in the form of welded and annealed or welded and stress relieved pipe intended for general corrosive service and for mechanical applications. 1.2 This specification covers outside
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 NO CONN
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Application: RF
- Cable Length: 0.0683 ft
-
Supplier: Trinity Brand Industries
Description: family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety of applications including food and beverage equipment, sanitary, cryogenic, and medical. They represent an excellent combination of corrosion resistance and ease of
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Overall Thickness: 1.00E-3 inch
-
Supplier: Trinity Brand Industries
Description: Stainless - 316 Full Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.030 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance to corrosive environments and outstanding wear ability. Used in marine, food equipment, aerospace, power plants
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Overall Thickness: 0.0120 inch
-
Supplier: Trinity Brand Industries
Description: Heat Treating Foil Type 321 Stainless Steel 50 ft & 100 ft 24" Wide 0.002 Thickness Less Waste: Our studies have found that 10" & 20" widths are the most cost effective when wrapping small parts. TBI® Tool Wrap is used in the heat treating process to help eliminate oxide, decarburization and scale
- Ferrous / Iron Based: Stainless Steel (UNS S)
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- ID: 0.0 inch
- Metal / Alloy Types: Stainless Steel (UNS S)
- Overall Length: 34.37 inch
- Overall Width / OD: 1.75 inch
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: McKey Perforating Company, Inc.
Description: Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can
- Metal / Alloy Types: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Shape / Form: Sheet
-
Supplier: Loos & Co., Inc.
Description: UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an
- Applications: Oil and Gas, Other
- Features: Cold Finished / Rolled / Drawn, Wrought
- Metal / Alloy Types: Stainless Steel (UNS S)
- Overall Length: 120000 to 300000 inch
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile iron Process: sand casting and finished machining Application: custom direct drive, torque and liner motors Surface treatment: no oil, no rust Produce challenge: The thickness is very thin, if do not have good fixture, part will be deformed easily. Aftet casting process, further
- Metal / Alloy Types: Carbon Steel (UNS G), Alloy Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
-
Supplier: Matexcel
Description: Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 15-45µm; 15-53µm; 53-120µm; 53-150µm
- Applications: Automotive / Vehicular, Biocompatible / Biomaterial
- Metal / Alloy Types: Stainless Steel (UNS S)
- Shape / Form: Powder
Find Suppliers by Category Top
Featured Products Top
-
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. (read more)
Browse Screws Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Titanium and super stainless steel welded tubing solutions for sea water cooled heat exchangers
Taking sea water cooled power plant condenser tubes as an example, the mechanical and corrosion/erosion properties of titanium are reviewed together with those of three frequently considered alternatives, UNS S31254 super austenitic alloy, and UNS S44735 and S44660 super ferritic alloys.
-
Stainless Steels for Design Engineers
Alloy 29-4C ( UNS S44735 ) was the original alloy used nearly uni- versally in the United States.
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
Fe–29 Cr–4 Mo UNS S44700 Fe–29 Cr–4 Mo–2 Ni UNS S44800 Fe–29 Cr–4 Mo–Ti ( UNS S44735 .
-
Eurocorr 2008: 'Managing corrosion for sustainability' – Part 3
The mechanical and corrosion properties of three super- stainless steel alloys, UNS S31254 (austenitic) and UNS S44735 and UNS S44660 (ferritic), were compared with titanium for use in condensers both using ASTM standardised tests and in ad hoc tests in artificial sea …
-
Super Stainless Steel Welded Tubing Solutions: An Alternative To Titanium Welded Tubing For Seawater-Cooled Heat Exchangers?
In addition to Titanium, this paper will focus on six different super stainless steel alloys which may be considered alternative solutions to Titanium for seawater-cooled applications: UNS S31254, N08367 and S34565 super austenitic alloys, UNS S44735 and UNS S44660 super-ferritic …
-
Stress-Corrosion Cracking: Materials Performance and Evaluation
The producers of AL 29-4C ( UNS S44735 ), which is shown to be SCC-resistant in Table 5, caution that the addition of 1 % Ni to the alloy composition will introduce .
Indicates content that may require registration and/or purchase.