-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-X device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed. Specifications Interfaces USB host interface
-
Supplier: DigiKey
Description: IXXAT USB-CAN V2 AUT CAN LIN ISO
-
Supplier: Microchip Technology, Inc.
Description: optimized instruction set 16-bit wide data path 24-bit wide instructions 16 x 16 multiply operations 32/16 and 16/16 divide operations Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Two CAN™ modules (1 Mbaud) Four UART modules (15 Mbps) supports LIN/J2602 protocols
- Clock Speed: 70 MHz
- Internal RAM Size: 28 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
-
Supplier: Microchip Technology, Inc.
Description: The PIC24FJ ‘GU4/GL4’ family offers up to 512KB of Dual Partition Flash supporting real-time Over-The-Air (OTA) updates and EEPROM Emulation. Along with a number of core independent peripherals (CIPs), it includes a full speed USB and a segmented LCD controller with animation support. With
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 21
-
Supplier: Microchip Technology, Inc.
Description: analog measurement, while reducing the overall system BoM cost. Additional Features Full Speed USB 2.0 Full Speed USB 2.0 – Host, Device and OTG DMA Interface for Data RAM Access Core and Operating Conditions 2.0V to 3.6V, -40°C to 125°C, up to 16 MIPS operation Single-cycle
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 32 KB
- Number of Timers: 13
-
Supplier: Microchip Technology, Inc.
Description: remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: included TechLibCD. The board is mainly intended for direct attachment to the Trinamic USB-2-X interface converter which allows easy interfacing the evaluation board to a PC running under Windows 98/2000/XP via the USB interface. There is also an evaluation software running
-
Supplier: Infineon Technologies AG
Description: 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x USB-Device
- Category: Development Board
- Ports: Ethernet
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 780010-LPC2930FBD208,551 Series: LPC2900 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 125MHz Package: 208-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SPI, UART/USART, USB,
- Clock Speed: 125 MHz
- Internal RAM Size: 56 KB
- Supply Voltage (Vcc): 1.71 to 3.6 volts
- Number of I/O Ports: 152
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 780011-LPC2939FBD208,551 Series: LPC2900 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 125MHz Package: 208-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SPI, UART/USART, USB,
- Clock Speed: 125 MHz
- Internal RAM Size: 768 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 1.71 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 798884-UPD78F1026GA-HAB-AX Series: 78K0R/Kx3-L (USB) Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/0R Speed: 20MHz Package: 64-TQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN,
- Clock Speed: 20 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 43
-
Supplier: Win Source Electronics
Description: IrDA, LIN, SPI, UART, USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Thickness: 1.4 mm Height: 1.6 mm Number of Bits: 12 Number of A/D Converters: 2 Number of Pins: 100 Watchdog Timer: Yes Width: 14 mm Categories:
- Internal RAM Size: 0.064 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 4
- Number of I/O Ports: 67
-
Supplier: Siglent Technologies NA, Inc.
Description: 7”TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out Built-in web server supports remote control over the LAN port using a web browser.
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: Advanced Triggers Wave Inspector® Controls Provide Unprecedented Efficiency in Waveform Analysis 10.4 in. (264 mm) XGA Color Display USB and CompactFlash on Front Panel for Quick and Easy Storage USB Plug-and-Play PC Connectivity Small Footprint-Only 5.4 in. (137 mm) deep TekVPI® Probe
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units 7 in. (180 mm) Widescreen TFT-LCD Color Display USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 device port on rear panel for direct PC control of
- Bandwidth: 200 MHz
Find Suppliers by Category Top
Featured Products Top
-
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Plug-in interfaces for CAN and LIN bus systems
For simple interfacing between a PC and a LIN bus, PCAN- LIN can be used as a bus converter in conjunction with a Peak parallel or USB CAN interface.
-
Using a Low-Cost SoC Computer and a Commercial RTOS in an Embedded Systems Design Course
, controller area network (CAN), local intercon- nect network ( LIN ), analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and universal serial bus ( USB )]; 6) networking and wireless standards and hardware.
-
Rapid Gasoline Powertrain System Design and Evaluation Using a Powertrain Starter Kit
DEFINITIONS, ACRONYMS, ABBREVIATIONS A/D Analogue to Digital Converter AAF Anti-aliasing filter ASIC Application Specific Integrated Circuit ASSP … … Output IAT Intake Air Temperature IGBT Insulated Gate Bipolar Transistor LIN Local Interconnect Network LVDS … … Exhaust Gas Oxygen (sensor) USB Universal Serial Bus VRS …
-
Electronics in automotive engineering
The quite simple serial driving device-interfaces LIN and K-Line are mostly bound over a level transducer to the serial interface of the programming PC. The CAN bus is bound over a PC-Card or over the USB to the PC.
-
Electronics in automotive engineering
The quite simple serial driving device-interfaces LIN and K-Line are mostly bound over a level transducer to the serial interface of the programming PC. The CAN bus is bound over a PC-Card or over the USB to the PC.
-
http://www.coleparmer.com/Assets/manual_pdfs/20026-00 to -10.pdf
Table, Event, 54 TEK-DPG, 3 TEK-DPG converter , 3 TEK- USB -488 Adapter, 3, 22, 23 TekSecure, 120 TekVPI, 8 … 72 level, 67 level button, 33 level icon, 37 level knob, 33, 67 LIN bus, 73 Logic …
-
Table of content
Yi Xiao Feng, Lin Jun,Duan Qing Ming,Tian Bao Feng,Jiang Chuan Dong The design and implementation of RS485 and USB converter module....................................................................4595 .
-
High‐voltage power supplies to capillary and microchip electrophoresis
… was the HVPS, the authors did not describe funda- mental information about the converter used in their … More recently, a miniature HV power supply powered by USB ports was described by Lin et al. [16].
-
Harmonizing Automotive Electronics Testing with Telemetry
The system will require a USB to RJ11 converter to connect to the telematics unit which will be more complex when compared with RS232 to RJ11 conversion. … and programming the electronics of motor vehicles using GPRS/GSM/Edge [10] technology and with CAN/ LIN communication capabilities.
-
http://www.nxp.com/documents/leaflet/75016628.pdf
The LPC2900 series of high performance ARM968 microcontrollers feature best-in-class peripheral support such as USB 2.0 Host/OTG/Device, CAN 2.0B and LIN . … KB I- & D- Tightly Coupled Memories, 16 KB of EEPROM, three A/D converters as well as …
Indicates content that may require registration and/or purchase.