-
Supplier: Microchip Technology, Inc.
Description: downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7016 supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen1 and 2 x USB2.0. The hub also supports
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: C support on upstream port 1 native USB Type-C and 5 native Type A support downstream ports Integrated hub Feature Controller (HFC) enabling I/O Bridging and FlexConnect I/O Bridging: host communication to external peripheral USB to I2C/SPI/GPIO bridging endpoint support
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: support on upstream port Native USB Type-C support on two downstream ports Integrated hub Feature Controller (HFC) enabling I/O Bridging and FlexConnect I/O Bridging: host communication to external peripheral USB to I2C/SPI/GPIO bridging endpoint support FlexConnect: Host
- Features: Serial Hub
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Speed/Full Speed/High Speed Compatible 7 Port Hub USB 2.0 3.3V 80-Pin TQFP Product overview: USB2507-ADD from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 3 to 3.6 volts
- Operating Ambient Temperature: 0 C
- Pin Count: 80
- Standards and Certifications: RoHS Compliant
-
Supplier: Brainboxes Limited
Description: USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on
- Data Rate: 921.6 kbps
- Number of Ports: 1 to 8
- Connector: DB9
- Form Factor: DIN Rail Mounted, Panel Mounted
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Speed 4 Port Hub Controller USB 2.0 3.3V/5V Tray 48-Pin SQFN EP Product overview: USB4604I-1070HN from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It
- Supply Voltage (VS): 3 to 5.5 volts
- Operating Ambient Temperature: -40 C
- Pin Count: 48
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Speed 4 Port Hub Controller USB 2.0 3.3V Tray 36-Pin QFN EP Automotive AEC-Q100 Product overview: USB82514AM-A-V03 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 3 to 3.6 volts
- Operating Ambient Temperature: -40 C
- Pin Count: 36
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: USB SWITCH, 480MBPS, UQFN-10; USB IC Type:1:2 Multiplexer/Demultiplexer Switch; USB Standard:USB 2.0; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:-;RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INTERFACE, USB 2.0, 10UQFN; USB IC Type:1:2 Multiplexer/Demultiplexer Switch; USB Standard:USB 2.0; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: battery powered products. The 3.5?SPST switches were specifically designed to pass USB full speed and USB high-speed data signals. They have high bandwidth and low capacitance to pass USB high-speed data signals with minimal distortion. The ISL54226 has OVP detection circuitry
- Min Operating Current: 0.023 mA
- Bandwidth: 790 MHz
- Features: Fault-Tolerant Protection, Other, Single Supply
- Applications: Portable Devices
-
Supplier: Microchip Technology, Inc.
Description: upstream port and two of the downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.1 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7002 also supports the legacy USB speeds (HS/FS/LS) through a dedicated
-
Supplier: Newark, An Avnet Company
Description: USB ANALOGUE MUX, 480MBPS, 1.2GHZ, TQFN; USB IC Type:USB Analog Multiplexer; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFN; No. of Pins:32Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS
-
Supplier: Renesas Electronics Corporation
Description: battery powered products. The 3.5OSPST switches were specifically designed to pass USB full speed and USB high speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal distortion.The device has two logic control input pins
- Min Operating Current: 0.023 mA
- Bandwidth: 790 MHz
- Features: Fault-Tolerant Protection, Other, Single Supply
- Applications: Portable Devices
-
Supplier: Lingto Electronic Limited
Description: USB PORT MULTIMEDIA SWITCH
-
Supplier: Lingto Electronic Limited
Description: SWITCH FOR TWO USB PORTS
-
Supplier: Silicon Labs
Description: more port I/O pins. The 8-bit parallel external memory interface bus supports both industry-standard Intel and Motorola bus formats in multiplexed and non-multiplexed mode. The CP2201 28-pin QFN package supports multiplexed addressing only. Mode select pins are used to select the bus
- Internal RAM Size: 0 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Supply Current: 26 milliamps
- Number of Timers: 0
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB PORT MULTIMEDIA SWITCH Product overview: FSA9688UCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: Piezosystem Jena, Inc.
Description: Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
- Connector Type: FC, SMA, ST
- Cable Type: Multimode
- Features: Other
-
Description: USB PORT MULTIMEDIA SWITCH
- Device Type: Sensor Interface
-
Supplier: Piezosystem Jena, Inc.
Description: Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input
-
Supplier: GL Communications, Inc.
Description: The GL's LinkTest™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s TX/RX,
- Port Type: BNC, RJ-45
- Network Protocol: E1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: Infineon Technologies AG
Description: DEMO_FX3_LVDS_CAM01 is based on the EZ-USB™ FX3 USB 5Gbps peripheral controller. Its 2-gen general programmable interface (GPIF II) can connect to a processor, image sensor, FPGA or ASIC. Users can program the GPIF to behave like a FIFO, an asynchronous SRAM, an address/data
- Category: Development Board
- Features: Other
- Ports: Parallel Ports, USB
-
Supplier: Teledyne LeCroy
Description: Teledyne LeCroy’s IQS25, IQS42 and IQS70 Coherent Optical Receivers integrate seamlessly with Teledyne LeCroy’s LabMaster 10Zi-A series of real-time oscilloscopes to provide up to 65 GHz system bandwidth for optical modulation analysis of dual-polarized signals up to 120 GBaud. The Optical-LinQ
- Bandwidth: 65 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 41 to 113 F
-
Supplier: Quarktwin Technology Ltd.
Description: DisplayPort, PCIe, USB Switch IC 2 Channel 28-XFBGA (2x4)
- Max Ron: 11 ohms
- Bandwidth: 8,500 MHz
- Operating Ambient Temperature: -20 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: DisplayPort, PCIe, USB Switch IC 4 Channel 42-HVQFN (3.5x9)
- Supply Voltage (VS): 3 to 3.6 volts
- Max Ron: 6 ohms
- Bandwidth: 6,000 MHz
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: GE Grid Solutions
Description: Its simple design makes it ideal for use with all Power Management protection products in direct and modem communications. USB-to-Serial Cable Converter This cable is the solution for users who want to communicate with serial devices via PCs that have USB communication ports.
- Features: Multiplexer, Router, Ruggedized, Switch
- Form Factor: Rack Mount
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Omnitron Systems Technology, Inc.
Description: Fiber is run directly to the laptop, where it is converted to copper UTP and connected to a laptop RJ-45 port with a standard Ethernet patch cable. Power is supplied to the media converter by the laptop’s USB port using a standard USB cable, eliminating the need for an
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: OMEGA Engineering, Inc.
Description: and stopped directly from your computer and it’s small size allows it to fit almost anywhere. The OM-CP-ULTRASHOCK makes data retrieval quick and easy. Simply plug it into an empty COM or USB port and our user-friendly software does the rest.
- Analog Input Channels: 9 #
- Accuracy: 1 % FS
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
-
Supplier: Cirrus Logic, Inc.
Description: MAC Three-port USB 2.0 full speed host (OHCI) Three UARTs (16550 type) IrDA interface, slow, medium and fast mode LCD interface with dedicated SDRAM channel Touchscreen interface SPI (serial peripheral interface) port AC '97 interface I²S interface, up to six channels 8x8 keypad
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: Two-port USB 2.0 Full Speed host (OHCI) Two UARTs (16550 type), including soft modem support IrDA interface, slow mode SPI port Interfaces for AC '97 and I²S External memory options 16-bit SDRAM interface, up to two banks 16/8-bit SRAM/Flash/ROM I/F Serial EEPROM interface
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: OnLogic Inc.
Description: with seven USB ports (including two USB 3.0 and one USB type C) and one Gb LAN port (with a second LAN port available when paired with the N4200 processor). The Apollo Lake CPU family brings improved multimedia performance, powering dual independent HD
- Speed: 1,100 MHz
- RAM: 8 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: the instrument is in normal operation. Signal output channel (CH OUT): It uses a BNC port. Signal input channel (CH IN): It uses a BNC port for use with the ICP preamplifier. CRY575 Rear Panel Power grating switch and gain multiplexing switch (ON/OFF) / (x10/x1/OFF): Three-terminal
-
Supplier: Omnitron Systems Technology, Inc.
Description: fiber-to-the-desktop deployments. Both the fiber port and the RJ-45 port support auto-negotiation to achieve the best possible mode of operation (speed, duplex mode and Pause mode) between the devices. The autonegotiation feature can be disabled on both ports (for manual
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: ValueTronics International, Inc.
Description: built-in USB memory port so that you can use a USB flash drive to upload BenchLink Data Logger configurations into the 34972A and collect data without being connected to a PC. Data can be logged directly to the USB flash drive, extending your instrument’s memory, or
- Data Acquisition: Datalogger / Recorder
-
Supplier: GL Communications, Inc.
Description: DCME testing, analysis and verification is easy with GL's DCME Analyzer. The DCME Analyzer is a PC-based system (Desktop/Laptop) with GL's Dual port USB E1 pod to connect non-intrusively to the bearer side of DCME equipment. Both real-time and post-processing of the bearer signal is
- Features: Other
- Equipment Type: Protocol Analyzer
Find Suppliers by Category Top
Featured Products Top
-
embedded USB port • Enhanced embedded BAS protocol communications • Advanced control for induction, permanent magnet, and synchronous reluctance motors • Integrated EMC filter for RF conformance and 5% impedance for power quality • Available in IP20/UL Type 1, IP55 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Educational material development model for teaching computer network and system management
Here, serial port multiplexers were used via USB port to enable out-of-band access between the main server and the network devices.
-
A Portable Hybrid Ultrasound-Eddy Current NDI System for Metal Matrix Composite Track Shoes
The basic modules of the software include the following: Control of multiplexer card through a USB port Sending control signals to multiplexer card to select the specified transducer(s) through USB based I/O port.
-
ABB
9-pin serial port for HART multiplexer connection ( USB can be used instead with a USB to 9 pin serial port converter .
-
Pericom Products | Mouser
Encoders, Decoders, Multiplexers & De multiplexers 3.3V USB 3.0 1 Port 2:1 Mux/DeMux Switch .
-
http://www.nxp.com/documents/user_manual/UM10016.pdf
The MPEG stream output port connects the SAA6752HS multiplexer to USB through a Complex Programmable Logic Device (CPLD).
-
Implementation of an electronic media security system
It provides a direct interface to all the cabinet electronics over a multi- port RS-485 to USB multiplexer .
-
Limited angle and limited data electromagnetic induction tomography: experimental evaluation of the effect of missing data
An NI USB-6295 data acquisition device is connected through USB ports to interface between the ADG406 multiplexer and a host PC, where the image reconstruction takes place.
-
http://www.ndt.net/article/ewshm2012/papers/tu2a4.pdf
A DC/-DC converter with noise filter and voltage stabilizer powered from an USB port delivers the supply for the multiplexers and pre-amplifiers.
-
Usb Hub - Usb Hub Manufacturers, Suppliers
HSIT-MUS - USB Multiplexer Feature Equipped with 8 upstream & downstream Ports USB Peripheral sharing and switching High Throughput (Max. 60m) Easier Integration (Max. 8 Switches) USB 2.0 Interface Minimum Host...
-
Internet of Things, Smart Spaces, and Next Generation Networks and Systems
The de multiplexer is connected to a computer through a USB port .
Indicates content that may require registration and/or purchase.