Products/Services for UV Dosimeter
-
Spectroradiometers - (18 companies)...to measure light visible to human eye. Yet spectroradiometers can also measure light in the ultraviolet (UV) and infrared (IR) bands. In radiometry, quantities include radiant energy, radiant flux, and radiant intensity; radiance and irradiance; radiant...
-
Radiometers - (76 companies)Radiometers are used to measure the intensity of electromagnetic radiation (e.g., UVC, UVB, UVA, Vis, and IR). They are univariate devices that do not distinguish between light of different wavelengths. In addition to wavelength range, radiometers carry specifications such as sensor diameter, power range, accuracy, resolution, operating temperature range, and humidity range -
Sound Level Meters and Noise Dosimeters - (224 companies)Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement. Sound level meters and noise dosimeters are used in many kinds of sound... -
UV Sensors - (113 companies)UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation. UV sensors measure the power or intensity of incident ultraviolet (UV) radiation. This form of electromagnetic radiation has shorter wavelengths than... -
UV Cameras - (30 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized... -
Test Equipment and Instrument Repair Services - (387 companies)...sensors and microphones, ultrasonic transducers, hydrophones, impact hammers, position sensors and position instruments, power supplies and amplifiers, shakers and shaker controllers, sound level meters and dosimeters, vibration and noise analyzers...
-
UV Lamps - (52 companies)UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum. Ultraviolet (UV) lamps emit electromagnetic radiation with a wavelength between 10 nanometers (nm) and 400 nm, which is below the visible light spectrum. UV lamps...
-
UV Filters - (48 companies)Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum. These filters reduce haziness that can be created by the presence of ultraviolet light. UV filters appear clear and neutral...
-
UV and Visible Spectrometers - (178 companies)UV and visible spectrometers measure the amount of ultraviolet (UV) and visible light transmitted or absorbed by a sample placed in the spectrometer. UV and visible spectrometers measure the amount of ultraviolet and visible light transmitted...
-
Radiation Detectors - (204 companies)Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Product News
-
Avantier Inc.
UV lenses At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and substrate, our UV lenses can also support applications across the VIS, NIR, and IR spectra. Applications of UV Lenses. UV lenses may be used for focusing ultraviolet light sources, for polychromatic... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Far UV Measurement Tools for Monitoring Safer UV Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor GFUV-T10GD-L. Far UV... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
AirClean Systems
The ABCs of UV Light The ABCs of UV Light. Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV... (read more)Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Envirco
IsoClean CM and CM UV The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance. The IsoClean CM contains... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Beamsplitters What are the advantages of fused silica beamsplitters?. Core advantages of fused silica beamsplitters. (1) Ultra-wide spectral transmission. Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability. Extremely low coefficient of thermal expansion (near zero expansion), suitable... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
GGB
UV Resistant Bearings Brochure. Datasheet. EP (R)15. UV Resistant Bearings for Sun & Outdoor Applications. EP (R)15 Bearing forms made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS. UV?resistant bearings. Abrasion?resistant. Lightweight. Low coefficient of friction. Very good bushing performance in dry working conditions. Good bushing performance in lubricated or marginally lubricated applications. Corrosion?resistant... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Electro Optical Components, Inc.
UV APDs - Best Low Level UV Signal Detection The Silicon Carbide (SiC) UV APDs are extremely sensitive and have high signal gain, but are only sensitive to UV . Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices, around 180 VDC. Besides responding only to the UV, the tough silicon carbide (SiC) gives you: Stability in high energy UV applications. Higher temperature stability than silicon (175 C). The general specifications are: Sensitivity 1 nW/cm2. High dain 106 - 107. Bias Voltage 180 VDC. Only... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Excelitas Technologies Corp.
UV curing for medical device assembly UV curing enables medical device, component and product manufacturers to reduce production costs while increasing product quality and production rates. In addition to UV-curable coatings and inks, adhesives are used on a wide variety of medical products including syringes, catheters, hearing aids, dialysis machines, filters, and more. UV curable adhesives is an important assembly technique for medical device manufacturing due to their rapid processing, cure on-demand nature, ease of automation... (read more)Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
-
UV Radiation in Global Climate Change
197 7.5 Long-Term UV Dosimeters ................................................................
-
Evaluation of sun protection factor of cosmetic formulations by a simple visual in vitro method mimicking the in vivo method
Abstract A new concept for in vitro visual evaluation of sun protection factor (SPF) of cosmetic formulations based on a supramolecular ultraviolet ( UV ) dosimeter was clearly demonstrated.
-
Spore Film Dosimeters Are Feasible for UV Dose Monitoring During Heliotherapy
We conclude spore films to be a feasible and reliable personal UV dosimeter in vivo in field conditions.
-
Personal solar UV Exposure Measurements Employing Modified Polysulphone with an Extended Dynamic Range
One category of UV dosi- meters undergo UV-induced photodegradation, for example, poly- sulphone that responds to wavelengths shorter than approximately 340 nm (8,9), ally1diglycol carbonate (CR-39)(lo),nalidixic acid (1l), 8-methoxypsoralen (12), poly(pheny1ene oxide) (13,14) and …
-
Youth Solar Ultraviolet Radiation Exposure, Concurrent Activities and Sun‐protective Practices: A Review
Personal UV dosimeters ,self-report, observation, modeling and colorimeters .
-
Environmental UV Radiation: Impact on Ecosystems and Human Health and Predictive Models
Then, examples are given for the use of biological UV dosimeters in field and personal monitoring.
-
Extending the dynamic range of polysulphone for measuring UV exposures
Examples of UV dosimeters are polysulphone dosimeters that undergo a photochemical alteration due to UV exposures with wavelengths shorter than approximately 340 nm8,9 , dosimeters based on the .
-
Optical properties of poly(2,6-dimethyl-1,4-phenylene oxide) film and its potential for a long-term solar ultraviolet dosimeter
These results indicate that PPO film satisfies the requirements for use as a UV dosimeter , and may be employed in long-term human exposure measurements. .
-
A new method for measurement of erythemal irradiance
In order for the materials to be suitableas UV dosi- meters , the changein opticalabsorbancemust be in- dependentof doserate.
-
Usage of the Polyphenylene Oxide Dosimeter to Measure Annual Solar Erythemal Exposures
Schouten, P. W., A. V. Parisi and D. J. Turnbull (2007) Evalua- tion of a high exposure solar UV dosimeter for underwater use.
Indicates content that may require registration and/or purchase.