-
Supplier: Ruco USA, Inc.
Description: and good light-fastness result. The inks are of high reactivity and offer flexible ink films and can be easily overprinted and over-lacquered. They are not suitable for the overprinting of ink films containing silicone (like the ink series 985 UV for example). The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Stencils/Printing
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Stencils/Printing
- Features: Other
- Substrate: Plastic
-
-
Supplier: Ruco USA, Inc.
Description: and good light-fastness result. The inks are of high reactivity and offer flexible ink films and can be easily overprinted and over-lacquered. They are not suitable for the overprinting of ink films containing silicone (like the ink series 985 UV for example). The
- Features: Other
- Substrate: Plastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Flexible dielectric inks for printing insulating areas between flexible circuit tracks. Product Overview Autostat D5010 is a screen-printable, UV-curable dielectric ink. This ink can be used as a crossover dielectric layer to fabricate multi-layer conducting
- Industry: Electronics
- Features: Other
- Substrate: Plastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Flexible silver inks for printing circuit tracks and pads of flexible circuits. Product Overview Autostat D5010-B is a screen-printable, UV-curable blue dielectric ink. This ink can be used as a crossover dielectric layer to fabricate multi-layer conducting
- Features: Conductive, Other
- Industry: Electronics
- Coating Material: Metal / Metal Filled, Silver
- Substrate: Plastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: reclaim. With a low Volatile Organic Compound (VOC) and Chemical Oxygen Demand (COD) formulation, it is better for the environment. BioPlus Screen Wash G is the lowest evaporating screen wash with a high flashpoint, ensuring a safer screen-printing environment.
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 451SS E&C, Acrylate, Dielectric ink LOCTITE® EDAG 451SS E&C dielectric coating is designed for use as an insulative and/or protective coating for printed circuitry. Screen printable Suitable for high speed flexographic printing UV curable Dielectric Fast cure
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Formable and printable lacquers that provide contrasting surface finishes over selected areas. Product Overview XtraForm Fine and XtraForm Supermatt are solvent-based, UV-curable, screen-printable texturing lacquers. They are designed to enable a range of matte textured finishes to be
-
Supplier: Ms. Carita, Inc.
Description: We produce screen printed Labels, Decals, Panel-overlays, Graphics and Signage on a variety of materials including PSA decal materials, Films and Rigid Substrates while utilizing UV cured inks. We match to Fed Standard or PMS Colors as well as Custom Colors are available. MSC
- Image Width: 1 to 40 inch
- Image Height: 1 to 30 inch
- Number of Colors: 12 #
- Printed Product: Banners, Decals, Labels, Overlays, Posters / Signs, Promotional Items
-
Supplier: LexJet Corporation
Description: SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption,
- Basis Weight: 440.7 gsm
- Width: 80 inch
- Length: 54.666666666666664 yd
- Tensile Strength (dry): 302 to 256 lbs/in
-
Supplier: LexJet Corporation
Description: SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high
- Basis Weight: 440.7 gsm
- Width: 54 inch
- Length: 54.666666666666664 yd
- Tensile Strength (dry): 302 to 256 lbs/in
-
Supplier: LexJet Corporation
Description: SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high
- Basis Weight: 440.7 gsm
- Width: 126 inch
- Length: 54.666666666666664 yd
- Tensile Strength (dry): 302 to 256 lbs/in
-
Supplier: LexJet Corporation
Description: SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption,
- Basis Weight: 440.7 gsm
- Width: 63 inch
- Length: 54.666666666666664 yd
- Tensile Strength (dry): 302 to 256 lbs/in
-
Supplier: Adams Magnetic Products Co.
Description: material with your printer and ink system. The material is suitable for: • Digital inkjet printing • Screen printing • Solvent ink • Eco-solvent • UV curable ink Acrylic adhesive Adams magnetic sheet uses APAA (All Purpose Acrylic Adhesive) which is
- Width: 40 to 48 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Adams Magnetic Products Co.
Description: material with your printer and ink system. The material is suitable for: • Digital inkjet printing • Screen printing • Solvent ink • Eco-solvent • UV curable ink Acrylic adhesive Adams magnetic sheet uses APAA (All Purpose Acrylic Adhesive) which is
- Width: 40 to 50 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Entech Electronics Inc.
Description: for higher usage applications · Full range of finishes including embossing, debossing, selective texturing and raised graphics · Flat Key, tactile and polydome · Embedded display LED's and backlighting · UV cured ink technology, conductive silver, graphite inks and dielectric
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, East Asia / Pacific Only, Embossed Switches, Hazardous Environment, LED Indicators, North America, Outdoor Environment, Southwest US Only, United States Only, Washdown Capable
- Industries: Building Controls, Communications / Electronics, Manufacturing / Automation, Medical, Retail, Security & Identification
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Haida International Equipment Co., Ltd.
Description: testing the durability of outdoor products or materials. The UV Aging chamber is able to perform accelerated aging tests on the strengthened UV environment. Imported Atlas 40w/piece UV lamp, UV: 315-400nm (8pcs, 1600h lifetime), test ambient temperature, humidity can be
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
- Features: Humidity Control, Programmable
-
Supplier: Boyd
Description: process Smooth gradations & halftones Clear, transparent, anti-glare & deadfront windows or LCD/LED display screens Selective UV textures & hardcoats Dual surface printing Multi-surface or raised labels for incorporation of buttons Print with script or type Prototypes available
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Type: Overlay
Find Suppliers by Category Top
Featured Products Top
-
What is silk-screen printing? It is a stencil method of printmaking in which a design is imposed on a screen of silk or other fine mesh, with blank areas coated with an impermeable substance, and ink (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
What is inkjet printing? It is a type of computer printing that recreates a digital image by propelling droplets of ink onto the matter surface. Compared to silk-screen printing (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
What is inkjet printing? It is a type of computer printing that recreates a digital image by propelling droplets of ink onto the matter surface. Compared to silk-screen printing, it (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
. Laser marking is ideal for individual labelling and small machine-readable QR codes, barcodes and DataMatrix codes. Screen and tampo printing options now include fluorescent and photoluminescent inks for higher visibility in hazardous areas or diffuse lighting. Legends, logos and graphics can (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
light energy. Quantaflex is a Screen Printed, Polymer Thick Film, Flexible, Electroluminescent Lamp. Quantaflex also refers to the Proprietary System of Materials, Chemical Formulations and Manufacturing Processes used to manufacture our E.L. Lamps. Thin and flexible light (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
high-contrast, permanent markings for improved visibility. Because they do not require traditional ink or labeling methods, Fluon+ IR-MARK and UV-MARK offer eco-friendly solutions that help manufacturers comply with industry standards. They mix well into existing resin and color concentration (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
PC boards and minimizes overall panel thickness. Cost effective alternative to mechanical switches and touch screens Leading the Way in Printed Electronics Quantaflex Printed (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
can accommodate screens from 8.4" to 13.4". Interfaces are protected by inset areas on the underside. A 5 x AA battery compartment can also be fitted (machining is required). These housings can be specified in off-white (RAL 9002) ABS (UL 94 HB) or UV-stable lava ASA+PC (UL 94 V-0) in sizes (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Accessories include the mast/pole attachment and an internal mounting plate. A wide range of customizing options is available: CNC milling and drilling, silk-screen and tampo printing of legends and logos, assembly of components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. The standard color is white but it can be dyed to any FED-STD-595 or custom color and will also accept ink for stencil or silk screen requirements. ARMATEX® SF2 12-NF This flame retardant (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.