-
Supplier: Capella Microsystems, Inc.
Description: UV Sensor UV Sensor (UVS) Capella's Ultraviolet light sensor (UV Sensor, UVS) is an integrated light sensing solution measuring light in the UVA/UVB spectrums. It incorporates a photodiode, amplifiers, and analog/digital circuits into a
- Display Type: None
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 848976-LTR-390UV-01 Features: Optical Sensor Package: Reel - TR Family Name: LTR-390 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package:
- Sensor Type: Light Sensor
-
Supplier: Radwell International
Description: AMPLIFIER MODULE, 3 SECOND FLAME FAILURE RESPONSE TIME, FOR USE WITH MODULAR MICRO M CONTROL UV1 / UV2 / 45UV3, 361310. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Ambient Light Sensors Als/Uv Sensor, 6Pins Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Parallax Inc. Win Source Part Number: 906139-28091 Features: Optical Sensor Ultraviolet (UV) - Analog Module Package: Bulk Package: Module Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
- Sensor Type: Light Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD-6P,2x2mm Ambient Light Sensors ROHS
- Sensor Type: Light Sensor
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 965473-SD5443-135 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: * Package: Bulk Standard Package: 5,000 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000
- Sensor Type: Light Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
- Sensor Type: Light Sensor
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY/UV/AMBIENT LIGHT SENSOR, QFN10 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: UV INDEX/AMBIENT LIGHT SENSOR, QFN-10; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
-
Supplier: Integrated Device Technology
Description: The ZOPT2201 Sensor integrates an ambient light sensor ( ALS ) and ultraviolet energy sensor ( UVS ). The device can be connected via an I2C interface to an external microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has a
-
Supplier: Marktech Optoelectronics
Description: Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In
- Peak Wavelength: 660 nm
- Forward Voltage: 1.8 volts
- Forward Current: 20 milliamps
- Optical Power Output: 5 milliwatts
-
Supplier: Hamamatsu Photonics Europe
Description: Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10121-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates at low power consumption and is easy to
- Applications: Industrial
-
Supplier: ams
Description: TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of TAOS’ patented dual-diode technology and the UV
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of ams’ patented dual-diode technology and the
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Sensor Type: Light Sensor
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring performance and calibrating
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Hamamatsu Photonics Europe
Description: Thermoelectrically cooled photodiode for low-light-level detection in UV to near IR The S2592-03 combines a UV to near infrared Si photodiode with a thermoelectric cooler. A thermistor is also included in the same package to sense the Si photodiode chip temperature. This allows
- Sensitivity: 0.5 A/W
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 2.4000000000000004 mm
- Active Area Height: 2.4000000000000004 mm
-
Supplier: Dymax
Description: autoclave or STERRAD™ Hydrogen Peroxide-Plasma. This material is effectively used for medical sensor encapsulations and potting of electronic components, where moisture ingression may be of concern. MD® 1040-M medical device coating is recommended for use as a coating or encapsulant on RFID
- Viscosity: 775 cP
- Elongation: 8 %
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In
- Wavelength Range: 200 to 1,100 nm
- Spectral Resolution: 0.1 nm
- Operating Temperature: -13 to 122 F
- Detector Type: Diode Array
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 2 nm
- Operating Temperature: 14 to 104 F
- Detector Type: Diode Array
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission.
- Wavelength Range: 200 to 1,100 nm
- Spectral Resolution: 0.2 nm
- Operating Temperature: -13 to 122 F
- Detector Type: Diode Array
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) SensiBLE2 Certified BLE 4.1, Cortex -M0 CPU, form factor (20x30mm), Data-Logger, Rechargeable battery. Imitate ST development kit, Pressure, Temperature, Humidity, Accelerometer, Gyro, Magnetometer Microphon, UV, Light sensors.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Auto-Zero Sensor Amp, Prog Gain/Offset, 120dB CMRR, 5uV Vos, UART, VSON Product overview: PGA308AIDRKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Auto-Zero Sensor Amp, Prog Gain/Offset, 2MHz GBW, 40uV Vos, 120dB CMRR, VSSOP Product overview: PGA308AQDGSRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 36V 2-Wire Sensor Interface IC, 86dB CMRR, 100uV Vos, PDIP Product overview: XTR105P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Marktech Optoelectronics
Description: chips with sensitivity in the lower UV-A range. Custom active areas and multi-element chips can also be manufactured to suit your application. Many of our wafers/chips are manufactured in the USA and optimized to insure uniform and consistent performance with high
- Active Area Diameter or Length: 1.21 mm
- Features: Other
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible
-
Supplier: Infineon Technologies AG
Description: sensor supplies and standby regulator 29 Power outputs for inductive loads, half bridges and ignition Communication I/F: Direct Inputs, µ second bus, CAN H and LIN I/F Protection and safety features: Diagnosis, active clamping , UV-/ OV detection, GDI engines Watchdog configurable
-
Supplier: Aries Electronics, Inc.
Description: Available with or without filters for UV, infrared and full spectrum applications, Aries’ new optical test socket is ideal for testing an optical sensor type chip and for EMMI testing a standard chip using an infrared head sensor. The optical test socket line can
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: CSP, Test / Prototyping Socket
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: regulatory standards. Featured Applications Lens Bonding Ensures the secure attachment of lenses within camera modules, offering fast curing and strong adhesion for precise alignment. Image Sensor Fixation Provides reliable bonding for image sensors, maintaining stability and alignment
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Single Component System
-
Supplier: Infineon Technologies AG
Description: The TLE8888QK is the optimum ‘all-in-one-device’ solution, if it’s about automotive engine management systems It contains all necessary items for an electronic control unit for 4 cylinder automotive engine management systems. TLE8888 includes state of the art communication interfaces, ECU and
-
Supplier: Marktech Optoelectronics
Description: Photo Diode chip active area sizes from 0.1mm to 3.0mm are available to provide the optimum balance between low dark current, high speed and light sensitivity. This allows for increased flexibility and options in a variety of applications ranging from fiber optics and high speed optical
- Active Area Diameter or Length: 0.30000000000000004 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Marktech Optoelectronics
Description: systems View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product
- Peak Wavelength: 1,450 nm
- Forward Voltage: 0.8 volts
- Optical Power Output: 6.5 milliwatts
- Viewing Angle: 45 degrees
-
Supplier: Infineon Technologies AG
Description: reporting Programmable input and output OV and UV protections Support for external temperature sensor and OT protection 29-lead (6 mm x 6 mm) VQFN package Benefits Complete System protection & management Real-time System measurement with accuracy On-the-fly flexibility &
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber
- Body Material: Stainless Steel
Find Suppliers by Category Top
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
[Effectiveness of eyeglasses for protection against ultraviolet rays].
UV sensor chips (photo-sensitivity: 260-400 nm) were attached to the ocular surface of the lid fissure.
-
Nitride-Based Schottky Barrier Sensor Module With High Electrostatic Discharge Reliability
As shown in Fig. 1(a), we connected drain, gate, and n-well of one PMOSFET to the n-contact of the AlGaN ul- traviolet ( UV ) sensor chip (i.e., p2 or cathode) while we con- nected drain, gate, and n-well …
-
A novel monolithic ultraviolet image sensor based on a standard CMOS process
A prototype UV image sensor chip with 16 .
-
An On-Site Heavy Metal Analyzer With Polymer Lab-on-a-Chips for Continuous Sampling and Monitoring
After drilling holes for fluidic interconnection at the inlet and outlet using a micro drill bit, the microfluidics chip was bonded with the sensor chip using UV adhesive bonding technique at room temperature to make the final lab chip.
-
The nickel(II) complex of guanidinium phenyl porphyrin, a specific G-quadruplex ligand, targets telomeres and leads to POT1 mislocalization in culture cells
Cleaning procedure of the gold sensor chips included UV –ozone treatment during 10 min followed by rinsing with MilliQ water and etha- nol.
-
Integrated optical immunofluorescence multisensor for river pollution
A polansation-maintaining (PM) fibre pigtail with PM connector was permanently bonded to the input end of the sensor chip with UV - cured epoxy.
-
Silicon Labs’ Single-Chip Digital Ultraviolet Index Sensor ICs for Wearable Computing Products
Industry's first single- chip digital UV index sensor solution for wearable computing products (Photo: Business Wire .
-
Current and emerging commercial optical biosensors
Stripping the sensor chips with the UV /ozone cleaning system provided by this manufacturer allows for the repeated use of the chips.
-
Lable-free biosensor based on localized surface plasmon resonance in a multi-channel microfluidic chip
The TEM (Philips CM 12, Philips) image of the sensor chip and the corresponding absorbance spectrum of the sensor chip measured by UV -vis spectrometer (Shimadzu UV-1601 PC) are shown in Fig. 3.
-
State-of-the-art lab chip sensors for environmental water monitoring
After drilling holes for fluidic interconnection at inlet and outlet, the microfluidic chip was bonded with the sensor chip using the UV adhesive bonding technique . Inlet . WE . RE .
Indicates content that may require registration and/or purchase.