Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • eMac 800Mhz -> 1.33GHz conversion - Page 12 - MacRumors Forums
    So i figured I'd ditch the analog board completely, use the mini- vga to get video out, and bingo! But I'd like to get confirmation of the power connector pinout . Do you have any more information - what to connect to pin 7, and confirmation of the rest … http://www.ee.surrey.ac.uk/Workshop/... s /connPSU.html .
  • conga-BA945
    The conga-BA945 is a COM Express module with type 2 pinout and conforms to the specified COM Express basic size of 95×125 mm². The Intel® Graphics Media Accelerator 950 graphics controller integrated in the chip set can access up to 224 MB of video memory with a 10.6 GB/ s bandwidth. … the two independent graphics channels can be via 2×24 bit LVDS, SDVO, TV-Out or analogue VGA .
  • congatec's COM Express module with an Intel Atom processor and high graphics performance
    The conga-BA945 is a COM Express module with type 2 pinout and conforms to the specified COM Express basic size of 95x125 mm². The Intel Graphics Media Accelerator 950 graphics controller integrated in the chip set can access up to 224 MB of video memory with a 10.6 GB/ s bandwidth. … the two independent graphics channels can be via 2x24 bit LVDS, SDVO, TV-Out or analogue VGA .
  • congatec leverages AMD Embedded R-Series platform in COM Express Type 6 module featuring unprecedented graphics
    … Embedded R-Series platform with the new conga-TFS COM Express module based on Type 6 pinout . “We expect AMD Embedded R-Series APUs to be a great addition to our computer-on-module … The third generation hardware Unified Video Decoder offers seamless processing of H.264, VC-1, MPEG4 Part … The conga-TFS offers a choice of graphics interfaces including VGA , 18/24bit single/dual channel LVDS as well … … SuperSpeed USB 3.0 ports, four USB 2.0 ports, four SATA 6Gb/ s ports, one Gigabit …
  • Advances in Unmanned Aerial Vehicles
    RJ45 S - Video Out Board Pinout VGA CF cards are solid state storage that deteriorates with every write to the device.
  • SN65LVDS301 | FlatLink 3G | Display & Imaging SerDes | Description & parametrics
    This gives a PCB designer the flexibility to better match the bus to the host controller pinout or to put the transmitter device on the top side or the bottom side of the PCB. • Input supports 24-bit RGB video mode interface ○ Active-Mode VGA 28.8 mW (typ Data Throughput (Mb/ s .
  • https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-02607V3.pdf
    For a better public display of video, and if displaying one video feed at a time is satisfactory, Honeywell recommends using a dedicated NTSC (or PAL) monitor, rather than the VGA output used for LocalView. Connection to the DVR Terminate the communication input( s ) of the last dome in the chain. … Connectors for Serial Communications on Ports 1 to 8 on page 52 for pinout information for serial …
  • Compromising Emanations of LCD TV Sets
    … that several proposed standard assignments [14]–[16] did not match the LVDS pinout found in any … It also demultiplexes the incoming video data stream and forwards it to a set of column-driver chips that contain digital-to-analog converters for each pixel column. It displays in realtime on a VGA multisync CRT monitor the received video signal and helps the … … four pairs carry digital video data at 49 MHz × 7 = 343 Mbit/ s per pair (4 …
  • SN65LVDS304 | FlatLink 3G | Display & Imaging SerDes | Description & parametrics
    QVGA- VGA 27-Bit Display Serial Interface Receiver • Programmable 27-Bit Serial- to -Parallel Receiver (Rev. B … PCB designer the flexibility to better match the bus to the LCD driver pinout or to put … The F/ S control input selects between a slow CMOS bus output rise time for best EMI … • Supports Video Interfaces up to 24-Bit RGB Data and 3 Control Bits Received Over 1 …
  • FPGA-accelerated adaptive optics wavefront control
    … the PXI LabVIEW solution shall be maintained or further improved, e.g. the pinout of the VHDCI … … expensive and intricate hardware, except for the own developed boards, the RCP resorts to real-time Linux … We employ tip-tilt mirror S -330.2SL from Physik Instrumente (PI). The spots of the SHWFS may be displayed via standard VGA interface without any intervention by the … … Displayport with transition-minimized differential signaling (TMDS) † is present for high-resolution video output or to …