Products/Services for VLF Upconverter
-
RF Upconverters and RF Downconverters - (132 companies)RF upconverters and RF downconverters are integrated assemblies that convert microwave signals to another frequency range for further processing. Generally, they are designed to produce an output signal frequency for a particular frequency band. RF...ApplicationsTechnologyForm Factor -
Hipot Testers - (143 companies)Hipot testers are electrical safety test devices that perform a variety of electrical compliance tests. -
RF Power Meters - (47 companies)RF power meters measure the strength of an RF signal in dBm or watts and may also be called an RF wattmeter. Typically RF power meters are used to measure the output of a transmitter.
-
Industrial Metal Detectors - (201 companies)Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete. -
Field Intensity Meters - (42 companies)RF field intensity meters include a category of devices known as very low frequency (VLF) receivers. A VLF receiver detects a radio frequency between 3 and 30 KHz. Submarines use VLF receivers for communication purposes when they are near... -
RF Amplifiers - (610 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
-
Magnetometers - (69 companies)Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector.
-
RF Frequency Converters - (173 companies)...into different frequency ranges to allow for a wide range of processing options that could follow. RF frequency converters are available in a number of configurations, defined by the type of frequency they output. Upconverters change microwave signals...
-
Antennas - (1287 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves.
-
Sensor Transmitters - (478 companies)Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Product News
-
Qorvo
K-Band Upconverter The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using QORVO 's pHEMT production process. The QPC4510 typically provides 32 dBm of output TOI at -10 dBm input power per tone and has a conversion gain of 13 dB. Optional nulling of the LO can improve LO Isolation by 30 dB... (read more)Browse RF Frequency Converters Datasheets for Qorvo -
Richardson RFPD
RFPD-RT-2444-1: 24-44 GHz up/downconverter The RFPD-RT-2444-1 converter is a stand-alone platform for use in the 24 to 44 GHz range. The module is designed to interface directly with software-defined radios, such as those commonly implemented using Analog Device 's Mixed-Signal FrontEnd (MxFE), or similar Software Defined Radio, to obtain a complete mmWave system. Up to four modules can be combined in parallel to create complex MIMO applications. Typical Applications: - 5G NR Frequency Range 2 Development. - Software Defined Radio... (read more)Browse RF Upconverters and RF Downconverters Datasheets for Richardson RFPD
-
RF / Boards / Converters
• VLF . .... • Upconverters .
-
Frequency Generators / Microwave
• VLF . .... • Upconverters .
-
Digital / 103
• VLF . .... • Upconverters .
-
RF / Analog / VLF
• VLF . .... • Upconverters .
-
RF / Filters / High-Pass Filters
• VLF . .... • Upconverters .
-
RF / Low Pass Filters / Continuous Wave
• VLF . .... • Upconverters .
-
RF / HF / Digital
• VLF . .... • Upconverters .
-
Digital / 107
• VLF . .... • Upconverters .
-
RF / Low Pass Filters / HF
• VLF . .... • Upconverters .
-
Receivers / 14
• VLF . .... • Upconverters .
Indicates content that may require registration and/or purchase.