-
Supplier: Accuris
Description: STEEL BARS AND FORGING STOCK (4330) VANADIUM MODIFIED, AIRCRAFT QUALITY
-
Standards and Technical Documents - Steel Bars, Chrome-Vanadium (6150), Aircraft Quality -- AMSS8503Supplier: SAE International
Description: This specification covers an aircraft quality, chrome-vanadium (6150) steel bars and forging stock.
-
Supplier: Accuris
Description: Specification for Nickel-chromium-molybdenum-vanadium steel forging stock, forgings, bars and parts (1900 MPa: limiting ruling section 100 mm)
-
-
Supplier: Ed Fagan, Inc.
Description: An alloy of 49% Cobalt, and 2%Vanadium, balance Iron. This alloy exhibits the highest magnetic saturation of any commercial alloy and excels in applications where this attribute is needed. This alloy has higher mechanical strength than other soft magnetic alloys.
- Overall Width / OD: 0.875 to 1.75 inch
- Overall Thickness: 0.002 to 0.05 inch
- Tensile Strength (UTS, Break): 118,000 psi
- Yield Strength (YS): 63,000 psi
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Overall Width / OD: 1 inch
- Overall Length: 36 inch
- Overall Thickness: 0.1574804 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other
-
Supplier: ASTM International
Description: This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use as hot forging stock. The bars shall be hot-wrought, as-wrought, unless thermal treatment is necessary to ensure cold shearability. The steel specimens shall be killed and
-
Supplier: ASTM International
Description: be machined from bar or seamless tubular material. Elbows, return bends, tees, and header tees shall not be machined directly from bar stock. The following procedures shall be done for heat treatment: full annealing, solution annealing, isothermal annealing, normalizing,
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: Recommended for all forms of ferrous and non-ferrous metals - billets, tubes, profiles, bars, and rounds - high speed steel segmental saw blades consist of a chrome vanadium steel body with a tensile strength of approximately 200,000 lbs. per square inch and replaceable M2 steel tooth
Find Suppliers by Category Top
More Information Top
-
Vanadium tube processing and analysis
The tubing that we studied was produced by Century Tubes in San Diego, CA from vanadium bar stock supplied by LLNL.
-
4330 MIL
Steel bars and forging stock (4330) vanadium modified, aircraft quality .
Indicates content that may require registration and/or purchase.