Products/Services for Varnish Sprayer
-
Sprayers and Spray Coating Equipment - (401 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints...TypeSystem Option / ComponentMaterials of Construction -
Spray Painting Equipment (Paint Sprayers) - (251 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment... -
Insulating Varnishes and Impregnating Resins - (37 companies)Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping...
-
Spray Guns and Applicators - (258 companies)...equipment -- Safety requirements - Part 1: Hand-held spraying equipment for ignitable liquid coating materials. BS EN 50580 Handheld, electric spray guns. SAE AMS-G-952 Oil and solvent spray guns. A-A-55748 Manual insecticide sprayers. BS EN 13966-1... -
Pipettes and Tips - (335 companies)Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital. -
Cleaning Agents and Surface Treatments - (1897 companies)Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
-
Sealers and Seal Coatings - (250 companies)...coatings may be applied with sprayers, brushes, or rollers. Products include basement waterproof sealers for poured concrete, concrete blocks, cinder blocks, masonry, and stone foundations. Curing sealers are used with surfaces such as new concrete slabs...
-
Architectural Coatings - (555 companies)...indoor and outdoor applications. Coatings - How They Work. Most coatings are applied to surfaces using sprayers, rollers, brushes and other applicators. Powder particles or liquid film coatings are converted into solid film coatings through one...
-
Coating Services - (1607 companies)The sealing process improves integrity and the resistance of the parts to corrosive environmental elements. Spray Coating. In spray coating, the coating, sealant or resin is applied using a sprayer or atomizing applicator. Common applicators include...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
Product News
-
ELANTAS North America LLC
Custom Insulating Varnishes & Impregnating Resins ELANTAS PDG, Inc. manufactures custom insulating varnishes and impregnating resins to match your specifications. (read more)Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
AENOR
Inspection of sprayers in agricultural machinery Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more)Browse Standards and Technical Documents Datasheets for AENOR -
AENOR
Standard for agricultural sprayer inspection Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more) -
Sames North American Corporation
SAMES Robotic Finishing Sprayers Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic Sprayer - Multi Trigger Technology Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss. Compact design. 7th range quality. Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic Sprayer - PPH 707 Solvent Based Robotic sprayer for solvent based paint equipped with high speed rotary bell. High performance bell atomizer. High reliability for Automotive paintshop. Easy to maintain. PPH 707-SB is a sprayer dedicated to the electrostatic application with internal charge of solvent based paint. It is equipped with the high speed turbin (HVI) with magnetic bell. "SB" index means that this type of sprayer is dedicated to solvent based paing application. The high speed allows a high rotation (up to 85,000 rpm... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic solvent-based paint sprayer PPH 707 SB-2K Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss. High reliability. Easy to maintain. PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components liquid paints. It's equipped with the static mixer located just before the bellcup injector, which helps to reduce the mixed paing folume to only 2cc. PPH 707 SB-2K can be built into any type of multi-axis robot. Download catalog (reference (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Mitsui Chemicals America, Inc.
Aromatic Ether Diamines These monomers are the raw materials of thermosetting resin. The thermosetting resin made from these monomers has excellent heat resistance, adhesive property, and flexibility. The fine chemicals can be used as heat resistant resin, varnish and adhesive. (read more)Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Sames North American Corporation
USER-FRIENDLY AND ERGONOMIC MANUAL POWDER GUN INOGUN M MANUAL POWDER GUN The Inogun M sprayer gathers all SAMES's knowledge and expertise to provide the best of electrostatic technology for the manual application of powder. USER-FRIENDLY AND ERGONOMIC MANUAL POWDER GUN. Lifetime finish quality: Long life cascade durability and HV performance. Efficient powder transfer: TEC5 technology. Balanced and ergonomic design: No repetitive strain damage, less fatigue. Learn More about related technologies, Materials and Markets (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Sames North American Corporation
PPH 707 EXT-ST HIGH SPEED ROTARY ATOMIZER PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints. The electrostatic charge made by ionization (or indirect charge) is called ? external charge ?: The particles get electrically charged by passing close to electrodes external to the sprayer. Equipped with SAMES Hi-TE spraying technology, the performances in terms of productivity, transfer efficiency and quality of finish position SAMES as THE reference of the external charge applicators. The paint... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation
-
CSR and energy industry
Particularly with our dry separation system and robotergesteuertem lacquer atomizer , we have a technological since 2010 .
-
Symptoms and signs in workers exposed predominantly to xylenes
… benzene, and did not find any para- meters that might be useful for the diagnosis of solvent poisoning; the observation implies that xylenes are not hematotoxic In an occupational health study of 31 men employed as varnish sprayers and their controls, Angerer …
-
Energy application technique
Too or discharge of solid particles lacquer atomizer ; aspirating installations in foundries, ceramics, wood and paper industry; vacuum cleaner supply of fresh air and discharge of exhaust gases Verbrennungsluft- and flue gas fan; tunnel ventilation supply of fresh air and discharge of …
-
Introduction into the organization of the production
Thereby, the course of movement of the lacquer droplets between atomizer and workpiece becomes, centrifugal forces influence through air flows and electric fields calculated.
-
http://www05.abb.com/global/scot/scot230.nsf/veritydisplay/c2d873d09da7e26ec125746a004139b7/$File/ABB_Automotive_Magazine_1_2008.pdf
The stations related to the painting of the first base coat and of the varnish are equipped with abb electrostatic sprayers supplied by abb Japan (see story on page 17).
-
Hazard proximities of childhood cancers in Great Britain from 1953-80.
… storage installations, railside oil distribution terminals and factories making bitumen products; (2) motor car factories, coach builders, and car body repairers; (3) major users of petroleum products including manufacturers of solvents, paint sprayers , fibreglass fabricators, paint and varnish makers, plastics and detergent …
-
Logistic management in the car industry
Abb. 9.26 lacquer application with aid of high rotation atomizers (source: Porsche .
-
The current state of the art in materials science of organosilicate composites
FORMATION OF ORGANOSILICATE COATINGS, ADHESIVE JOINTS, AND SEALING LAYERS Organosilicate composites are applied using the paint and varnish technology (by flow, with a pneu- matic sprayer or a brush, or through dipping).
Indicates content that may require registration and/or purchase.