-
Supplier: Schutte & Koerting
Description: approximately zero. The Venturi Chamber Scrubber System consists of Spray Nozzles, throat pieces, piping, and a scrubber box. Gases are scrubbed by the action of the liquid spray which creates sufficient suction to entrain the gas and enter the throat piece
- Airflow: 1000 to 30000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Orientation: Horizontal
- Process Type: Wet
-
Supplier: Schutte & Koerting
Description: Scrubber with Titanium (SB-265 Gr.2) spray nozzle/spiral Gas Inlet: 12” Gas Outlet: 12” Motive Fluid Inlet: 3” Material: Titanium (SB-265 Gr.2) Design Pressure: 150 psig Design Temperature: 250 deg. F Advantages Ejector Venturi Gas Scrubbers offer the following
- Airflow: 5 to 100000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas, Ammonia, Caustic
-
Supplier: Ducon Environmental Systems
Description: use of spray nozzles any potential for plugging. Downstream of the venturi an efficient entrainment separation is accomplished using either a mist eliminator or a cyclonic separator The 3 sections of a Ducon Venturi scrubber are converging, throat, and diverging
- Efficiency: 99.9 %
- Process Type: Wet
- Separation / Filtration System: Venturi
-
-
Supplier: Fisher-Klosterman
Description: External recycle tank - easier to maintain VTS Venturi Scrubber This reliable design utilizes open pipe liquid introduction, a vertical throat, and a flooded elbow inlet to the cyclonic separator. Open pipes will not plug like high pressure spray nozzles if large
-
Supplier: Branch Environmental Corp.
Description: . Shop fabricated units up to 60,000 cfm / 100,000 m³/h. Larger units are available using field fabricated designs. Principle of Operation The Jet Venturi scrubber is similar to an Ejector or Eductor. That is, it has a spray nozzle which creates a high velocity of one
- Airflow: 50008 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Separation / Filtration System: Wet Spray
-
Supplier: EnviroCare International, Inc.
Description: Breakthrough Technology Replaces Conventional Scrubbers and Wet ESPs The VenturiPak scrubber is a result of re-examining and optimizing the venturi concept to achieve high collection efficiency at modest energy consumption (i.e. low to medium pressure drop). The fine
- Pollutants Scrubbed: Acid, Other Pollutants
- Process Type: Wet
- Separation / Filtration System: Venturi
-
Supplier: Ducon Environmental Systems
Description: FEATURES High efficiency absorber design provides up to 98% sulfur dioxide removal with limestone Free from scaling & plugging, hence very low maintenance Low power consumption Ducon's proprietary Ventri Rod deck provides operation with lower L/G ratio Ducon's proprietary nozzles deliver
- Efficiency: 9.9 to 99.9 %
- Process Type: Wet
- Separation / Filtration System: Venturi
Find Suppliers by Category Top
Featured Products Top
-
. Principle of Operation The Jet Venturi scrubber is similar to an Ejector or Eductor. That is, it has a spray nozzle which creates a high velocity of one fluid, typically water. In the Fume scrubber, the second connection on the Venturi is for gas. The gas can be air with dust or (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
of Operation The Jet Venturi scrubber is similar to an Ejector or Eductor. That is, it has a spray nozzle which creates a high velocity of one fluid, typically water. In the Fume (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
. Principle of Operation The Jet Venturi scrubber is similar to an Ejector or Eductor. That is, it has a spray nozzle which creates a high velocity of one fluid, typically water. In the Fume scrubber, the second connection on the Venturi is for gas. The gas can be air with dust or (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
of Operation The Jet Venturi scrubber is similar to an Ejector or Eductor. That is, it has a spray nozzle which creates a high velocity of one fluid, typically water. In the Fume (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
of Operation The Jet Venturi scrubber is similar to an Ejector or Eductor. That is, it has a spray nozzle which creates a high velocity of one fluid, typically water. In the Fume (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
can be used without any additional fan. Jet Venturi scrubbers use the energy from the liquid sprayed into the Venturi to create a pull on the gas drawing it into the scrubber. The gas and liquid are then mixed in both the spray section and in the high velocity Venturi throat. There are (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
different types of wet scrubbers designed to remove various pollutants from exhaust gas streams. The main categories include: Spray tower scrubbers, Venturi scrubbers, and Packed-bed scrubbers. Learn More from Ducon (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
straight-thru Venturi design performs in the harshest applications. A key feature of this valve is maintenance can be performed in-line without expensive tools using our quick-change trim. Watch our Video. (read more)
Browse Control Valves Datasheets for DFT Inc.
More Information Top
-
REPROCESSING OF FUEL FROM PRESENT AND FUTURE POWER REACTORS. Advanced Course Organized by the Netherlands'-Norwegian Reactor School at Institut for Atomenerg...
Venturi and horizontal spray nozzle scrubbers are frequentiy used because of t h e i r negative pressure drop and t h e i r compactness.
-
Gas cleaners for roasters 306 m2 in area
Scrubber-drop catcher diam., m Cyclone diam., m Dust content of gases, g/m3: before cleaning after cleaning Resistance of gas cleaner, kg/m 2 Type of flue gas pump Water consump, rates, m3/h nozzles and Venturi tubes spraying scrubber wails total for wet …
-
The Use and Recycling of Waste Tire Rubber Hot Mix at Thamesville Ontario
The plant was equipped with a wet Venturi scrubber system which had 14 spray nozzles with 9.5 mm inlets and 3.2 mm outlets.
-
Wastewater Solids Incineration Systems MoP 30 > Incinerator Operations
• Air pollution control system internal components such as the scrubber trays, Venturi throat, spray nozzles , drains, and other components.
-
Effect of water injection arrangement on the performance of a high-energy scrubber
Taheri and Haines [1] carried out fundamental studies to determine the comparative gas cleaning performance of a venturi scrubber by using three different systems, spray nozzles , a continuous slot and a weir.
-
Design and Operational Aspects of Venturi Scrubbers
Venturi scrubber scheme: 1) Venturi tube; 2) spray nozzle .
-
Corrosion experience in calcination of liquid nuclear waste
Silicon Carbide Spray Nozzle Venturi Flowmeter Control Valve Plug Seats Concentric Reducer Venturi Scrubber Pump Impeller 19-rnni ELL Operating Period .
-
Process system evaluation-consolidated letters. Volume 1. Alternatives for the off-gas treatment system for the low-level waste vitrification process
This type of scrubber has a venturi section with a high-pressure iiquid spray nozzle .
-
Turbulent convective heat and mass transfer from accelerating particles
This region is of considerable practical im- portance in many contacting opera- tions, such as the nozzle range of spray -dryers, cyclone evaporators, and Venturi scrubbers , in flash-drying, in conveying systems, and many others.