Products/Services for XP Embedded Motherboard

  • Computer Motherboards-Image
    Computer Motherboards - (295 companies)
    Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. Computer motherboards manage all...
  • Chipsets-Image
    Chipsets - (42 companies)
    Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions...
  • Computers-Image
    Computers - (1711 companies)
    ...to perform useful tasks such as media creation, word processing, financial accounting, and gaming. Plugins (also known as extensions) modify or improve other pieces of software. Embedded software exists within embedded systems, such as those which...
  • CompactPCI Controllers and CompactPCI Processors-Image
    CompactPCI Controllers and CompactPCI Processors - (49 companies)
    ...an analysis of available controller types. PC or remote controllers allow users to manage test and measurement systems from networked personal computers. Typically, PC controllers use general-purpose, commercially available operating systems. Embedded...
  •  
    Embedded Programming Software - (81 companies)
    Embedded programming software is used to program special-purpose computer systems that are designed to perform one or several dedicated functions. In addition to a core operating system (OS), many embedded systems have upper-layer software...
  •  
    Notebook and Laptop Computers - (432 companies)
    ...simplicity, and cost. In this configuration, the video card is attached directly to the CPU or motherboard. However, it also shares RAM and power with these components which usually results in slower system performance. Dedicated video cards receive...
  •  
    Embedded Systems Software - (89 companies)
    Embedded systems software is designed to support a special-purpose computer system. It has a single dedicated function or a small number of dedicated functions, often with real-time performance constraints. Because embedded systems software...
  •  
    Network Cards and Network Controllers - (562 companies)
    Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
  •  
    CompactPCI Extenders and PXI Extenders - (13 companies)
    CompactPCI /PXI system. CompactPCI extenders and PXI extenders are designed to isolate all the voltages and the signals between the PCI motherboard and the Unit-Under-Test, while PC power can be allowed to stay on. This isolation can be accomplished...
  •  
    Device Drivers - (88 companies)
    Processor and Power Switch. Electronics360 --Synopsys Aims to Accelerate Adoption of ARC Embedded Systems. Image credit: Linux Screenshots / CC BY-SA 2.0...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire