-
Supplier: Aries Electronics, Inc.
Description: EATURES A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket ontacts are normally open and are closed by a unique cam action
- Current Rating: 1 amps
- Operating Temperature: 125 C
- Number of Contacts: 24 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Sensata Technologies
Description: Open top, zero insertion force design for automatic loading Compact size for high board density Highly reliable, pre-loaded contacts Thru hole design High force contact version (H) available for Pb-free devices (single beam type)
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Open top, zero insertion force design for automatic loading Dual pinch, highly reliable contacts Live bug insertion Thru hole design
- Insulation Resistance: 12,000 Mohms
- Contact Resistance: 30 milliohms
- Operating Temperature: 150 C
- Contact Plating: Gold Plating
-
-
Supplier: Sensata Technologies
Description: Open top, zero insertion force design for automatic loading Compact size for high board density Highly reliable, pre-loaded contacts Accommodate pitch sizes 0.50, 0.635, 0.65, and 0.80mm Optional thermal pin for package Heat Sink (consult factory) Thru hole design High
- Insulation Resistance: 5,000 Mohms
- Contact Resistance: 50 milliohms
- Operating Temperature: 150 C
- Contact Plating: Gold Plating
-
Supplier: TE Connectivity
Description: Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Insertion Force Type : Zero Insertion Force (ZIF) Leg Style : Pin Grid Array (PGA) ZIF Actuator : Screwdriver/Cam Termination Features Termination
-
Supplier: Newport MKS
Description: The LDM-4984 is designed for typical 14-pin telecommunication butterfly laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984 features the ILX Lightwave® standard 9-pin D-sub input connectors with
-
Supplier: Newport MKS
Description: The LDM-4983 is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4983 features the ILX Lightwave® standard 9-pin D-sub input
-
Supplier: Newport MKS
Description: The LDM-4983T is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages and includes a separate case temperature control for applications requiring tight temperature stability. Zero insertion force (ZIF) sockets and spring-loaded
-
Supplier: TE Connectivity
Description: Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Zero Insertion Force (ZIF) Usage Conditions Operating Temperature
- Current Rating: 2 amps
- Number of Contacts: 8 #
- Contact Pitch: 2.539998628400741 mm
- Features: FPC / FFC
-
Supplier: Newport MKS
Description: internally–modulated lasers with a 25Ω input impedance on pin 12. A trim-capacitor is mounted on the RF block to optimize the modulation characteristics for your application. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting.
-
Supplier: TE Connectivity
Description: Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Number of Contacts: 15 #
- Contact Pitch: 0.3047998354080889 mm
Find Suppliers by Category Top
More Information Top
-
ZCP2005ISTFA355
The body of the package is designed as a Dual In Line (DIL) package to fit in a 64 pins Zero Insertion Force ( ZIF ) socket for easy replacement and avoiding mechanical stress.
-
Flexible Electronic Control And Correction System For Use With IR Focal Plane Arrays
In order to reconfigure the system from running one array type to another the only hardware changes required are the changing of these two devices, which are fitted in Zero Insertion Force ( ZIF ) sockets , and the adjusting of the appropriate DC supplies.
-
Micro/nano spacecraft thermal control using a MEMS-based pumped liquid cooling system
A surfboard with ten standard single inline pins is bonded to the back side and can be inserted into a Zero Insertion Force ( ZIF ) socket .
-
Astro-Imaging Projects for Amateur Astronomers
E-500 bodies can be found on eBay for around $100 and disassembly is not particularly difficult but some of the free flexible cables (FFC) are short and care must be taken to prevent damaging their zero insertion force ( ZIF ) sockets .
-
Testing of MEMS capacitive accelerometer structure through electro-static actuation
A zero insertion force ( ZIF ) socket has been used for the MEMS PGA package.
-
Meat Biotechnology
The bond pads were connected to a zero insertion force ( ZIF ) socket with leads terminating to an impedance analyzer, completing the fabrication process.
Indicates content that may require registration and/or purchase.