-
Supplier: Ferguson Group
Description: Standard Features Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs) Optional mid shelf available - capacity for two chemical carriers All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple internal tie-down
- Height: 100.1969045 to 116.929197 inch
- Length: 72.047283 to 74.015788 inch
- Width / Diameter: 61.9291673 to 72.047283 inch
- Width: 61.9291673 to 72.047283 inch
-
Supplier: Ferguson Group
Description: IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for
- Height: 112.992187 inch
- Length: 238.189105 inch
- Width / Diameter: 95.275642 inch
- Width: 95.275642 inch
-
Supplier: Inductotherm Group
Description: To address the needs of field-based pipe jointing and coating operations within the oil and gas sector, Radyne Containerized Offshore Pipe Heaters are a range of portable containerized mobile induction heating systems. Available in both 10 ft. [3 m] and 20 ft. [6 m] sea containers, a
- Heater Type: Induction Heater
-
-
Supplier: CCR Containers
Description: • Material: SS-316 Manhole • Manhole diameter : 460 mm • Number of closures : 6 • Closure type : Bolts • Manhole gasket : Nitril • Manhole protection : yes Discharge • Discharge type : Bottom only • Bottom Discharge : 3" bottom outlet assembly comprising of 3" emergency footvalve, extension pipe,
- Application: Shipping
-
Description: performance architectural applications Onshore & Offshore Structures Refineries Tank & Container Exteriors Platforms Stairwells Petrochemical Plants (Stairwells, Conveyors, Bridges, Safety Markings) Steel Structures & Bridges Conveyors Topside, Deck, and Superstructure Marine
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Description: enclosures For application to properly prepared and primed carbon steel and nonferrous metal surfaces including: Tanks Personnel Enclosure Piping Oil & Gas Facilities Vessels Power Plants Furnaces Pulp & Paper Stacks Offshore / Marine Containers Chemical Plants Not recommended for:
- Wet / Applied Thickness: 0.018 to 0.0244 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 350 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: not give specifics on the size or location of PRFs in each port, but provides a list of principles to be considered and applied to any size or type of port or terminal (e.g. marina, fishing port, container terminal, oil terminal, roll on/roll off terminal, cruise terminal, ferry terminal,
Find Suppliers by Category Top
Featured Products Top
-
unable to continue production due to logistical difficulties. Add to these container shortages, factory fires, and a container ship blocking the Suez Canal, and logistics quickly turned into a nightmare. Examples like this that cause disruptions in production point towards the need for (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Current application of oil well logging equipment in hazardous areas
The mostcommonly utilizedratingsworldwideare eitherA0 and A60 . These guidelineswere originallydes- ignated for offshore shipping containers , but are now applied tologgingcabinsin Norwegianwaters.
-
Sealion Mk II
The Sealion Mk II is operated from a fully air-conditioned A60 rated 6 × 2.4 … It also comes with a fully equipped 4.5 × 2.4 m workshop container that satisfies all offshore maintenance requirements.
-
Sealion Mk II
The Sealion Mk II is operated from a fully air conditioned A60 rated 6 m × 2 … It also comes with a fully equipped 4.5 m × 2.4 m workshop container that satisfies all offshore maintenance requirements.
-
Seal
The Seal ROV is operated from a fully air conditioned A60 rated (upgradeable for zoned area operation … It also comes with a fully equipped 4.5 m × 2.4 m workshop container that satisfies all offshore maintenance requirements.
-
Seal
The Seal ROV is operated from a fully air conditioned A60 rated (upgradeable for zoned area operation … It also comes with a fully equipped 4.5 m × 2.4 m workshop container that satisfies all offshore maintenance requirements.
-
Submersibles For Comprehensive Platform Inspection
The power generator dedicated to this system provides an output of 480 V AC 60 Hz rated at 70 KVa and is housed in an offshore container . The complete shell of the module including the external door has an A60 fire rating as defined …
-
Development of Computer-Controlled Hybrid CT Drilling Units
Distributed control provides maximum flexibility for offshore and onshore use plus component interchangeability between rigs. The control cabin is a pressurized and purged, Zone 1 rated container , A60 fire rated.
-
Deepwater Gas Fields Development Offshore Egypt, Concept Selection and Installation Aspects
… LER ) for instrumentation and electrical cable marshalling and control equipment and the other container being the emergency … The cellar deck is divided into hazardous and non-hazardous areas, separately by an A60 firewall. Monitoring and control of the onshore and offshore facilities from the Scarab/Saffron control room located onshore.
-
Hut, The engineer knowledge
… acceleration sensor H29 acceleration distribution in the rigid body E9 limited failure K18 description function I55 complaint (patent method) Q9 removal P9 occupation probability B192 Bessel'sche differential equation A117 certain integrals, values A56 definiteness measure A164 country of destination Q13 irradiance B246 … … more dynamic, B106 hydrostatic, B104 piezometrischer, F78 more static, B105 pressure sensor, piezoelectric H35 pressure vessel E114 … exponential distribution A164 extraction L12 of extrema A51 H73 linear to secondary conditions, A60 necessary conditions, A61 …
-
Design Implications on the Use of Aluminum Offshore
Cross section size and length are both restricted by the extrusion press capacity and billet container size. DESIGN IMPliCATIONS ON THE USE OF ALUMINIUM OFFSHORE … an aluminium module which are required to meet the u~ Drrartment of Energy Guidance Notes A60 rftlfg .
Indicates content that may require registration and/or purchase.