Products/Services for A G Redmond Electric Motors
-
DC Motors - (1248 companies)How to Select DC Motors Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products/Sterling Instrument What are DC Motors? DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC...CommutationDC Motor ConstructionDC Voltage -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Motor Controllers - (796 companies)...system. Electric vehicle design is used for control of electric motors in industrial, recreational, or other electric vehicles. Many include application-specific features such as reverse alarm output, signal for speedometers and tachometers. Application... -
Electric Valve Actuators - (411 companies)Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque... -
Electric Brakes - (216 companies)Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake. How to Select Electric Brakes. Spring Applied Brakes. Image Credit... -
Motor Bases - (10 companies)Motor bases are mounts for electric motors. They often include several bolt patterns for various sized motors and a belt tensioning mechanism. Most are designed to fit NEMA motor sizes. Motor bases function as mounts for electric motors. The devices...
-
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Motor Contactors - (309 companies)...and range from B to G. A 4-pole motor contactor has a 40 amp, 240 V coil with a wider current selection range. Specifications include 50-60 Hz dual frequency, AC: 8-1.1 of nominal voltage, and DC: 7-1.25 of nominal voltage in standard and low...
-
AC Motor Starters - (373 companies)AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors. AC motor starters adhere to ratings...
-
Electric Clutches - (166 companies)Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Electric clutches, also known as electromagnetic clutches, operate a clutch engagement system electrically...
Product News
-
Festo Corporation
ELGA-TB-G Electric Toothed Belt Axis profile will do the trick. For applications where workpieces are guided externally, using an axis with plain-bearing guide is more cost-effective than an electric axis with recirculating ball bearing guide. Versatile motor attachment. The electric toothed belt axis ELGA-TB-G has a flexible motor attachment and is compatible with all common stepper and servo motors. The motor can be mounted on any of four sides and its position can be changed at any time. The axis delivers high feed forces and achieves... (read more) -
Fuji Electric Corp. of America
FRENIC MEGA (G) Fuji Electric Corp. of America is proud to announce the launch of the new FRENIC-MEGA (G2) AC drive, a high-performance evolution of its industry-leading FRENIC series. Built on the proven reliability and power of the original FRENIC-MEGA platform, the (G2) introduces expanded capabilities that set a new standard for flexibility, efficiency, and control in general-purpose variable frequency drives. (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Shenzhen Yunhongda Motor Co., LTD.
Ultrasonic DC Motor for Electric Toothbrush for space-constrained applications. Customizable Configuration: Shaft length, PCB drive board, and electrical parameters can be tailored. Durable Structure: Precious metal components and steel shaft enhance reliability. Technical Overview. Rated Voltage: 3.7 V. Operating Voltage: 2.5 - 4.5 V. Rated Frequency: 280 Hz. Rated Load: 5.0 g. Typical Applications. Electric toothbrushes. Electric toys and models. Compact vibration devices. Engineering Value. Enables stable and efficient vibration... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
parvalux by maxon
How To Choose An Electric Motor At Parvalux, we understand that every electric motor is chosen specifically to provide efficient and reliable power to a wide range of potential applications, each with its own requirements. When you are choosing an electric motor for your application, there are several variables to consider, including the intended industry application and the type of motor that will be most suited to your requirements. This is where custom electric motors are most helpful, because they enable you to precisely... (read more) -
parvalux by maxon
The benefits of customized electric motors Parvalux manufactures a variety of standard electric motors from our three Dorset, UK factories but did you know we also offer a full customization service that enables you to tailor an electric motor to the precise needs of your application? It 's one of the key advantages of working directly with a manufacturer, rather than with just another 'me too ' distributor or reseller and it 's one of the reasons our geared motors are now used in more than 80 countries. Specifying a custom electric... (read more)Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
C.I. Takiron Corporation
What Is an Electric Motor? Electric motors are an indispensable power source in our daily lives and industrial activities. They are utilized across a wide range of fields, from home appliances to industrial machinery, medical equipment, and precision instruments. However, few people may have a systematic understanding of how electric motors work or the different types available. In this article, we provide an easy-to-understand explanation for engineers covering the basic mechanisms, operating principles, historical... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Portescap
Motor Design for Electric Bicycles Hub Motor Design for Electric Bicycles. eBikes initially emerged in the 1890's as a symbol of affluence, but have transitioned over the past century into an ecofriendly and accessible mode of transport, enhancing riders' capabilities to conquer longer distances and steeper terrains. This article delves into the technical nuances of the electric motor powering eBikes, focusing on the cost-efficient and prevalent hub motor design. THE TYPES OF ELECTRIC MOTORS IN EBIKES. An electric bike... (read more)Browse DC Motors Datasheets for Portescap -
Beacon Adhesives, Inc.
Epoxy for Electric Motors; Stack Lamination Our well renowned Electric Motor Product Line offers adhesives that are specifically formulated to withstand the many conditions that electric motors may be exposed to. Our products have been trusted to bond rotor and stator laminations, magnets, cyclotrons, and cosmotrons. We also offer high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more) -
Accurex Measurement, Inc.
Inspect Electric Motor Hairpins Efficiently Introducing the 3D Hairpin Inspect system --a dedicated solution for the high-speed measurement of electric motor hairpins within production environments. Utilizing structured light scanning technology, this system captures the complete geometry of hairpins, ensuring they meet stringent design specifications. By detecting deviations early in the production process, the 3D Hairpin Inspect system helps maintain the quality and reliability of your electric motors. Discover more about our Hairpin... (read more)Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
Indelac Controls, Inc.
Troubleshooting Electric Actuators Motor Failure Troubleshooting Electric Actuators Motor Failure. The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors. Based on the statistical likelihood of an actual faulty motor you need to be skeptical of all claims in regards to a "faulty motor " especially when the actuator is still under the factory warranty. Even if the motor has failed, odds are that there is some other underlying issue or external cause... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
-
Fusion Power Program. Quarterly progress report, January--March 1978
… Jr., Westinghouse Electric Corp. R. L. Hellens, Combustion Engineering, Inc. W. B. Loewenstein, Electric Power Research Inst. R. F. Redmond , Ohio State U. R … … Dame T. Cole, Ford Motor Co. P. W. Gilles … … Newman, Allied Chemical Corp. G . M. Rosenblatt, Pennsylvania State …
-
Fusion reactor safety studies, FY 1977
… Inc. W. B. Loewenstein, Electric Power Research Inst, R. F. Redmond , Ohio State U. R … … U. R. E. Balzhiser, Electric Power Research Inst. J … … Datne T. Cole, Ford Motor Co. P. W. Gilles … … Newman, Allied Chemical Corp. G . M. Rosenblatt, Pennsylvania State …
-
Argonne National Laboratory papers presented at third ANS topical meeting on the technology of controlled nuclear fusion
… Chicago Operations Office Chief, Chicago Patent Group President, Argonne Universities Association Applied Physics Division Raview Committee: P. W. Dickson, Jr., Westinghouse Electric Corp. R. L. Heliens, Combustion Engineering, Inc. W. B. Loewenstein, Electric Power Research Inst. R. F. Redmond , Ohio State U. … Review Committee: C. B. Alcock, U. Toronto R. C. Axtnann, Princeton U. R. E. Balzhiser, Electric Power Research Inst. J. T. Banchero, U. Notre Dame T. Cole, Ford Motor Co. P. W. Gilles … … Newman, Allied Chemical Corp. G . M. Rosenblatt, Pennsylvania State …
-
Institutional Impediments to Voluntary Ethics Measurement Systems
Bodell v. General Gas & Electric Corp.: 1927, 140 A. 2d 267, Del. … Hospital.: 1970, 50 F.R.D. 249, D.D.C. Dodge v. Ford Motor Co.: 1919, 170 … Hodgson, G .: 1988, Economics and Institutions (University of Pennsylvania Press, Philadelphia, PA). Jaffe v. Redmond .: 1996, 518 U.S. 1.
-
An Image Processing Algorithm to Find New and Old Bruises
Materials and Methods A 512 diode array line scan camera (EG& G Reticon LC1901FAN-011, Sunnyvale, Calif … … North Sioux City, S.D.) provided a pulse to trigger both the stepper motor and the line … … Data Translation) and the “C” programming language (Microsoft C 6.0, Microsoft Corp., Redmond , Wash.) were used … Illumination consisted of eight standard incandescent lamps (model 40A, 40W, General Electric , Cleveland, Ohio) placed between an …
-
Alphabetical List of Members
… MA, 01173, (617) 259-0119 RASHID, MOINUDDIN S (lE80), SR RSCH ENGR, GENERAL MOTORS CORP, RSCH LABS … PEYTON HALL, POTSDAM, NY, 13676, (315) 268-6665 RASMUSSEN, JENS G (lE60), ASSOC PROF, TECH UNIV DENMARK … … 85705, (602) 623-5719 REDDEN, THOMAS K (lE53), MGR MAT DEV PROJECTS, GENERAL ELECTRIC , MAILSTOP MF7, CINCINNATI … … PROC DEV, ENGELHARD INDUSTRIES, 429 DELANCY STREET, NEWARK, NJ, 07105, (201) 589-5000 REDMOND , JAMES 0 (2E66 …
-
Fusion Power Program. Quarterly progress report, April--June 1978
… Jr., Westinghouse Electric Corp. R. L.rtellens,Combustion Engineering, Inc. W. B. Loewenstein, Electric Power Research Inst. R. F. Redmond , Ohio State U. R … … U. R. E. Balzhiser, Electric Power Research Inst. J … … Dame T. Cole, Ford Motor Co. P. W. Gilles … … Grlnnell Corp. Materials Science Division Review Committee: E. A. Aitken, GE Company, Sunnyvale G . S. Ansell, Rensselaer …
-
Federal Register > Monday, March 31, 2008 > [73 FR 16966] Fitness for Duty Programs
CA: Palo Alto: Electric Power Research Institute. Balkin, T., Thorne, D., Sing, H., Thomas, M., Redmond , D., Wesensten, N., Russo, M., Williams, J., Hall, S., and Belenky, G . (2000). Effects of sleep schedules on commercial motor vehicle driver performance. U.S. DOT Technical Report No. DOT …
-
Federal Register > Friday, August 26, 2005 > [70 FR 50442] Fitness for Duty Programs
CA: Palo Alto: Electric Power Research Institute. Balkin, T., Thorne, D., Sing, H., Thomas, M., Redmond , D., Wesensten, N., Russo, M., Williams, J., Hall, S., and Belenky, G . (2000). Effects of sleep schedules on commercial motor vehicle driver performance. U.S. DOT Technical Report No. DOT …
-
Obituary
Kaplan, R., elec. engr., Howell Electric Motors Co., Howell, Micb. Lane, G . L., elec. design engr., Washington Water Power Co., Spokane, Wash. Merriam, F. R., project engr., Redmond Co., Inc., Owosso, Mich.
Indicates content that may require registration and/or purchase.