Products/Services for Abp F593c Stainless Bolts
-
Bolts - (1301 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. Bolts come in several configurations for their application and specification variances. Since the terms "bolt" and "screw...Bolt TypeInchMetric -
Bolt Tensioners - (43 companies)Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners... -
Stainless Steel Alloys - (803 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more... -
Eyebolts - (236 companies)Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed... -
Shoulder Screws - (100 companies)Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation... -
Shackles - (211 companies)Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism. Types of Schackles. There are three basic types of shackles. All meet or exceed U.S.
-
Test Sieves - (86 companies)Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters. Test sieves are woven wire or perforated metal pans that are used for sifting...
-
Deadbolts - (45 companies)Deadbolts are door security devices that have an elongated bolt that when engaged will insert into the door jam to provide protection from forced entry. Deadbolts are available in many materials and finishes. They can be actuated by key on one...
-
Power Take-offs (PTO) - (58 companies)...a cement mixer, fire equipment on a fire truck, sewer cleaning trucks, and sweeper vehicles. Specifications. Specifications for PTOs include: number of mounting bolts. torque rating. weight. housing material. direction of rotation. Typically...
-
Nuts - (1361 companies)Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied...
Product News
-
BUMAX®
The world’s strongest stainless bolts got smarter BUMAX bolts are now available with built-in preload sensors to enable remote preload monitoring, analysis and insights. Strainlabs - a provider of comprehensive smart-bolt systems - has made this possible by adding their sensor technology to BUMAX bolts. BUMAX bolts with Stainlabs sensors give peace of mind by verifying in real time that each individual bolt is securely fastened. Being able to monitor bolts remotely also reduces the need to make manual inspections, which saves time... (read more)Browse Bolts Datasheets for BUMAX® -
High Performance Alloys, Inc.
Custom Bolts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. See more here (read more) -
BUMAX®
What is duplex stainless steel? Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance. Types of duplex stainless steel: Lean duplex - similar or lower corrosion resistance than ASTM 316. Standard Duplex - most common type of duplex stainless steel, with better corrosion resistance than ASTM... (read more)Browse Bolts Datasheets for BUMAX® -
BUMAX®
Stud and stud bolt We offer a range of standard and custom-made stud bolts. (read more)Browse Threaded Rod Datasheets for BUMAX® -
Nord-Lock Group
COMBI BOLT WASHERS Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)Browse Washers Datasheets for Nord-Lock Group -
National Bolt & Nut Corporation
Bolts & Fasteners for the Transportation Industry Custom Bolts & Fasteners for the Transportation Industry. National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on fasteners used in railroad, tractor-trailers, and a variety of over-the-road vehicles, these parts are required to be high strength and certified for their durability. We offer complete Chemical, Physical and Letters of Compliance certification upon request. Our in-house Quality Control department, which is A2LA... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
Nord-Lock Group
Washers for every bolted connection Our product portfolio includes standardized washers specialized for critical bolted connections, as well as customized solutions accounting for unique requirements and specifications. To see our full product range please continue to our website. (read more)Browse Washers Datasheets for Nord-Lock Group -
Nord-Lock Group
Hydraulic bolt tensioning TYPHOON+. Boltight Typhoon+ tensioners have been developed to meet the technical and environmental demands of the wind energy market where high bolt load and restricted access applications are common challenges. The robust design ensures reliability during the frequent and repeated use necessary on wind turbine projects on and offshore. For low radial clearance applications. (read more)Browse Bolt Tensioners Datasheets for Nord-Lock Group -
BUMAX®
Hexagon head bolt and screw You can order hexagon head bolts and screws directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Bolts Datasheets for BUMAX® -
MOCAP LLC
Bolt Hole Flange Protectors Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Blue). Designed to Snap-In Easily Without Additional Fasteners (read more)Browse Flange Protectors Datasheets for MOCAP LLC