Fill out as many options as you want. Click "Run Search Filter" at any time.

Shackle Type:

Pin Type:

Shackle Size:

Shackle Inside Diameter:

Mouth Width  :

Pin Diameter:

Working Load:

Materials:

Help with Shackles specifications:

Shackle Type
           
   Your choices are...         
   Anchor / Bow Shackle       Anchor or bow shackles have a wide O-shaped loop that sustains loads from off-angle directions. 
   Chain / D Shackle       Chain or D shackles have a narrow inline loop that can take high inline loads but can not tolerate high loads in other directions. 
   Snap Shackle       Snap shackles are spring loaded shackles that are operatable with one hand. Not as sturdy as other shackles but perfect for temporary and fast installation. 
   Soft Shackle       Soft shackles are made of high-strength rope and are used when  angular flexibility and abrasion prevention are key concerns. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Pin Type
           
   Your choices are...         
   Bolt       Bolt-type pin with a nut and cotter pin on the end. 
   Screw Pin       Screw pin with threads that screw directly 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Specifications
   Shackle Size       The diameter of the metal that make up the shackle body. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Shackle Inside Diameter       The diameter/width of the upper portion of the shackle body. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Mouth Width         The width of the opening at the end of the shackle. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Pin Diameter       The diameter of the shackle pin. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Working Load       Working load of the shackle. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Materials
           
   Your choices are...         
   Plastic       Shackle is made of plastic. 
   Steel       Shackle is made of alloy steel. 
   Stainless Steel       Shackle is made of stainless steel. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top