Anchor / Bow Shackle Shackles

52 Results
Rigging/Accessories -- Alloy Anchor Shackles
from Columbus McKinnon Corporation

WLL: 2 to 120 Tons Sizes: 3/8 to 3-1/2 in. CM Alloy Shackles are designed with a 5:1 design factor and have a strength rating approximately 50% higher than a comparable-sized carbon shackle and about 25% stronger than super strong shackles. Anchor shackles can be side loaded or used for multiple... [See More]

  • Shackle Type: Anchor / Bow Shackle
1244812
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.2677
  • Pin Type: Bolt
  • Mouth Width: 0.5118
Alloy Screw Pin Shackle Crosby G-209A WLL ton 12.5 -- 420101250200
from Certex UK

Design: Screw pin shackles meet the performance requirements of Federal Specification RR-C-271G, Type IVA, Grade B, Class 2, except for those provisions required of the contractor. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 13.78
  • Pin Type: Screw Pin
  • Materials: Steel
Rigging/Accessories -- Super Strong Anchor Shackles
from Columbus McKinnon Corporation

CM Super Strong Shackles are carbon-type shackles with strength ratings that are 17 to 50% stronger than comparable-sized carbon shackles. As a result, these shackles are designed with a 6:1 design factor. Anchor shackles can be side loaded or used for multiple connections. [See More]

  • Shackle Type: Anchor / Bow Shackle
1244813
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.3150
  • Pin Type: Bolt
  • Mouth Width: 0.5512
Bolt Type Anchor Shackle Crosby G-2130 WLL ton 0.33 -- 420100030250
from Certex UK

Bolt Type Anchor shackles with thin head bolt - nut with cotter pin. Meets the performance requirements of Federal Specification RR-C 271G Type IVA, Grade A, Class 3, except for those provisions required of the contractor. Proof load: 2 x WLL. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.3638
1244814
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 1.06
  • Pin Type: Bolt
  • Mouth Width: 1.73
Bow Shackle POWERTEX PBSB WLL ton 0.5 -- 420100050860
from Certex UK

Bow type shackle PBSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Materials: Steel; Stainless Steel
  • Working Load: 0.5512
1244815
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 1.14
  • Pin Type: Bolt
  • Mouth Width: 1.89
Bow Shackle POWERTEX PBSP Blackline WLL ton 0.5 -- 420100050840
from Certex UK

Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with screw pin for quick and easy opening/closing. Blackline is suitable for use in the entertainment industry and in theatres where the dark surface gives little visual reflection. The shackle... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Materials: Steel
1244816
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 1.26
  • Pin Type: Bolt
  • Mouth Width: 2.09
Bow Shackle POWERTEX PBSP WLL ton 0.33 -- 420100030880
from Certex UK

Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with a screw pin for quick and easy opening. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Materials: Steel
  • Working Load: 0.3638
1244817
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.4331
  • Pin Type: Screw Pin
  • Mouth Width: 0.7480
Bow Shackles with Safety Bolt G-4163 WLL ton 0.5 -- 420100050570
from Certex UK

Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Materials: Steel
  • Working Load: 0.5512
1244818
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.8661
  • Pin Type: Screw Pin
  • Mouth Width: 1.46
Bow Shackles with Screw Collar Pin G-4161 WLL ton 0.33 Ton -- 420100030580
from Certex UK

Bow shackles with screw pin. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.3638
  • Pin Type: Screw Pin
  • Materials: Steel
1244819
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 1.06
  • Pin Type: Screw Pin
  • Mouth Width: 1.73
BS Shackle - Large Bow WLL ton 0.45 Ton -- 420100450160
from Certex UK

Design: A range of high quality UK manufactured higher dee shackles. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Materials: Steel
  • Working Load: 0.4960
1244820
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 1.14
  • Pin Type: Screw Pin
  • Mouth Width: 1.89
Dee Shackles with Screw Collar Pin G-4151 WLL ton 0.33 Ton -- 420100030680
from Certex UK

Dee shackle with screw collar pin. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.3638
  • Pin Type: Screw Pin
  • Materials: Steel
1244821
from RS Components, Ltd.

RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 1.26
  • Pin Type: Screw Pin
  • Mouth Width: 2.09
Large Dee Shackle, A Pin WLL ton 0.25 Ton -- 420100031600
from Certex UK

Large Dee Shackle, A Pin WLL ton 0.25 Ton [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.2756
  • Pin Type: Screw Pin
193039
from RS Components, Ltd.

Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.5t. Shackle Diameter = 6.35mm. Jaw Width = 11.9mm. Pin Diameter = 8mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.2500
  • Pin Type: Screw Pin
  • Mouth Width: 0.4685
Screw Pin Anchor Shackle Crosby G-209 WLL ton 0.33 -- 420100030190
from Certex UK

Screw pin anchor shackles meet the performance requirements of Federal Specification RR-C-271G Type IVA, Grade A, Class 2, except for those provisions required of the contractor. Proof load: 2 x WLL. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.3638
  • Pin Type: Screw Pin
  • Materials: Steel
193045
from RS Components, Ltd.

Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.75t. Shackle Diameter = 7.85mm. Jaw Width = 13.5mm. Pin Diameter = 9.65mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.3091
  • Pin Type: Screw Pin
  • Mouth Width: 0.5315
Screw Pin Chain Shackle Crosby G-210 WLL ton 0.5 -- 420100050030
from Certex UK

Design: Screw pin anchor shackles meet the performance requirements of Federal Specification RR-C-271G Type IVA, Grade A, Class 2, except for those provisions required of the contractor. [See More]

  • Shackle Type: Anchor / Bow Shackle; Chain / D Shackle
  • Working Load: 0.5512
  • Pin Type: Screw Pin
3123336
from RS Components, Ltd.

Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Split Pin. Safe Working Load = 1t. Shackle Diameter = 9.65mm. Jaw Width = 16.8mm. Pin Diameter = 11.2mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.3799
  • Pin Type: Screw Pin
  • Mouth Width: 0.6614
Yellow Pin Bow Shackle with Screw Collar Pin G-3161 WLL ton 0.33 -- 420100030800
from Certex UK

- General: Bow shackles with screw pin. - Standard: Generally to US Fed. Spec. RR-C-271. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.3638
  • Pin Type: Screw Pin
  • Materials: Steel
3123342
from RS Components, Ltd.

Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Split Pin. Safe Working Load = 1.5t. Shackle Diameter = 11.2mm. Jaw Width = 19.1mm. Pin Diameter = 12.7mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.4409
  • Pin Type: Screw Pin
  • Mouth Width: 0.7520
Yellow Pin Bow Shackles with Safety Bolt G-3163 WLL ton 12 -- 420101200500
from Certex UK

- General: Bow shackles with saftety bolt. - Standard: generally to US Fed. Spec. RR-C-271 [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 13.23
  • Pin Type: Screw Pin
  • Materials: Steel
3123358
from RS Components, Ltd.

Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Split Pin. Safe Working Load = 2t. Shackle Diameter = 12.7mm. Jaw Width = 20.6mm. Pin Diameter = 16mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.5000
  • Pin Type: Screw Pin
  • Mouth Width: 0.8110
Yellow Pin Dee Shackles with Screw Collar Pin G-3151 WLL ton 0.33 -- 420100030490
from Certex UK

- General: Dee shackle with screw collar pin. - Standard: Generally to US Fed. Spec. RR-C-271. [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.3638
  • Pin Type: Screw Pin
  • Materials: Steel
3123364
from RS Components, Ltd.

Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Split Pin. Safe Working Load = 3.25t. Shackle Diameter = 16mm. Jaw Width = 26.9mm. Pin Diameter = 19.1mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.6299
  • Pin Type: Screw Pin
  • Mouth Width: 1.06
3123370
from RS Components, Ltd.

Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Split Pin. Safe Working Load = 4.75t. Shackle Diameter = 19.1mm. Jaw Width = 31.8mm. Pin Diameter = 22.4mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.7520
  • Pin Type: Screw Pin
  • Mouth Width: 1.25
3123386
from RS Components, Ltd.

Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Split Pin. Safe Working Load = 6.5t. Shackle Diameter = 22.4mm. Jaw Width = 36.6mm. Pin Diameter = 25.4mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.8819
  • Pin Type: Screw Pin
  • Mouth Width: 1.44
3123550
from RS Components, Ltd.

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.05t. Shackle Diameter = 5mm. Jaw Width = 10mm. Pin Diameter = 5mm [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.1969
  • Pin Type: Screw Pin
  • Mouth Width: 0.3937
3123566
from RS Components, Ltd.

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.15t. Shackle Diameter = 8mm. Jaw Width = 16mm. Pin Diameter = 8mm [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.3150
  • Pin Type: Screw Pin
  • Mouth Width: 0.6299
3123572
from RS Components, Ltd.

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.6t. Shackle Diameter = 10mm. Jaw Width = 20mm. Pin Diameter = 10mm [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.3937
  • Pin Type: Screw Pin
  • Mouth Width: 0.7874
3123588
from RS Components, Ltd.

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 1.5t. Shackle Diameter = 16mm. Jaw Width = 35mm. Pin Diameter = 16mm [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.6299
  • Pin Type: Screw Pin
  • Mouth Width: 1.38
674083
from RS Components, Ltd.

Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 1t. Shackle Diameter = 9.65mm. Jaw Width = 16.8mm. Pin Diameter = 11.2mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.3799
  • Pin Type: Screw Pin
  • Mouth Width: 0.6614
674099
from RS Components, Ltd.

Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 2t. Shackle Diameter = 12.7mm. Jaw Width = 20.6mm. Pin Diameter = 16mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.5000
  • Pin Type: Screw Pin
  • Mouth Width: 0.8110
674106
from RS Components, Ltd.

Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 3.25t. Shackle Diameter = 16mm. Jaw Width = 26.9mm. Pin Diameter = 19.1mm. Finish = Zinc Plated [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.6299
  • Pin Type: Screw Pin
  • Mouth Width: 1.06
1" SCREW PIN ANCHOR SHACKLE -- 820-1
from T. W. Evans Cordage

Anchor Shackles - screw pin [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 1
  • Pin Type: Screw Pin
Alloy Steel Bolt Type Anchor Shackles - Import
from Murphy Industrial Products Inc.

Alloy Steel Bolt Type Anchor Shackles - IMPORT [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.1875 to 8
  • Pin Type: Screw Pin
  • Shackle Inside Diameter: 0.9400 to 23
Anchor Shackle -- AS-05 [AS-05 from Chicago Hardware & Fixture Company]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Pin Diameter: 0.3130
  • Pin Type: Screw Pin
  • Working Load: 0.5000
Galvanized Bolt Type Anchor Shackles
from Murphy Industrial Products Inc.

Hot galvanized, forged carbon steel, heat treated, with alloy bolts,. permanently marked with size and Working Load Limit [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.2500 to 4
  • Pin Type: Bolt
  • Shackle Inside Diameter: 0.7500 to 10.75
Anchor Shackle -- AS-105 [AS-105 from Chicago Hardware & Fixture Company]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.5000
  • Pin Diameter: 0.3130
  • Materials: Steel
Galvanized Screw Pin Anchor Shackles
from Murphy Industrial Products Inc.

Galvanized Screw Pin Anchor Shackles [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.1875 to 3
  • Pin Type: Screw Pin
  • Shackle Inside Diameter: 0.6300 to 7.63
Anchor Shackle -- SHR-36511 [SHR-36511 from American Drill Bushing Company]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 1
  • Pin Diameter: 0.4400
  • Materials: Steel
Stainless Steel Screw Pin Anchor Shackles - Import
from Murphy Industrial Products Inc.

Stainless Steel Screw Pin Anchor Shackles - IMPORT [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Shackle Size: 0.1875 to 1
  • Pin Type: Screw Pin
  • Shackle Inside Diameter: 0.6300 to 2.63
Anchor Shackle -- SUN-130 [SUN-130 from Suncor Stainless, Inc.]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Working Load: 0.5000
  • Pin Diameter: 0.3130
  • Materials: Stainless Steel
Anchor Shackle -- SUN-65 [SUN-65 from Suncor Stainless, Inc.]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Anchor / Bow Shackle
  • Pin Diameter: 0.2500
  • Pin Type: Screw Pin
  • Working Load: 0.3250