Chain / D Shackle Shackles

25 Results
Bolt Type Chain Shackle Crosby G-2150 WLL ton 0.5 -- 420100050040
from Certex UK

Design: Bolt Type Chain shackle. Thin hex head boltnut with cotter pin. Meets the performance requirements of Federal Specification RR-C-271H, Type IVB, Grade A, Class 3, except for those provisions required of the contractor. [See More]

  • Shackle Type: Chain / D Shackle
  • Working Load: 0.5512
1244809
from RS Components, Ltd.

RS Pro Powertex steel large dee shackles for high loads. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 12.7mm. Finish = Galvanised [See More]

  • Shackle Type: Chain / D Shackle
  • Pin Diameter: 0.5000
  • Pin Type: Screw Pin
  • Materials: Steel
Screw Pin Chain Shackle Crosby G-210 WLL ton 0.5 -- 420100050030
from Certex UK

Design: Screw pin anchor shackles meet the performance requirements of Federal Specification RR-C-271G Type IVA, Grade A, Class 2, except for those provisions required of the contractor. [See More]

  • Shackle Type: Anchor / Bow Shackle; Chain / D Shackle
  • Working Load: 0.5512
  • Pin Type: Screw Pin
1244810
from RS Components, Ltd.

RS Pro Powertex steel large dee shackles for high loads. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 15.8mm. Finish = Galvanised [See More]

  • Shackle Type: Chain / D Shackle
  • Pin Diameter: 0.6220
  • Pin Type: Screw Pin
  • Materials: Steel
1244811
from RS Components, Ltd.

RS Pro Powertex steel large dee shackles for high loads. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 22.2mm. Finish = Galvanised [See More]

  • Shackle Type: Chain / D Shackle
  • Pin Diameter: 0.8740
  • Pin Type: Screw Pin
  • Materials: Steel
1244822
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.6299
  • Pin Type: Bolt
  • Mouth Width: 1.06
1244823
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.7480
  • Pin Type: Bolt
  • Mouth Width: 1.26
1244824
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.5t. Shackle Diameter = 7mm. Jaw... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.2756
  • Pin Type: Screw Pin
  • Mouth Width: 0.5118
1244825
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.75t. Shackle Diameter = 8mm. Jaw... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.3150
  • Pin Type: Screw Pin
  • Mouth Width: 0.5512
1244826
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 1t. Shackle Diameter = 10mm. Jaw Width... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.3937
  • Pin Type: Screw Pin
  • Mouth Width: 0.6693
1244827
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 1.5t. Shackle Diameter = 11mm. Jaw... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.4331
  • Pin Type: Screw Pin
  • Mouth Width: 0.7480
1244828
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 2t. Shackle Diameter = 13mm. Jaw Width... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.5118
  • Pin Type: Screw Pin
  • Mouth Width: 0.8268
1244829
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 3.25t. Shackle Diameter = 16mm. Jaw... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.6299
  • Pin Type: Screw Pin
  • Mouth Width: 1.06
1244830
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 4.75t. Shackle Diameter = 19mm. Jaw... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.7480
  • Pin Type: Screw Pin
  • Mouth Width: 1.26
1244831
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 6.5t. Shackle Diameter = 22mm. Jaw... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.8661
  • Pin Type: Screw Pin
  • Mouth Width: 1.46
1244832
from RS Components, Ltd.

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 8.5t. Shackle Diameter = 27mm. Jaw... [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 1.06
  • Pin Type: Screw Pin
  • Mouth Width: 1.73
Chain Link -- ACC-365 [ACC-365 from G.L. Huyett]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Chain / D Shackle
  • Materials: Steel
  • Working Load: 0.4400
Galvanized Bolt Type Chain Shackles
from Murphy Industrial Products Inc.

Galvanized Bolt Type Chain Shackles. Mutliple Shackles to choose from - Import and USA products. Chinese, Dutch (Green Pin), USA- Crosby and Chicago Hardware. [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.2500 to 3.5
  • Pin Type: Bolt
  • Shackle Inside Diameter: 0.8800 to 10
Galvanised D Shackles
from TFC Ltd.

Dimensions: Inches. Material: Steel. Finish: Galvanised [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.1875 to 0.7500
  • Pin Type: Screw Pin
  • Materials: Steel
Chain Shackles
from 4B Components, Ltd.

4B has the world's largest range of elevator components, leading the field in elevator bucket and bolt design and manufacturing the highest quality forged chain and elevator belting. Our electronics division specializes in level controls, intelligent sensors and safety control systems that prevent... [See More]

  • Shackle Type: Chain / D Shackle
Chain Link -- ACC-560 [ACC-560 from Peerless Industrial Group]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Chain / D Shackle
  • Materials: Steel
  • Working Load: 1.75
Galvanized Screw Pin Chain Shackles
from Murphy Industrial Products Inc.

Galvanized Screw Pin Chain Shackles [See More]

  • Shackle Type: Chain / D Shackle
  • Shackle Size: 0.1875 to 3
  • Pin Type: Screw Pin
  • Shackle Inside Diameter: 0.7500 to 8.25
Chain Link -- SUN-10 [SUN-10 from Suncor Stainless, Inc.]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Chain / D Shackle
  • Materials: Stainless Steel
  • Working Load: 1.5
Chain Link -- SUN-175 [SUN-175 from Suncor Stainless, Inc.]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Chain / D Shackle
  • Materials: Stainless Steel
  • Working Load: 0.0500
Chain Link -- SUN-40 [SUN-40 from Suncor Stainless, Inc.]
from Reid Supply

A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]

  • Shackle Type: Chain / D Shackle
  • Materials: Stainless Steel
  • Working Load: 0.5500