Steel Shackles
from Certex UK
Design: Screw pin shackles meet the performance requirements of Federal Specification RR-C-271G, Type IVA, Grade B, Class 2, except for those provisions required of the contractor. [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Working Load: 13.78
from RS Components, Ltd.
RS Pro Powertex steel large dee shackles for high loads. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 12.7mm. Finish = Galvanised [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Pin Diameter: 0.5000
from Certex UK
Bow type shackle PBSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA... [See More]
- Materials: Steel; Stainless Steel
- Working Load: 0.5512
- Shackle Type: Anchor / Bow Shackle
from RS Components, Ltd.
RS Pro Powertex steel large dee shackles for high loads. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 15.8mm. Finish = Galvanised [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Pin Diameter: 0.6220
from Certex UK
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with screw pin for quick and easy opening/closing. Blackline is suitable for use in the entertainment industry and in theatres where the dark surface gives little visual reflection. The shackle... [See More]
- Materials: Steel
- Shackle Type: Anchor / Bow Shackle
from RS Components, Ltd.
RS Pro Powertex steel large dee shackles for high loads. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 22.2mm. Finish = Galvanised [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Pin Diameter: 0.8740
from Certex UK
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with a screw pin for quick and easy opening. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. [See More]
- Materials: Steel
- Working Load: 0.3638
- Shackle Type: Anchor / Bow Shackle
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.2677
from Certex UK
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. [See More]
- Materials: Steel
- Working Load: 0.5512
- Shackle Type: Anchor / Bow Shackle
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.3150
from Certex UK
Bow shackles with screw pin. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Working Load: 0.3638
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 1.06
from Certex UK
Design: A range of high quality UK manufactured higher dee shackles. [See More]
- Materials: Steel
- Working Load: 0.4960
- Shackle Type: Anchor / Bow Shackle
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 1.14
from Certex UK
Design: A range of high quality UK manufactured higher dee shackles. [See More]
- Materials: Steel
- Working Load: 0.2756
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Safety... [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 1.26
from Certex UK
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type... [See More]
- Materials: Steel; Stainless Steel
- Working Load: 0.5512
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.4331
from Certex UK
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2,... [See More]
- Materials: Steel
- Working Load: 0.3638
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.8661
from Certex UK
Dee shackle with safety bolt. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Note: This shackle can also be... [See More]
- Materials: Steel
- Working Load: 13.23
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 1.06
from Certex UK
Dee shackle with screw collar pin. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Working Load: 0.3638
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 1.14
from Certex UK
The universal swivel shackle DSS is a double swivel ring. It is specially designed for simultaneously lifting and rotating heavy loads. Its double swivel action ensures perfect alignment with the sling. Features: Swiveling under load. Usable for any kind of lifting operation. The tightening torque... [See More]
- Materials: Steel
- Working Load: 12.13
from RS Components, Ltd.
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel. Shackle Type = Bow Shackle. Pin Type = Screw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 1.26
from Certex UK
The universal swivel offshore shackle OS.DSS is a double swivel ring. It is designed for rotations under load. Its double swivel ensures perfect alignment with the sling. The lifting ring can swivel 180 ° but has a rotating range of 360 °. DSS offshore lifting rings have a safety factor of... [See More]
- Materials: Steel
- Working Load: 12.13
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect... [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.6299
from Certex UK
Screw pin anchor shackles meet the performance requirements of Federal Specification RR-C-271G Type IVA, Grade A, Class 2, except for those provisions required of the contractor. Proof load: 2 x WLL. [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Working Load: 0.3638
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect... [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.7480
from Certex UK
Design: Wide body shackle. Shackle with improved bow radius that greatly improves life of wire rope slings. Can be used to connect wire rope slings, high strength synthetic web slings or high strengths ynthetic round slings. Approved for use at -40 degree C to 204 degree C. Shackles 18t and larger... [See More]
- Materials: Steel
- Working Load: 1102
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.5t. Shackle Diameter = 7mm. Jaw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.2756
from Certex UK
Bow shackles with safety bolt. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity and all shackles from 75 t and up are supplied with a Lloyd ’s Register of Shipping Certificate on proof... [See More]
- Materials: Steel
- Working Load: 1102
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.75t. Shackle Diameter = 8mm. Jaw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.3150
from Certex UK
Design: Deformation and angle indicators forged on the bow. Fatigue rated. [See More]
- Materials: Steel
- Working Load: 13.23
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 1t. Shackle Diameter = 10mm. Jaw Width... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.3937
from Certex UK
- General: Bow shackles with screw pin. - Standard: Generally to US Fed. Spec. RR-C-271. [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Working Load: 0.3638
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 1.5t. Shackle Diameter = 11mm. Jaw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.4331
from Certex UK
- General: Bow shackles with saftety bolt. - Standard: generally to US Fed. Spec. RR-C-271 [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Working Load: 13.23
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 2t. Shackle Diameter = 13mm. Jaw Width... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.5118
from Certex UK
- General: Dee shackle with screw collar pin. - Standard: Generally to US Fed. Spec. RR-C-271. [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Working Load: 0.3638
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 3.25t. Shackle Diameter = 16mm. Jaw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.6299
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 4.75t. Shackle Diameter = 19mm. Jaw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.7480
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 6.5t. Shackle Diameter = 22mm. Jaw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.8661
from RS Components, Ltd.
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 8.5t. Shackle Diameter = 27mm. Jaw... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 1.06
from RS Components, Ltd.
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 5mm. Finish = Electro... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Pin Diameter: 0.1969
from TFC Ltd.
Dimensions: Inches. Material: Steel. Finish: Galvanised [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.1875 to 0.7500
from Murphy Industrial Products Inc.
Alloy Steel Bolt Type Anchor Shackles - IMPORT [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.1875 to 8
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Pin Diameter: 0.3130
from Murphy Industrial Products Inc.
Hot galvanized, forged carbon steel, heat treated, with alloy bolts,. permanently marked with size and Working Load Limit [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.2500 to 4
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Steel
- Pin Diameter: 0.3130
- Shackle Type: Anchor / Bow Shackle
- Working Load: 0.5000
from Murphy Industrial Products Inc.
Galvanized Bolt Type Chain Shackles. Mutliple Shackles to choose from - Import and USA products. Chinese, Dutch (Green Pin), USA- Crosby and Chicago Hardware. [See More]
- Materials: Steel
- Pin Type: Bolt
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.2500 to 3.5
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Steel
- Pin Diameter: 0.4400
- Shackle Type: Anchor / Bow Shackle
- Working Load: 1
from Murphy Industrial Products Inc.
Galvanized Screw Pin Anchor Shackles [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.1875 to 3
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Steel
- Working Load: 0.4400
- Shackle Type: Chain / D Shackle
from Murphy Industrial Products Inc.
Galvanized Screw Pin Chain Shackles [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.1875 to 3
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Steel
- Working Load: 1.75
- Shackle Type: Chain / D Shackle
from Murphy Industrial Products Inc.
Stainless Steel Screw Pin Anchor Shackles - IMPORT [See More]
- Materials: Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.1875 to 1