Stainless Steel Shackles
from Certex UK
Bow type shackle PBSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA... [See More]
- Materials: Steel; Stainless Steel
- Working Load: 0.5512
- Shackle Type: Anchor / Bow Shackle
from RS Components, Ltd.
RS Pro stainless steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Stainless Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 6mm. Length = 24mm. [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Pin Diameter: 0.2362
from Certex UK
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type... [See More]
- Materials: Steel; Stainless Steel
- Working Load: 0.5512
from RS Components, Ltd.
RS Pro stainless steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Stainless Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Pin Diameter = 12mm. Finish =... [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Pin Diameter: 0.4724
from RS Components, Ltd.
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.05t. Shackle Diameter = 5mm. Jaw Width = 10mm. Pin Diameter = 5mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.1969
from RS Components, Ltd.
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.15t. Shackle Diameter = 8mm. Jaw Width = 16mm. Pin Diameter = 8mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.3150
from RS Components, Ltd.
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.25t. Shackle Diameter = 10mm. Jaw Width = 20mm. Pin Diameter = 10mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.3937
from RS Components, Ltd.
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 0.75t. Shackle Diameter = 16mm. Jaw Width = 31mm. Pin Diameter = 16mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.6299
from RS Components, Ltd.
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.05t. Shackle Diameter = 5mm. Jaw Width = 10mm. Pin Diameter = 5mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.1969
from RS Components, Ltd.
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.15t. Shackle Diameter = 8mm. Jaw Width = 16mm. Pin Diameter = 8mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.3150
from RS Components, Ltd.
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 0.6t. Shackle Diameter = 10mm. Jaw Width = 20mm. Pin Diameter = 10mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.3937
from RS Components, Ltd.
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel. Shackle Type = Bow Shackle. Pin Type = Screw Pin. Safe Working Load = 1.5t. Shackle Diameter = 16mm. Jaw Width = 35mm. Pin Diameter = 16mm [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Shackle Size: 0.6299
from RS Components, Ltd.
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Stainless Steel. Shackle Type = D-Shackle. Pin Type = Screw Pin. Safe Working Load = 2.5t. Shackle Diameter = 3/4in. Jaw Width = 28mm. Pin Diameter = 20mm. Finish =... [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Chain / D Shackle
- Shackle Size: 0.7500
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Stainless Steel
- Pin Diameter: 0.3130
- Shackle Type: Anchor / Bow Shackle
- Working Load: 0.5000
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Stainless Steel
- Pin Type: Screw Pin
- Shackle Type: Anchor / Bow Shackle
- Pin Diameter: 0.2500
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Stainless Steel
- Working Load: 1.5
- Shackle Type: Chain / D Shackle
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Stainless Steel
- Working Load: 0.0500
- Shackle Type: Chain / D Shackle
from Reid Supply
A shackle is a U-shaped piece of metal secured with a clevis pin or bolt across the opening. They are used to make connections to slings, rope, cable, etc. Shackles are the primary connecting link in all manner of rigging systems as they allow different rigging subsets to be connected or... [See More]
- Materials: Stainless Steel
- Working Load: 0.5500
- Shackle Type: Chain / D Shackle