Products/Services for Abrasive Wire Hacksaw Blades

  •  
    Blades (wind turbine) - (19 companies)
    Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design (which provides lift in a fixed wing aircraft) is used to allow the blades to exert lift perpendicular to wind...
  • Hand Saws-Image
    Hand Saws - (163 companies)
    How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire...
  • Cutoff Wheels and Abrasive Saw Blades-Image
    Cutoff Wheels and Abrasive Saw Blades - (471 companies)
    Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist...
  • Saw Blades-Image
    Saw Blades - (702 companies)
    ...saw blades are all made of HSS. Carbide-tipped blades are more expensive than steel blades and HSS blades, but remain sharp for even longer periods of time. Tile saw blades are usually carbide-tipped. Abrasive blades that contain bonded abrasive...
  •  
    Wire Brushes - (127 companies)
    Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
  •  
    Abrasive Brushes - (87 companies)
    Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments. Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or painting surface...
  •  
    Abrasive Files - (41 companies)
    ...sharpening of the cutting edges of knives, blades, or other cutting tools. Medium coarse abrasive products are used for medium sharpening or deburring.Deburring is the removal of burrs or sharp edges from machining, casting, or other manufacturing processes...
  •  
    Abrasive Pads - (137 companies)
    Abrasive Pads Information. Abrasive pads consist of abrasive grains adhered onto the surface of a cloth, film, paper, non-woven, or other backing, usually with a die-cut square or rectangular shape. Products include hand pads, block brushes, tufts...
  •  
    Blade Servers - (75 companies)
    Blade servers are self-contained servers embedded in computer boards. Blade servers are self-contained servers embedded in dense, ultra-thin printed circuit boards (PCBs) called blades. A chassis called a razor houses the blades, which are usually...
  •  
    Bonded Abrasives - (262 companies)
    Bonded abrasives consist of conventional abrasive grains held together in a matrix of glass, resin, rubber or other binders. This classification includes grinding wheels, cut-off wheels, honing stones, mounted points and grinding segments. Bonded...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Modeling and control of a hot micro-embossing machine
    …Wire Length $2.51 1 $2.51 1/4" Shank-Mounted Crimped Wire Cup Brush Carbon Stl, 1-3/4" Dia, .006" Wire, 11/16" Wire L $6.14 1 $6.14 Light Duty Hacksaw With 10" Long, 24 TPI Blade , 3-3/4" Throat Depth .... $29.17 Shank Mounted Abrasive Filament Cup Brush 2" Diameter, 80 Grit, 3/4" Bristle Length $8.80…
  • Design of a micro-Functional Testing System for process characterization of a hot micro-embossing machine
    …Wire Length $2.51 1 $2.51 1/4" Shank-Mounted Crimped Wire Cup Brush Carbon Stl, 1-3/4" Dia, .006" Wire, 11/16" Wire L $6.14 1 $6.14 Light Duty Hacksaw With 10" Long, 24 TPI Blade , 3-3/4" Throat Depth .... $29.17 1 $29.17 Shank Mounted Abrasive Filament Cup Brush 2" Diameter, 80 Grit, 3/4" Bristle…
  • D.O. Smith, Saws & Accessories at PlumberSurplus.com
    A saw is a tool that uses a hard blade or wire with an abrasive edge to cut through softer materials. .... Whether you need a hacksaw , cable saw, or just your standard hand saw, you will be able…
  • Aging Offshore Fields Demand New Thinking
    There are abrasive cutters that can burrow into the mud, a 2-in. thick abrasive cable like the blade in a giant hacksaw , and even work on sending powerful blasts of laser light through cables that can sever the strongest wellheads. “. .... Manual cutting was followed by cutting using high-pressure streams of grit, abrasive diamond wire looping the pipe, and…
  • CR4 - Thread: Cutting Insulation on a Production Line
    Currently the finished combination is manually cut from each side of the line, using knifes made from a power hacksaw blades , requiring 2 people and the company would like to reduce this to one person, requiring a mechanical means of cutting. .... The tar on the sarking melts with too much heat and the glass fibre is very abrasive . .... to use a 300mm coarse diamond blade on a slow draw saw, with wire brushes to remove…
  • Analytical Transmission Electron Microscopy
    The diamond saw is a little circular saw; its saw blade is coated with splinters of diamond. .... wire saw reminds us of a hacksaw with thin (ca. 0.5 mm thick) tungsten wire that is. .... coated by an abrasive suspension and swings at the cutting position.
  • CR4 - Thread: Portable Tool Search: Hand Held Reciprocating Saw
    However, hacksaw blades wouldn't hold up. .... Abrasive blades? .... Something like a band saw, but with a wire --but that probably is the wire saw mentioned.
  • Manufacturing Engineering and Automation II
    …2mm diameter drill bit to drill small holes in the disc center secondly, thirdly through the small hole to make the handmade groove, in order to meets the test requirements, we can then use the thinned hacksaw blade to cut groove until … diamond saw blade cutting machine to complete manual cutting, then adopting the steel wire for fine grinding … repeated impact will cause the damage of the diamond cutter head and serious abrasion of sawing machine…
  • Export of engineering goods from India.
    Coated and bonded abrasives . .... Bicycle parts 5 Winding wires Added 1970-71 Steel pipes and tubes Transmission line towers Weighing machines Hand tools (spanners, pliers, wrenches), steel files, twist drills, hacksaw blades , diamond tools.
  • Melter Glass Removal and Dismantlement
    …less than that of the band saw and about the same as that of a reciprocating hacksaw . .... The productivity of the abrasive saw is superior. .... by more than one order of magnitude when it changed from using diamond blades to abrasive grinding .... Diamond wire cutting is a method that has been successfully applied to large structures made from a…


Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division