-
Supplier: Ametherm, Inc.
Description: Ametherm's bigAMP Inrush Current Limiters are specially designed thermistors able to withstand up to 36 amperes of continuous current and 260 joules of input energy. The bigAMP Inrush Current Limiter is useful in: Switching Power Supplies AC
-
Supplier: Ametherm, Inc.
Description: Ametherm's MegaSurge Inrush Current Limiter is Rugged. Specially designed to withstand up to 50 Amps of Steady State Current and 900 joules of input energy. AC Motors Frequency Generators Power Supplies Plasma Cutting Tools Motor Drives ▪ MRI Machines
- Features: SPD
-
Supplier: TPS Elektronik GmbH
Description: TPS-ESB-01-12A 12A AC-Inrush Current Limiter! Features active inrush current limiting, integrated bypass relay, and 45A peak current limitation for 100-500ms. DIN rail mountable, screw terminals, IP20 rated. Perfect for protecting inductive/capacitive
- Maximum Surge Current: 12 amps
- Mounting: DIN Rail
- Features: Other, SPD
- Connection: Screw Down Terminals
-
-
Supplier: Bodine Electric Company
Description: motor burnout and nuisance trips. Electronic inrush current limit eliminates harmful inrush AC line current during startup. Short Circuit. Shuts down the drive if a short circuit occurs at the motor (phase-to-phase). Regeneration eliminates tripping
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: The 6530 is a 3000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 3000VA, 1ø
- Type: AC Power Source
-
Supplier: CARLO GAVAZZI Automation Components
Description: This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the
- Continuous Current: 25 to 32 amps
- Motor Voltage: 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Schaffner EMC Inc.
Description: reduce the main harmonics, limit the inrush currents and protect variable frequency drives (VFD) and motors. An overall improvement of the true power factor and the quality of the input current waveform can be achieved. Besides many other high demanding functions,
- Features: Other, UL Listing Mark
- Signal Type: Single Phase AC, Three Phase AC
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz. 1.4 Limited
-
Supplier: ValueTronics International, Inc.
Description: priority mode can be applied for DUTs with diode characteristics to prevent DUT from being damaged by inrush current. A slow rise time for voltage can also protect DUT from inrush current, especially for tests on capacitive load. When power is off or load is disconnected,
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The PM1000+ is a power analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power
Find Suppliers by Category Top
Featured Products Top
-
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse’s VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
current depends on operating voltage, AC or DC operation, load type, switching frequency, inrush current, and expected service life. The switch should generally provide a control signal to a PLC input, relay coil, contactor-control circuit, or other suitable (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
(current) limit, and acceleration time. The 24VDC models provide system-matched performance with stock Bodine 24V gearmotors and motors. Bodine also provides 12V gearmotors as OEM custom solutions. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
other power semiconductor devices used in high-power conversion systems. With voltage ratings covering 690V, 800V, and 1000V AC/DC and current ratings from 25A to 630A, the series supports a wide (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
data (voltage, current, speed, performance) Cooling fan and thermal protector Cable length Typical lead time: 15–25 days for samples and 35–40 days for DC motor mass production. To evaluate a motor, provide the working voltage, rated load, rated speed (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
Beyond ensuring global compatibility, digital motor control also helps limit inrush current. By converting AC input power to DC and driving a high-efficiency brushless DC motor, the pump gradually ramps up to operating speed over several seconds. The result is a smooth startup process with reduced electrical stress and controlled current draw. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
equipment, which helps limit damage and repair time. VTF is fast-acting, so choose a time-delay fuse for loads with high inrush, such as motor starting. Ratings: 300V AC, 1A to 1200A, 200kA interrupting 160V DC, 1A to 1200A, 50kA interrupting (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Case history: electronically controlled fault current limiters allow inplant switchgear to be interconnected
…impedance diagram; • the types of 12.5 kV ac -power circuit breakers and … location for the fault current limiter ; • load-flow information … largest capacitor bank peak inrush current, calculated to be … kilovoltamperes of a synchronous motor , 16 500 kVA; the…
-
APEC 2014: Ametherm to Highlight Inrush Current Limiters and NTC Disc Thermistors
Ametherm today announced that the company will be showcasing selections from its RTI Electronics SURGE-GARD™ line of inrush current limiters and NTC disc thermistors for high-accuracy temperature measurement -- both recently acquired from Measurement Specialties -- at the Applied Power Electronics Conference .... Constructed of specially formulated metal oxide ceramic materials, the thermistors are optimized for a wide variety of applications that require inrush current limiting to reduce circuit failure -- including switching power supplies, AC motors , motor drives, audio amplifiers, and battery chargers.
-
A flexible soft starting energy efficient speed control scheme for inrush-type induction motor
All these nonlinear loads are byproduct of analog (saturation. Limiter type) or Digital (.converter, solid state switching type) nonlinearities [ 1-81, Nonlinear loads … power quality problems and extra feeder losses due to the excessive starting or inrush currents and associated over-voltages. .... The extended industrial use of power electronic switching conveners in industrial motor drives, process-industries: Mining. .... Oil and Gas Industries and industrial DC and AC arc fiirnaces have resulted in a complicated grid…
-
Development of an efficient off-grid pumping system and evaporation reduction strategies to increase access to irrigation for smallholder farmers in India
The prototype would consist of a 1.5 hp Honda GK100 engine, a 78 A Delco 12SI series alternator (Figure 3.25), a DC-to- AC car inverter, an NTC thermistor, and a single-phase motor connected to an openwell submersible pump. .... and this battery would have to be recharged by a small amount of current directed away before .... The size of the motor and initial resistance rating of the NTC thermistor would have to be matched to the power supply after conducting some tests to determine the maximum current load with inrush limiters of each pump option, as described in…
-
Electronically controlled fault current limiters allow inplant switchgear to be interconnected
* the mill’s type of medium-voltage AC power circuit breakers were no longer manufactured vacuum retrofit of .... The study also investigated the application of electroniically controlled fault current limiters . .... they must not operate intermittently due to transformer inrush , capacitor bank switching or starting of large synchronous motors they must give an adequate limitation of short- circuit current within the first half-cycle they must have a low impedance with low losses…
-
DC Loop Type Superconducting Distribution System Including Various Distributed Generations
Index Terms—DC power system, power sharing control, super- conducting cable, superconducting fault current limiter . .... However, it still has the following problems inherent in the ac system: synchronization of DGs; inrush current of transformers, induction motors , etc; three-phase unbalance due to existence of single-phase loads, single-phase generators such as photovoltaic.
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Hsu, C.-T., +, TIA July-Aug. 2011 1527-1535 Fault current limiter based on series active compensator. .... Okawa, Takahiro, +, APEC March 2011 1564-1568 Flux Estimation Techniques for Inrush Current Mitigation of Line-Interac … April 2011 901-911 Four quadrant voltage sag/swell compensation with interphase quasi-Z- source AC -AC topology. .... Terence, +, PCICEUROPE June 2011 1-12 Impact of over/under and voltage unbalanced supplies on Energy-Efficient motors .
-
1985 IEEE Industry Applications Society Annual Meeting October 6 - 11, 1985, Toronto, Ontario, Canada
Fault current limiters current -limiting fuses; limitations. .... faults Fault tolerance; cf. Power system faults Frequency control effects of adjustable frequency controllers on ac line. .... IEC; cf. International Electrotechnical Commission Induction motors transient inrush current in high-efficiency and standard motors.
-
2008 Combined Subject Index IEEE Industry Applications Society Publications
Improved Configuration of the Inductive Core-Saturation Fault Current Lim- iter with the Magnetic Decoupling. .... Oct. 2008 1-7 Influence of PWM on the Proximity Loss in Permanent Magnet Brushless AC Machines. .... Resonance Excited by Transformer Inrush Current in Inter-Connected Off- shore Power Systems. .... R. A., +, IAS Oct. 2008 1-7 Space-Shifted Split-Phase High-Speed Motor /Converter Topology with…
-
Author Index
Neural speed control for field-oriented induction motor drives; OPTIM 98 415-420 vol.2 Dahl, D … 166 vol.1 Daley, J.M. Load transfer strategies for machine and other inrush loads; ICPS 98 .... Grounding of AC and DC low-voltage and medium-voltage drive systems; T-IA. .... Discussion of “Fault- current limiter applications in medium- and high-voltage power distribution systems” [and reply]; T-IA .
Indicates content that may require registration and/or purchase.