-
Supplier: Bowman International Ltd.
Description: Machine tool building industry: spindles in drill, grinding, and milling machines, ram guide plates in multi ram presses Agricultural equipment: gearbox, clutch, bale trips and wheel caster swivels for bale accumulators, front axle pivot bearings, steering idler box bearings and
- Inside Diameter: 0.375 to 4 inch
- Outside Diameter: 0.46875 to 4.1875 inch
- Length: 0.375 to 4.75 inch
- Operating Temperature: -40 to 230 F
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bearing Type: Ball Bearing
- Features: Other
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: Natural and Black Tecaform™ (acetal copolymer) is a semi-crystalline thermoplastic offering high strength, stiffness and toughness. Tecaform™ is resistant to hot water, hydrocarbons and solvents, and it possesses good bearing and wear properties. It is available in Natural and Black
- Chemical System: Acetal
- Form / Shape: Plate, Rod / Round Stock
- Features: Thermoplastic
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Celanese Corporation
Description: New Hostaform® SlideX™ POM from Celanese is an all-in-one, tribologically modified acetal copolymer (POM) compound with extremely low wear. It can greatly reduce wear rate friction and mechanical systems for industrial, transportation and consumer products sliding applications. With a high
- Chemical System: Acetal
- Industry: Industrial
- Features: Other, Specialty / Other
- Material Type: Thermoplastic
-
Supplier: Bowman International Ltd.
Description: Machine tool building industry: spindles in drill, grinding, and milling machines, ram guide plates in multi ram presses Agricultural equipment: gearbox, clutch, bale trips and wheel caster swivels for bale accumulators, front axle pivot bearings, steering idler box bearings and
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies manufactures cage needle roller bearings for a wide variety of end use applications. Cage needle bearings consist of cylindrical needle rollers assembled into a cage or retainer. The cage/retainer may be molded plastic. Common materials include
-
Supplier: RegalRexnord
Description: Center Transfer Module - 2 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 0.99 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
-
Supplier: RegalRexnord
Description: Center Transfer Module - 2 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 0.99 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
-
Supplier: RegalRexnord
Description: CenterTransfer Module - 2 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 0.99 Inches Long. Single rollers. Frame in Rexnord® HP™ Acetal Material, Rollers in Polyethylene
-
Supplier: RegalRexnord
Description: End Transfer Module with Lip - 3 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 2.06 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
-
Supplier: Hartford Technologies, Inc.
Description: For more than 2 decades, Hartford Technologies has been a preferred supplier of needle bearing retainers to leading OEMs and Tier 1s, for both standard and custom products. Hartford Technologies manufactures a wide variety of needle bearing retainers for custom bearing
-
Supplier: Boston Gear
Description: resistance. Teflon®-filled Acetal, a material with first-rate abrasion and corrosion resistance and high lubricity against steel. Features and Benefits Our molded plastic bearings require no lubrication, increasing efficiency and reducing maintenance needs. They provide a clean, neat
- Bushing Type: Sleeve
-
Supplier: TFC Ltd.
Description: Widely used as bearings, rollers and glides Vibration-absorbing and self-lubricating Unlimited application possibilities for any industry Cheaper than metal stand-off bushings Material: Nylon 66 (*=Acetal) Colour: Natural
- Material: Nylon (Polyamide)
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: MCA - Advanced Materials Division
Description: their ability to operate at higher speeds while exhibiting reduced wear. Due to these characteristics, these components are often used in conveying and material handling environments as bushings, bearings, electrical components, and rollers.
- Overall Thickness: 0.25 to 3 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 48 inch
- Tensile Strength (Break): 8,000 psi
-
Supplier: Clark Solutions
Description: Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide,
- Maximum Discharge Flow: 0.3333333333333333 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.003149608 to 0.3149608 inch
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: |Unique features include paired tube sets on either side of the roller assembly that deliver multiple flow channels in a compact footprint. Support bearings at either end of the roller assembly further ensure accuracy and reliability of the pump head. You can program the pump to
- Maximum Discharge Flow: 0.0132086025 GPM
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: |Unique features include paired tube sets on either side of the roller assembly that deliver multiple flow channels in a compact footprint. Support bearings at either end of the roller assembly further ensure accuracy and reliability of the pump head. You can program the pump to
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: |Unique features include paired tube sets on either side of the roller assembly that deliver multiple flow channels in a compact footprint. Support bearings at either end of the roller assembly further ensure accuracy and reliability of the pump head. You can program the pump to
- Maximum Discharge Flow: 0.00010566882 GPM
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Dorner Manufacturing Corp.
Description: diameter: 1400 mm (55.12 in) at center-line Chain Specifications Material Acetal Patented design with low friction sealed ball bearings to reduce friction Types: Flat top chain for product movement or accumulation up to 7º TPE friction top chain for product incline up to 10º Options &
-
Supplier: Mueller Company
Description: WASHER - Acetal washer on std. 250 psig hydrant; roller bearing on opt. 350 psig – helps assure easy operation for life of the hydrant. • OIL FILLER PLUG - permits quick check of oil level. Lets you add oil without removing bonnet. • OIL RESERVOIR O-RING SEALS - seal oil in,
Find Suppliers by Category Top
Featured Products Top
-
machined for small bearings, large sprockets, and liner systems. Its exceptionally low coefficient of friction and inherent self-lubricating properties result in a smooth, noiseless operation that outperforms many metals. Acetal Acetal boasts low-friction and high abrasion (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
DYNAROLL Power Transmission - Grainger Industrial Supply
…6250 In, 10-32 Thread Size, Thread Length 0.3750 In, Step Size 0.0630 In, Static Load Capacity 205 Lb, Dynamic Load Capacity 536 Lb, Max Load Axial 123 Lb, Acetal Resin Roller Material, Number of Bearings 2, Ball Bearing Type…
-
Power Transmission - Grainger Industrial Supply
…4370 In, 4-40 Thread Size, Thread Length 0.2500 In, Step Size 0.0630 In, Static Load Capacity 32 Lb, Dynamic Load Capacity 102 Lb, Max Load Axial 21 Lb, Acetal Resin Roller Material, Number of Bearings 2, Ball Bearing Type…
-
Design and testing of an improved animatronic toy actuator
For the prototypes in this project, we used 1/8" shaft, Acetal cage, one-way locking roller bearings .
-
$400-$500 Vibrators - Power Transmission - Grainger Industrial Supply
185 F, Inlet Port 1/4 In. NPT, Outlet Port 1/4 In. NPT, No, Acetal Plastic Housing Material, Permanently Lubricated Roller Bearing Bearing Type, Overall Length 4-1/8 In., Overall Width 2-1/16 In., Overall Height 2-11/16 In., Includes Grade 5 Mounting…
-
Industrial Vibrators - Power Transmission - Grainger Industrial Supply
185 F, Inlet Port 1/8 In. NPT, Outlet Port 1/8 In. NPT, No, Acetal Plastic Housing Material, Permanently Lubricated Roller Bearing Bearing Type, Overall Length 2-3/4 In., Overall Width 1-1/4 In., Overall Height 1-3/4 In., Includes Grade 5 Mounting…
-
$400-$500 Vibrators - Power Transmission - Grainger Industrial Supply
185 F, Inlet Port 1/4 In. NPT, Outlet Port 1/4 In. NPT, No, Acetal Plastic Housing Material, Permanently Lubricated Roller Bearing Bearing Type, Overall Length 4-1/8 In., Overall Width 2-1/16 In., Overall Height 2-11/16 In., Includes Grade 5 Mounting…
-
Thoughts and Progress
The Teflon-impreg- nated acetal resin of the vane and roller provides surfaces that need no separate bearing .
-
Takeup Bearings
Ball and roller take-up bearings are usually made from a carbon or stainless steel. .... Plain bearing take-ups are made from bronze or plastics such as polytetrafluoroethylene (PTFE), nylon, and Acetal polymers.
Indicates content that may require registration and/or purchase.