-
Supplier: Cole-Parmer
Description: Hose Barb Fitting Body
- English Size: 0.375 inch
- Connection Type: Barbed
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: U.S. Plastic Corporation
Description: Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications.
-
Supplier: U.S. Plastic Corporation
Description: The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions.
- Material: Polypropylene (PP)
-
-
Supplier: Cole-Parmer
Description: Hose Barb Fitting Body
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
-
Tube Fittings - Hose Barb Fitting Body; Valved, 3/16" Tube ID, 1/8" Flow Size, Acetal -- GO-06360-22Supplier: Cole-Parmer
Description: Hose Barb Fitting Body
- English Size: 0.187 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: Hose Barb Fitting Body
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
-
Supplier: U.S. Plastic Corporation
Description: Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications.
-
Supplier: U.S. Plastic Corporation
Description: Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications.
-
Supplier: Mid-America Fittings, Inc.
Description: Black acetal copolymer with food grade nitrile rubber o-rings
- Metric Size: 4 to 22 mm
- Features: Metric, Tube Fitting
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Reducer, Sanitary / Food Grade Fitting
-
Supplier: Mid-America Fittings, Inc.
Description: Gray and white acetal copolymer
- English Size: 0.187 to 0.5 inch
- Features: English
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of APC Series Coupling Insert, Shutoff Acetal In-Line Ferruleless Polytube Fitting with fits 1/4 inch O.D.; .17 inch I.D.. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal Panel Mount Ferruleless Polytube Fitting with for tubing 1/4" O.D.; .17" I.D.. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of PMC Series Coupling Insert, Shutoff Acetal In-Line Ferruleless Polytube Fitting with for 1/4 inch O.D. ; .17 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting with for tubing 3/8 inch O.D.; .25" I.D.. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.375 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Enting Water Conditioning, Inc.
Description: PTC-Acetal Locking Clip 1/2" Red
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA fittings and color coded caps are manufactured using food grade Acetal Copolymers and stainless steel—Our O-rings are produced from food grade Nitrile rubber. OMEGA fittings meet stringent ISO 9001 requirements and exceed all specifications implemented by the FDA, NSF and
- English Size: 0.187 to 0.5 inch
- Connection Type: Barbed
- Fitting Type: Coupling, Cross / 4-Way, Elbow, Gas Fitting, Sanitary / Food Grade Fitting, Tee, Union, Wye
- Features: English, Tube Fitting
-
Supplier: Radwell International
Description: FITTING, 3/8 X 1/4" OUTSIDE DIAM, ACETAL PUSH-TO-CONNECT TUBE UNION 300 MAX PSI, TAN. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Union
-
Supplier: Enting Water Conditioning, Inc.
Description: PTC-Acetal Locking Clip 3/8" Red
-
Supplier: Sea Tech, Inc.
Description: 24 Series fittings are manufactured from acetal for general plumbing use. These fittings interconnect with Sea Tech's 35 Series connections.
- English Size: 0.25 to 0.75 inch
- Fitting Type: Elbow, Reducer, Sanitary / Food Grade Fitting, Swivel, Tee, Union
- Features: English, Tube Fitting
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.15625 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Xoxide
Description: Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing *
-
Supplier: Xoxide
Description: Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing *
-
Supplier: Nordson Medical
Description: Male valved connector, 1/4" (6.4 mm) ID tubing, natural Acetal
- English Size: 0.25 inch
- Connection Type: Barbed, Push-to-Connect / Push-On
- Features: Double Shut-Off, English, Tube Fitting
- Fitting Type: Quick Coupler, Sanitary / Food Grade Fitting
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561129 White is a acetal plastic cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” NPT nozzles, tip adapters, or fittings can be connected to allow material dispensing directly from the cartridge.
- Fitting Type: Adapter
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.125 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.187 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.0938 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: IDEX Health & Science
Description: Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in black, Red, and white.
- English Size: 0.0625 inch
- Features: English
-
Supplier: IDEX Health & Science
Description: Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in white.
- English Size: 0.0625 inch
- Features: English
-
Supplier: Beswick Engineering Co., Inc.
Description: trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components with acetal releasing sleeve. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection
- Features: Metric
- Fitting Type: Quick Coupler
- Material: Stainless Steel
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear
- Valve Size: 0.15625 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure regulators are
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
More Information Top
-
Quick-Disconnect Tube Fittings - Tube Fittings - Grainger Industrial Supply
Easy-to-install, chemical-resistant acetal tube fittings from Grainger connect and disconnect by hand, without requiring the use of tools.
-
Air Admiral diaphragm vacuum pressure pump 0 37 cfm 115 VAC from Cole-Parmer
glass-filled polyester piston cup retainer and head, PPS cylinder sleeve, valves of VITON® fluoroelastomer, PTFE piston cup, silicone tubing , acetal fittings .
-
Air Admiral diaphragm vacuum pressure pump 0 31 cfm 230 VAC from Cole-Parmer
glass-filled polyester piston cup retainer and head, PPS cylinder sleeve, valves of VITON® fluoroelastomer, PTFE piston cup, silicone tubing , acetal fittings .
-
Cole Parmer Vacuum Pump 0 31 cfm 21 3 Hg 230 VAC from Cole-Parmer
Aluminum (treated for corrosion resistance), stainless steel, PTFE, Viton® vlaves, PTFE piston cup, silicone tubing , and acetal fittings .
-
JOHN GUEST Connector,Union,Pk10 - Push to Connect Tube Fittings - 4HN23|PI-0412-S - Grainger Industrial Supply
• Acetal Push-to-Connect Tubing Fittings (474) .
-
Quick Disconnect Panel Mount Hose Barb Fitting Body Valved 3 16 in Tube ID Acetal from Cole-Parmer
Quick Disconnect Panel Mount Hose Barb Fitting Body Valved 3 16 Tube ID Acetal (Representative photo only) .
-
Quick Disconnect Panel Mount Hose Barb Fitting Body Valved 1 16 in Tube ID Acetal from Cole-Parmer
Quick Disconnect Panel Mount Hose Barb Fitting Body Valved 1 16 Tube ID Acetal (Representative photo only) .
-
Compression Fitting Body Valved 3 8 in Tube OD 1 4 in Flow Size Acetal from Cole-Parmer
Compression Fitting Body Valved 3 8 Tube OD 1 4 Flow Size Acetal (Representative photo only) .
-
Hose Barb Fitting Body Valved 3 16 in Tube ID 1 8 in Flow Size Acetal from Cole-Parmer
Hose Barb Fitting Body Valved 3 16 Tube ID 1 8 Flow Size Acetal (Representative photo only) .
-
Hose Barb Fitting Body Valved 1 8 in Tube ID 1 8 in Flow Size Acetal from Cole-Parmer
Hose Barb Fitting Body Valved 1 8 Tube ID 1 8 Flow Size Acetal (Representative photo only) .
Indicates content that may require registration and/or purchase.